ASUS logo

ASUS Vintage3-P5945G Full-Tower Intel 945G Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45990
Info modified on:
22 Apr 2018, 07:07:17
Short summary description ASUS Vintage3-P5945G Full-Tower Intel 945G Express LGA 775 (Socket T):

ASUS Vintage3-P5945G, Full-Tower, Intel 945G Express, LGA 775 (Socket T), 300 W

Long summary description ASUS Vintage3-P5945G Full-Tower Intel 945G Express LGA 775 (Socket T):

ASUS Vintage3-P5945G. Chassis type: Full-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.