ASUS logo

ASUS T3-P5G965 Mini-Tower Intel® G965 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25097
Info modified on:
18 Jan 2024, 17:35:16
Short summary description ASUS T3-P5G965 Mini-Tower Intel® G965 Express LGA 775 (Socket T):

ASUS T3-P5G965, Mini-Tower, Intel® G965 Express, LGA 775 (Socket T), 300 W

Long summary description ASUS T3-P5G965 Mini-Tower Intel® G965 Express LGA 775 (Socket T):

ASUS T3-P5G965. Chassis type: Mini-Tower. Motherboard chipset: Intel® G965 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.