location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P P2-M3A3200 Black Socket AM2+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2-M3A3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PB8YAD100020AGCEZ show
Show alternative article codes used in the online market place
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:10:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P P2-M3A3200 Black Socket AM2+ :
The long product name of ASUS P P2-M3A3200 Black Socket AM2+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2-M3A3200 - Socket AM2+/AM2, 5200/2000/1600 MT/s, AMD RS780G+AMD SB700, 2 x DIMM DDR2 800/667/533 max. 4GB, 2 x PCI-e x 1, ATI Radeon HD3200/HD3450, Gigabit LAN
More>>>
ASUS P P2-M3A3200 Black Socket AM2+:
The official description of ASUS P P2-M3A3200 Black Socket AM2+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully High Definition Video and Audio Supported
P2-M3A3200 offers hardware decode of high definition content and supports H.264, VC-1, and MPEG-2 video formats for Blu-ray disks. The support of DirectX10 which equips New 3-D graphics-rendering capabilities in games and high-end 3-D applications. Plus the theater-like HD 8 channel audio, a new experience of home entertainment is evolved.

Magic Space & Creation of Design
The small size, 8.9L, contains all the possibilities. The leather-touch and high brightness polishing surface treatment combined with a slim & elegant design fits all surroundings.

All-Around Multimedia Platform
P2-M3A3200 enriches your life by providing rich features for multimedia applications. It includes D-sub, HDMI, S/PDIF out, 8-channel HD audio, CF, MS, MS Pro, SD, MMC card readers, and etc. It provides users a convenient platform to connect peripherals in daily life.

Excellent thermal & acoustic solution
The highly integration of mechanism and MB design creates the best placement and air flow. Besides that, ASUS unique Q-Fan Technology can detect the CPU lording and temperature automatically. By these two ways, P2-M3A3200 provides the best thermal & acoustic solution and quiet working environment.

The latest Hybrid CrossFire technology (Optional: with VGA card)
Easily maximize the graphics performance. With ASUS HD3450 VGA card and Hybrid CrossFire technology, the graphics performance of 3Dmark06 score increased more than 50%. Also you can enjoy the multi-display up to 4 displays to increase the productivity

SPLENDID™ Video Intelligence Technology (Optional: with VGA card)
The exclusive SPLENDID Video Intelligence Technology from ASUS optimizes overall display for the best results in image preview, movie playback, and gaming. Delivering video performance with intelligent color, brightness, contrast, and sharpness corrections. It also provides different video preset modes and 3 preset skin tone.

Short summary description ASUS P P2-M3A3200 Black Socket AM2+:
This short summary of the ASUS P P2-M3A3200 Black Socket AM2+ data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P P2-M3A3200, Socket AM2+, 200 W

Long summary description ASUS P P2-M3A3200 Black Socket AM2+:
This is an auto-generated long summary of ASUS P P2-M3A3200 Black Socket AM2+ based on the first three specs of the first five spec groups.

ASUS P P2-M3A3200. Processor socket: Socket AM2+. Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Processor
Processor family
AMD
Memory
Memory slots type *
DIMM
Number of memory slots *
2
Maximum internal memory
4 GB
Storage
Compatible memory cards
MMC, MS Pro, SD
Graphics
On-board graphics card *
Yes
Graphics card family
AMD
On-board graphics card model
AMD Radeon HD 3200
Network
Networking features
Gigabit LAN
Ports & interfaces
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
2
Firewire (IEEE 1394) ports
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
Serial ports quantity
1
S/PDIF out port
Yes
Design
Chassis type *
No
Product colour *
Black
Performance
Processor socket
Socket AM2+
Compatible processor series
AMD Phenom
Audio output channels
7.1 channels
Audio system
Realtek ALC883
Software
Compatible operating systems
Windows Vista, Windows XP
Power
Power supply
200 W
Other features
Number of processors installed
1
Expansion slots
2 x PCI-e x 1
Dimensions (WxDxH)
91 x 357 x 275 mm
Number of Parallel ATA connectors
1
Number of SATA connectors
2
Drive bays
1 x 3.5", 1 x 5.25"
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:26:21
Uk has collected 1 expert review for ASUS P P2-M3A3200 Black Socket AM2+ but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-04 02:45:25
Home Theater Personal Computers, or HTPC for short, are one of the newest device to appear in our living rooms. They can be used as a DVR, digital video recorder, or simply as an upgradeable and feature packed multimedia player. With todays huge hard...
Good Affordable, Quiet, Flexible configuration, Small footprint...
Bad Build quality, Accessory bundle...
Bottom line Without a doubt, as the testing revealed, the Asks P2-M3A3200 case and motherboard bundle wasnt meant for heavy processor work and gaming. The board completed scientific benchmarks on par with the other motherboard, but gaming performance was abysmal...
0%