ASUS logo

ASUS P2-P5945GC, White SFF Intel® 945GC Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12609
Info modified on:
26 Nov 2020, 16:38:10
Short summary description ASUS P2-P5945GC, White SFF Intel® 945GC Express LGA 775 (Socket T):

ASUS P2-P5945GC, White, SFF, Intel® 945GC Express, LGA 775 (Socket T), 200 W

Long summary description ASUS P2-P5945GC, White SFF Intel® 945GC Express LGA 775 (Socket T):

ASUS P2-P5945GC, White. Chassis type: SFF. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.