ASUS P2-M2A690G, SFF, Socket AM2, Serial ATA II, 200 W
ASUS P2-M2A690G. Chassis type: SFF. Processor socket: Socket AM2. Number of memory slots: 2, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W