ASUS logo

ASUS P2-P5945G DarkBlue Midi-Tower Intel 945G Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65096
Info modified on:
26 Nov 2020, 13:47:18
Short summary description ASUS P2-P5945G DarkBlue Midi-Tower Intel 945G Express LGA 775 (Socket T):

ASUS P2-P5945G DarkBlue, Midi-Tower, Intel 945G Express, LGA 775 (Socket T), 200 W

Long summary description ASUS P2-P5945G DarkBlue Midi-Tower Intel 945G Express LGA 775 (Socket T):

ASUS P2-P5945G DarkBlue. Chassis type: Midi-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.