ASUS logo

ASUS Pundit1-AH2 Low Profile (Slimline) Black Socket AM2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23011
Info modified on:
01 Aug 2018, 10:51:21
Short summary description ASUS Pundit1-AH2 Low Profile (Slimline) Black Socket AM2:

ASUS Pundit1-AH2, Low Profile (Slimline), Socket AM2, 250 W

Long summary description ASUS Pundit1-AH2 Low Profile (Slimline) Black Socket AM2:

ASUS Pundit1-AH2. Chassis type: Low Profile (Slimline). Processor socket: Socket AM2. Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.