ASUS logo

ASUS P1-AH1 Low Profile (Slimline) Silver Socket 939

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32227
Info modified on:
04 Apr 2019, 06:53:32
Short summary description ASUS P1-AH1 Low Profile (Slimline) Silver Socket 939:

ASUS P1-AH1, Low Profile (Slimline), Socket 939, 250 W

Long summary description ASUS P1-AH1 Low Profile (Slimline) Silver Socket 939:

ASUS P1-AH1. Chassis type: Low Profile (Slimline). Processor socket: Socket 939. Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.