ASUS logo

ASUS Pundit P1-AH1 White Low Profile (Slimline) Socket 939

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16457
Info modified on:
18 Jan 2024, 17:35:16
Short summary description ASUS Pundit P1-AH1 White Low Profile (Slimline) Socket 939:

ASUS Pundit P1-AH1 White, Low Profile (Slimline), Socket 939, 250 W

Long summary description ASUS Pundit P1-AH1 White Low Profile (Slimline) Socket 939:

ASUS Pundit P1-AH1 White. Chassis type: Low Profile (Slimline). Processor socket: Socket 939. Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.