location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2-PH2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PB57AB110000AGCFZ show
Show alternative article codes used in the online market place
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2020 13:43:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-Tower Black
  • - 2 DIMM Maximum internal memory: 2 GB
  • - On-board graphics card Intel® GMA 950
Long product name ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T) :
The long product name of ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T2-PH2
More>>>
ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T):
The official description of ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Survival of the Fittest
It's time to evolve with ASUS T2 Barebone Systems. The ASUS T2-PH2 is a mergence of flexibility, power, and style. Based on the Intel 945G chipset that supports the latest LGA775 Pentium 4 processor and ASUS multimedia innovations, the T2-PH2 places performance, dependability and fun in your hands.

Platform Evolution
Supporting Intel LGA775 CPU on 1066MHz FSB, dual-channel DDRII667 SDRAM and the latest PCIe x16 interface, the T2-PH2 is an impeccable multi-task solution for the most demanding applications. With high-speed interface - USB 2.0, SATA II, IEEE 1394 -you can efficiently transfers large data files and connect to various peripherals.

Music Enjoyment Evolution
Booting the system and entering the OS could take 40 seconds or more. ASUS Audio DJ allows users to enjoy music and radio without booting the system. Why wait when music is all you need.

Style Evolution
It's 50% smaller! The T2-PH2 is 50% smaller than standard ATX towers to free up desk space for files and picture frames, and provided a less cluttered working environment.

Graphics Evolution
The ASUS T2-PH2 effectively leverages onboard Intel GMA950 graphics and PCIe x16 interface to deliver sharp and real-time graphics for 3D games that utilize DirectX 9 and OpenGL 1.4. It also supports standalone graphics card if necessary.

Multimedia Evolution
The built-in 7-in-1 card reader supports the most widely used memory cards, including compact Flash I/II, Micro Drive , Memory Stick, Memory Stick Pro, Secure Digital, MultiMedia Card and Smart Media for sharing and recording multimedia content. Two IEEE 1394 ports (4-pin and 6-pin) speed up transfers of digital images while S/PDIF-out & S/PDIF-in ports brings high-quality audio enjoyment.

Acoustic Evolution
ASUS Q-Fan automatically adjusts CPU fan speed based on system loading and temperature to ensure a quiet and distraction-free working environment at 29db under idle mode.

Recover Pro - Unique ASUS Technology
Recover Pro is an always available recovery tool. It stores user data, applications and the operating system in the host-protected area of the hard drive. Users can easily recover system to their original factory conditions or to a more recent state without restore CDs. No need to worry about losing data due to virus attacks.

AntiVirus Solution
ASUS Desktop Barebone Systems understanding the importance of providing quality products bundles the most trusted AntiVirus software, which can automatically remove viruses and worms to best assure your data safety.

Short summary description ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T):
This short summary of the ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS T2-PH2, Full-Tower, Intel 945G Express, LGA 775 (Socket T), 250 W

Long summary description ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS T2-PH2. Chassis type: Full-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Processor
Processor family
Intel
Memory
Memory slots type *
DIMM
Number of memory slots *
2
Maximum internal memory
2 GB
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA 950
Network
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Firewire (IEEE 1394) ports
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
1
Serial ports quantity
1
S/PDIF out port
Yes
Design
Chassis type *
Full-Tower
Design
Product colour *
Black
Performance
Motherboard chipset
Intel 945G Express
Processor socket
LGA 775 (Socket T)
Supported processor frequency (max)
3.6 GHz
Audio output channels
5.1 channels
Audio system
Realtek AC'97 ALC655
Software
Compatible operating systems
Window 2000/XP
Power
Power supply
250 W
Other features
Number of processors installed
1
I/O ports
1x FM Radio Antenna 1x FDD
Expansion slots
1x PCI 1x PCI-e x16 Card Reader
Dimensions (WxDxH)
190 x 300 x 310 mm
Number of Parallel ATA connectors
1
Number of SATA connectors
2
Special features
ASUS Audio DJ Q-fan Technology Recover Pro AntiVirus Solution CrashFree BIOS2 Ez Flash BIOS
Drive bays
2 x 3.5"; 2 x 5.25"
Country Distributor
United Kingdom 1 distributor(s)