ASUS logo

ASUS Terminator T2-R deluxe blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49696
Info modified on:
21 Oct 2022, 10:14:07
Long product name ASUS Terminator T2-R deluxe blue:

Terminator T2-R deluxe blue, Intel P4 up to 3.06 GHz+, ATI Radeon 9100, 10/100 Mbps LAN.

ASUS Terminator T2-R deluxe blue:

The T2 adds style to its surroundings. Available in blue and black, this latest desktop offering also includes ergonomically convenient designs such a LED display for operation status and four drive bays to provide storage flexibility.
The T2 supports Intel socket 478 Northwood/Prescott Pentium 4 and high-speed 800MHz system bus for processing speed up to 3.06GHz+ and DDR 400 for ample storage capacity and memory-hungry applications.
Equipped with a 7-in-1 card reader that supports Compact Flash I/II, Microdrive, Memory Stick, Memory Stick Pro, Secure Digital, MultiMedia Card and Smart Media, the T2 brings easy connection to various devices and quick transfer of stored data. Also included are the latest industry standards such as USB 2.0, IEEE 1394 (only in 3-in-1 PCI Upgrade Package) and AGP 8x to provide a complete solution.

Short summary description ASUS Terminator T2-R deluxe blue:

ASUS Terminator T2-R deluxe blue, 200 W

Long summary description ASUS Terminator T2-R deluxe blue:

ASUS Terminator T2-R deluxe blue. Maximum internal memory: 2 GB. Power supply: 200 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.