Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1215B-BLK144M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA3CBA8212CA1E33F show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9420
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 15 Nov 2018 18:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50 :
The short editorial description of ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50

AMD C-50 (1GHz), 2048 DDR3, 320GB SATA HDD, 12.1 WXGA LED, 1366 x 768, 0.3MP, 3x USB 2.0, 1x HDMI, 802.11 a/b/g/n, Windows 7 Home Premium, 1.45kg, Black
More>>>
ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50:
The official marketing text of ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50 as supplied by the manufacturer

ASUS Eee PC 1215B - Unprecedented performance for excellent multimedia enjoyment
- Genuine Windows® 7 Home Premium
- Thin and light AMD Brazos platform with Accelerated Processing Unit (APU) combines high performance with low power consumption
- ATI Radeon HD 6310* integrated graphics, DirectX® 11 and Unified Video Decoder 3 for high definition visuals
- Enjoy Full HD 1080p on a HDTV or big display via a HDMI connection

Superior performance with the AMD dual core processor
The latest AMD Brazos E350* dual core processor provides users an unprecedented experience of the all new Accelerated Processing Unit (APU). The APU combines a high performance CPU and discrete GPU giving users the best in multimedia enjoyment. With the super low power consumption that the Eee PC 1215B draws, you can have fun anytime, anywhere.

Unbelievable HD multimedia experience
With the embedded ATI Radeon® HD 6250/6310* graphics, the Eee PC 1215B provides users the best portable multimedia enjoyment for its size. DirectX® 11 support – exceptional 3D performance allows users to play games and video smoother than ever before. Also, users can enjoy smooth, Full HD 1080p content through the HDMI port to an HD display without any latency. Connect it to a home theater system to enjoy true 7.1 Surround sound playback alongside the Full HD content for the ultimate viewing experience. The 12.1” screen offers a larger display when compared to traditional netbook sizes for a more comfortable viewing experience.

Super charge your battery
With Brazos’ low power consumption, the Eee PC 1215B can provide up to 8** hours of battery life. Users can enjoy all day computing without worrying about the need to recharge in a few hours.

Stay connected
Stay connected a variety of ways. With built in 802.11b/g/n Wi-Fi and Bluetooth 3.0*, staying online while on the go has never been easier. With access to over 100,000 Boingo hotspots around the world, you’re sure to always keep in touch. Transfer your photos and more 10 times*** faster than USB 2.0 with the latest USB 3.0* ports built-in to the Eee PC 1215B.

Multiple color choices to fit your style
Available in an elegant seashell design, the Eee PC 1215B comes in a variety of colors, finishes and textures. Choose one that suits your style.

Short summary description ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50:
This short summary of the ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1215B-BLK144M, 1 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50:
This is an auto-generated long summary of ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50 based on the first three specs of the first five spec groups.

ASUS Eee PC 1215B-BLK144M. Product type: Netbook. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.45 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor model *
The model number for the processor in a computer.
C-50
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Charging port type
DC-in jack
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
TouchPad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt hours)
56 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Width *
The measurement or extent of something from side to side.
296 mm
Depth *
The distance from the front to the back of something.
203 mm
Height
The measurement of the product from head to foot or from base to top.
38 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 a/b/g/n
Graphics adapter family
AMD
Power supply type
The type of power supply which this product uses.
AC/DC
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 02:58:32
Testseek has collected 46 expert reviews for ASUS Eee PC 1215B-BLK144M Black Netbook 30.7 cm (12.1") 1366 x 768 pixels 1 GHz C-50 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ocaholic.ch.english
Updated:
2013-10-05 02:58:31
With the Sea Shell 1215B, ASUS has a 12 inch netbook in its portfolio which features AMD APU. The C50 clocks at 1.0 GHz which is that much but fairly enough for office applications and every day usage. Furthermore the thing is quite appealing and there...
0%
tlbhd.com
Updated:
2013-10-05 02:58:32
Had the chance these days to play with the Asus EEE PC 1215B for a little while, thanks to my good friends at Asus who sent me a sample model. I've been expecting this one for a while, as it promised to be overall better than the Asus 1215N, in...
Bottom line For the money, you'll hardly find a better mini laptop these days. The Asus 1215B is solid built, decently beautiful and fast when dealing with the daily tasks, video content or even some lighter games. Of course, the 1215B has its competitors, but it is...
80%
ocaholic.ch.english
Updated:
2015-01-11 01:44:54
With the Sea Shell 1215B, ASUS has a 12 inch netbook in its portfolio which features AMD APU. The C50 clocks at 1.0 GHz which is that much but fairly enough for office applications and every day usage. Furthermore the thing is quite appealing and therefor...
Bottom line ly the performance is enough for office applications and standard every day usage, which means surfing in the internet is absolutely no problem    Recommendation If you should be looking for a netbook with a big 12 inch display then it's time for you to...
60%
pinoytechblog.com
Updated:
2016-12-14 04:53:38
Netbooks are made to address the basic needs of netizens out there. The hardware specs are made just right for browsing the net, checking emails, editing documents, listening to music, and other light stuff that you can do with a netbook. But then we also...
Bottom line I was pretty much impressed with the performance of this netbook. With a powerful hardware, the 1215B can take out relatively any heavy apps you can throw at it. Not to mention it's portable so you don't have to be burdened by the weight nor the size of i...
0%
tweakers.net
Updated:
2013-10-05 02:58:31
Product & Rede tot aankoop Het betreft hier de Asus 1215B (in vervolg 'Laptop' ) zilver met de AMD E-450 APU, een kleine lichte laptop, die niet te duur is, genoeg RAM, genoeg...
Good AMD E-450 APU, AMD 6320 Graphics - Goede Graphische prestaties, 500gb Harddrive, Mooi scherm, Fijn toetsenbord, Lange tijd werken op Accu...
Bad Asus Bloatware!, Glimmendscherm, Driver ondersteuning...
Bottom line Voor een prijs van €369,- is dit in mijn ogen een prima laptop. Veel functionaliteit, mogelijkheden en een erg fijne AMD E-450 APU aan boord die precies snel genoeg is. Ideale laptop voor mij: iemand die veel onderweg is, op veel verschillende plaatsen...
80%
tweakers.net
Updated:
2013-10-05 02:58:31
Ik heb deze laptop aangeschaft om in de trein te kunnen werken en mee te nemen naar school voor studiedoeleinden. Hij is lekker licht, maakt niet veel herrie, en de accuduur is ongeveer...
Good Licht, Goed scherm, Goede prestaties, Batterijduur...
Bad Slechte bouwkwaliteit, Slechte prestaties ASUS technische dienst, lang weg voor reparatie, communicatie zeer matig...
40%
tweakers.net
Updated:
2014-05-09 01:09:21
AMD heeft netbooks met zijn Fusion-apu's flink wat extra grafische kracht meegegeven ten opzichte van de netbooks met een Intel Atom. Tweakers.net testte zes 'netbook 2.0'-modellen op...
0%
01net.com
Updated:
2013-10-05 02:58:31
Normalement, le netbook se définit comme suit : mini-PC portable vendu à bas prix, un écran de 10,1 pouces, une plate-forme basse consommation, jusqu'à 1 Go de mémoire, un disque dur de 160 ou de 250 Go. Avec l’apparition des 11,6 pouces et des 12,1 p...
Good Finitions,  Dalle HD,  4 Go de mémoire,  Connectique complète...
Bad Pas d'APU AMD E-350,  Le prix...
Bottom line L'Asus 1215B est un drôle de netbook, qui ne nous a pas complètement convaincus. La puce Fusion est un peu molle pour Windows 7 Home Premium. Certes, l'USB 3.0 pèse en sa faveur, mais insuffisamment. Quitte à choisir un gros netbook, le 11,6 pouces de...
60%
notebookjournal.de
Updated:
2013-10-05 02:58:31
Vor einigen Tagen wurde , dass AMD für 2012 eine preiswertere Alternative zu Intels "Ultrabook"-Konzept plane. Der Unterschied zu den Intel-Ultrabooks liege nicht in der besonders dünnen Bauweise, sondern unter anderem im Preis: die AMD-Alternativen so...
Good gute Verarbeitung, Display: Blickwinkel, geringes Gewicht, MultimediaLeistung...
Bad MultimediaLeistung, Display zu dunkel...
80%
notebookcheck.biz
Updated:
2013-10-05 02:58:31
a présenté ses nouveaux netbooks Eee PC avec des composants AMD Au dernier Consumer Electronics Show (CES). Avec le petit 1015B, Un portable de 12.1 pouces de diagonale (1366x768 pixels, brillant) appelé le fera son apparition cette année. Le design...
Bottom line Le Asus Eee PC 1215B, avec son CPU AMD C-50 APU et le GPU intégré AMD Radeon HD 6250 nous laisse un sentiment partagé comme son prédécesseur. Le boîtier est solide et bien conçu – il manque un certaine attention aux détails. Il y a un port USB 3.0 parm...
84%
hardbloxx.de
Updated:
2013-10-05 02:58:31
Wie heißt es so schön? Der König ist tot; es lebe der König. Diesen Spruch könnte man auch auf den Bereich der Netbooks anbringen. Die Tendenz der Verkäufe zeigt nach unten. Den Tablets gehört die Zukunft. Doch durch eine bessere Ausstattung und durch...
Bottom line für das Display ist allerdings sehr positiv, da die hohe Luminanz dem Spiegeln entgegenwirkt. Wenn man jetzt noch die Festplatte durch eine SSD ersetzten würde, wäre dieses Gerät praktisch nicht zu hören. Jedoch würde das dem Preis-Leistungs-Verhältni...
0%
Pcwelt.de
Updated:
2013-10-05 02:58:31
Das Asus Eee PC 1215B Netbook besitzt ein 12,1 Zoll großes Display mit einer Auflösung von 1.366x768 Pixel. Verbaut ist im Netbook ein AMD-Prozessor mit einer Taktung von einem GHz, der Arbeitsspeicher beträgt 2.048 MB und auf der Festplatte können bis...
78%
pcmasters.de
Updated:
2013-10-05 02:58:31
AMD Fusion ist wohl inzwischen den meisten unserer Leser bekannt, hatten wir ja bereits zwei Vertreter dieser Technologie von Asus und Zotac in der Redaktion. Nun hat Asus seine aktuelle Eee PC Serie ebenfalls um ein entsprechendes Modell erweitert. Fu...
Bottom line zu ziehen, fällt leider sehr schwer, da die Probleme mit Tastatur und Touchpad gar nicht zum restlichen Eindruck des 1215B passen. Die quietschende Rücktaste mag noch ein Ausnahme-Problem sein, doch die unleidigen Touchpads sind ein dickes Manko, denn...
0%
tecnozoom.it
Updated:
2013-10-05 02:58:31
L’ è un netbook particolarmente compatto e ridotto, disponibile nelle due colorazioni bianco e nero, come la maggior parte dei modelli della famiglia Eee PC. Dispone di un display da 12,1 pollici, con retroilluminazione LED e da 1366x768 pixel di risol...
Good Scheda grafica; Porta HDMI; Bluetooth 3.0; RAM; Risoluzione display ottima per la categoria; Autonomia...
Bad Peso al limite per la categoria; Design...
Bottom line L’ASUS Eee PC 1215B è un netbook piccolo e compatto ideale per l’intrattenimento domestico, grazie a un reparto grafico potente, che include una scheda grafica di qualità e alla porta HDMI, per collegarlo a dispositivi ad alta definizione. La connetti...
80%
itespresso.it
Updated:
2013-10-05 02:58:32
A fine maggio sarà disponibile nei negozi il nuovo netbook Asus Eee PC 1215B, equipaggiato con i nuovi processori AMD dual core Brazos E-350 (Zacate) e C-50 (Ontario), porta HDMI e Usb 3.0. A listino da 349 euroIniziano ad arrivare sul mercato italiano...
0%
webnews.it
Updated:
2014-01-03 11:34:45
Asus Eee PC 1215B , nonostante appartenga alla famiglia di netbook da 12 pollici 1215 di Asus e, quindi, disponga di una costruzione del tutto simile a quella dei modelli dell'inizio dell'anno scorso, si distingue per l'impiego della nota piattaforma Fusi...
Good Porte USB 3.0, autonomia, design, prestazioni multimediali...
Bad Configurazione insufficiente per alcune applicazioni...
78%
ridble.com
Updated:
2014-01-03 11:34:45
Eee PC 1215B è l'ultimo netbook 12 pollici ASUS. Fa parte della linea 1215 quindi ha telaio e finiture del tutto identiche a quelle dei modelli di inizio 2010, ma è il primo tra gli Eee PC ad usare la piattaforma AMD Fusion e non i processori Intel. In It...
Bottom line Credo che questo sarà l'ultimo modello della linea 1215 ASUS. Al Computex 2011 , appena terminato nel momento in cui scrivo, ASUS non ha presentato nuovi modelli di questo formato, ma è chiaro che un aggiornamento è imminente. Eee PC 1215B, nella sua ver...
0%
netbookspain.com
Updated:
2013-10-05 02:58:32
ASUS Iberia nos ha enviado una muestra del ASUS Eee 1215B para realizar el análisis del equipo. Si hace poco analizamos el HP Pavilion DM1 con AMd Fusion, ahora toca el equipo equivalente de ASUS, el Eee 1215B con AMD Brazos. Con la salida de la n...
Good Un diseño muy acertad, muy elegante, Teclado muy espacios, Gran Touchpad y totalmente multitácti, quizás uno de los mejores en netbooks, AMD Fusio, La tapa de ampliaciones facilita mucho su tarea, Pantalla HD de 12″, Tapa de ocultación de la webcam, Windo...
Bad Las bisagras no parecen muy fuertes, El disco duro hace un molesto click de forma aleatoria en ocasiones, Batería que agrega algo de “joroba”...
Bottom line Análisis ASUS Eee 1215B con AMD Fusion (Review) Introducción: ASUS Iberia nos ha enviado una muestra del ASUS Eee 1215B para realizar el análisis del equipo. Si hace poco analizamos el HP Pavilion DM1 con AMd Fusion, ahora toca el equipo equivale...
90%
notebook-center.ru
Updated:
2013-10-05 02:58:31
Д венадцатидюймовый лэптоп ASUS Eee PC 1215 на компьютерном рынке уже более года. Так, например, ноутбук ASUS EeePC 1215N оснащался процессором от Intel (Atom D525) и графической системой NVIDIA ION. Впрочем, эту модель можно запросто отнести к разряду «у...
Bottom line Подводя итоги, можно сказать, что ASUS Eee PC 1215B – весьма интересный аппарат с современной начинкой и отличной эргономикой. Внешне этот ноутбук мало чем изменился. Преобразования коснулись, в первую очередь, процессора. Так, Eee PC 1215B может оснаща...
0%
tech.onliner.by
Updated:
2014-04-04 01:15:34
Компания ASUS среди производителей мобильных компьютеров предлагает самый широкий ассортимент нетбуков с экранами 10,1 и 12,1 дюйма. Интересно отметить, что практически все модели имеют идентичную форму корпуса и отличаются в основном его отделкой (глянец...
0%
onlinenotebook.com
Updated:
2013-10-05 02:58:31
Now, as for now we haven’t got any confirmation on this entire issue, but we’ve been hearing that Asus, the Taiwan based computer manufacturer will be updating their prominent Asus Eee PC 1215B notebook. The modification for the Asus Eee PC 1215B will...
0%
notebookcheck.net
Updated:
2013-10-05 02:58:31
A total of three models and four different color alternatives of the 1215B intended for the German and Austrian market are to attend to the largest possible group of buyers. It had been introduced at the beginning of April 2011 (we reported). The Asus Eee...
Good Stylish design and stability, Interface array, Generous keyboard, Low noise level, Efficient cooling system...
Bad Small scope of delivery, Unsmooth touchpad control, High gloss display, Average display rates, Permanently running fan...
Bottom line The Asus Eee PC 1215B, with the new AMD C-50 APU and incorporated AMD Radeon HD 6250 graphics leaves us with mixed feelings, as already the direct predecessor did. The case is still very stylish and the stability as well as workmanship is good – although...
84%
pcmag.com
Updated:
2013-10-05 02:58:31
Not everyone can be a brilliant stand-out in the crowded netbook category, but even a plain package with the right parts inside can still be a smart purchase. Though it isn't winning any awards for all-day battery-life or outstanding performance, the A...
Good 12-inch display. USB 3.0. HDMI offers 1080p output.
Bad Keyboard is small. Battery life is a little short.
Bottom line The Asus EeePC 1215B is a competent netbook with some high-end features, like USB 3.0, HDMI with 1080p output, and an AMD E-350 processor. Buy it now...
80%
techreviewsource.com
Updated:
2013-10-05 02:58:31
The Asus Eee PC 1215B is an ultraportable 12-inch notebook that has the latest AMD Fusion E-350 CPU, which means it can handle HD graphics with ease. It also benefits from having a stellar design and the latest USB 3.0 connectivity.This Asus Eee PC...
Good Ultraportable design, Strong multimedia performance, USB 3.0 & Bluetooth connectivity...
Bad Mediocre gaming performance, Limited viewing angles...
80%
pcworld.com_techhive.com
Updated:
2013-10-05 02:58:32
It's an ultraportable, it's a netbook, it's an ultraportable, it's a netbook... Judging by its size, screen real estate, and features, Asus's 3.3-pound Eee PC 1215B is an ultraportable. However, it's priced at only $450 and sold as part of Asus's netbo...
Good Ultraportable in size and screen real estate, Good ergonomics and video playback...
Bad Not for gaming, Slow benchmark performance...
Bottom line If you want the ultraportable form factor and can live without state-of-the-art performance, this laptop is a bargain. Asus EeePC 1215B: Netbook or Ultraportable? Asus Eee PC 1215B Review, by Jon L. Jacobi May 31, 2011 It's an ultraportable, it's a ne...
70%
liliputing.com
Updated:
2013-10-05 02:58:32
The Asus Eee PC 1215B is a notebook with a 12.1 inch display and it looks an awful lot like all of the other recent 12.1 inch laptops from Asus. It has the same keyboard and touchpad layout, and generally has the same ports, and software. Even the pow...
Bottom line The Asus Eee PC 1215B is a solid little laptop. If you’re looking for something with a little more oomph than a typical Intel Atom-powered machine, you could certainly do a lot worse. The Radeon HD 6310 graphics won’t offer quite the performance you wo...
0%
Laptopmag.com
Updated:
2013-10-05 02:58:32
To squeeze the most performance out of its last 12-inch laptop, ASUS paired a desktop Atom processor with Nvidia Ion graphics. The result was an ultraportable that had good game for its size but not the snappiest overall performance. Now here comes the...
Good Faster overall performance than predecessor, Loud speakers, Solid battery life, USB 3.0 included, Multitouch-friendly touchpad...
Bad Plain design, Keyboard has flex, Lackluster gaming performance, Narrow viewing angles, Weak wireless transfer speeds...
Bottom line ASUS is late to the AMD Fusion party, but the Eee PC 1215B offers slightly better overall performance than competing ultraportables from HP and Sony. And, at $439, the 1215B manages to undercut the competition, and is even $30 less expensive than its I...
70%
techtree.com
Updated:
2013-10-05 02:58:32
Expert Review AMDs Fusion APUs seem to be trickling in the market gradually and giving stiff competition to Intel's Atom CPUs. You can already find HP's Pavilion DM1-3014au selling in the market with AMDs Fusion APU and today we have an entrant from...
Good Good design and build, comfortable keyboard, can handle 1080p with ease, bright and vivid screen, good battery life, priced well...
Bad Feels a bit sluggish at times, volume of speakers is quite low...
Bottom line Asus has priced the 1215B quite well at Rs. 17,999 and a one-year on-site warranty. This is without Windows 7 Starter, so even if we had to include the OS cost it should not go beyond 20K. For this price you're getting a 12.1-inch screen, great keyboar...
80%
pcforalla.idg.se
Updated:
2013-10-05 02:58:31
De flitiga människorna på Asus släpper Eee PC-datorer på löpande band, och vid det här laget har vi tappat räkningen på hur många modeller som har landat efter den första lilla netbook-pionjären. Här finns numera allt från minimala netbook-pc till surf...
Good Lågt pris. Relativt snabb. Bra anslutningsmöjligheter.
Bad Halvdan skärm. Hög vikt.
80%
notebookcheck.pl
Updated:
2015-01-11 01:44:54
Nie po raz pierwszy okazuje się, że nowy model nie musi oznaczać całkowicie nowej konstrukcji. Asus Eee PC 1215B wykorzystuje jako nośnik nowej platformy AMD obudowę znaną z Eee PC 1215N . Zgrabnie zaokrąglony kształt zaprojektowano zgodnie z koncepcją Se...
Good wygodnie rozłożone porty (w tym HDMI i USB 3.0), dobra obsługa wideo HD, dobra jakość wykonania, wydajne chłodzenie...
Bad błyszczący ekran o jasności poniżej średniej, czarny, połyskliwy plastik szybko się brudzi, niezbyt przyjazne gładzik i klawiatura, ograniczona moc obliczeniowa...
Bottom line W dosyć udaną konstrukcję 12-calowego Eee PC znaną z modelu 1215N Asus postanowił dla odmiany włożyć nowe podzespoły AMD. Wydajność jednostki centralnej C-50 jest ograniczona i osoby poszukujące zaawansowanego netbooka powinny rozważyć raczej opcję zakupu...
0%
chip.pl
Updated:
2015-01-11 01:44:54
Obraz w testowanym modelu wyświetlany jest na 12-calowym, błyszczącym ekranie o rozdzielczości 1366x768, który daje całkiem niezły komfort pracy i nie ustępuje biznesowym ultralekkim notebookom. Dla zewnętrznych wyświetlaczy obrazu dostępne są wyjścia D-S...
Bottom line Nowoczesny i funkcjonalny mini komputer przenośny, który oferuje coś więcej niż tradycyjne netbooki i jest znacznie bardziej poręczny w transporcie od typowego notebooka. Mocna konfiguracja i przystępna cena czynią go bardzo atrakcyjnym wśród oferty na ry...
0%
mobimaniak.pl
Updated:
2015-01-11 01:44:54
Asus Eee PC 1215B to jeden z tych komputerów mobilnych, które za żadne skarby nie dają się zaszufladkować. Seria Seashell była do tej pory bezwzględnie kojarzona ze zgrabnymi i żywotnymi netbookami. Pojawienie się platformy AMD Brazos i jej implementacja...
0%
tek.no
Updated:
2013-10-05 02:58:31
I sommer fikk vi testet ut vår første bærbare med Brazos, AMDs nye energigjerrige og nokså rimelige plattform for mindre PC-er. Da var det en Hewlett-Packard på 11,6 tommer som var i ilden: HP Pavilion dm1-3110. Men som vanlig er det flere produsenter...
0%
dinside.no/data
Updated:
2013-10-05 02:58:32
De fleste minibærbare har temmelig mange begrensninger knyttet til maskinvare og operativsystem. Hovedgrunnen er at Intel og Microsoft har ønsket et klarest mulig skille mellom små, billige maskiner og mer voksne modeller. PC-produsentene har blant an...
Good Liten og lett, stillegående, gode spesifikasjoner, bra batterilevetid, fikser de fleste oppgaver greit - inkludert HD-video, fin pris, to års garanti...
Bad Fingeravtrykk vises lett, moderat grafikk- og prosessorytelse...
Bottom line En minibærbar koster ofte mellom 2500 og 3000 kroner. Denne koster litt mer, men byr på mye mer av det meste. Hvis du er på utkikk etter PC i dette segmentet vil disse ekstra hundrelappene gi deg en langt bedre PC-opplevelse. Det finnes kraftigere mas...
83%
notebookcheck-tr.com
Updated:
2014-01-03 11:34:45
Yeninin içinde eski. Tayvanlı Asus Eee PC 1215B ile netbook serisine taze bir hava katıyor.AMD C-50 APU ve ona dahil olan dahili AMD Radeon HD 6250 ekran kartı, 2 GB DDR3 RAM ve 320 GB'lık sabit disk bizi kasanın içinde bekleyenler. Eee'nin 349 euro'luk f...
Good Şık tasarımı ve sağlamlığı, Arayüz sırası, Cömert klavye, Düşük gürültü seviyesi, Etkili soğutma sistemi...
Bad Beraberinde gelenlerin az olması, Pürüzlü touchpad kontrolü, Cilalı ekran, Ortalama ekran özellikleri, Sürekli dönen fan...
84%
eprice.com.tw
Updated:
2016-12-14 04:53:38
近來平板產品當道,曾經很熱門的 10、12 吋小筆電似乎顯的落寞不少。不過小筆電可沒有因此消失,像是 ASUS 前陣子就推出新款的 Eee PC 1215B。12 吋的 1212B 外型部分也許創新不多,但它採用 AMD BRAZOS APU (APU =CPU + GPU) 架構,有雙核心處理器和圖形效能更好的顯示晶片,影音效能比一般常見的 Intel Atom 小筆電更出色,而且還有一組 USB 3.0 可以用喔。 附有一組 USB 3.0。 USB 3.0、HDMI 輸出 雖然沒有 10 吋機種那...
Bottom line 雖然說外型部分沒有驚喜,而且觸控板下方的左、右鍵也不太好用;但以小筆電的標準來看,Eee PC 1215B 確實有著更實用處理器和影音效能。除了看 HD 影片幾乎沒有問題之外,偶爾用 Eee PC 1215B 玩玩遊戲也還算 OK,還有 USB 3.0 可以用,搭配目前不到 18,000 元的市價,基本上算是有誠意了。當然,和目前當紅的 Sandy Bridge 相比,Eee PC 1215B 的效能當然還有段差距,不過我想對於輕度的使用者 (打報告、看影片、上網、玩簡單遊戲) 來說,1215B 的效能應...
0%
computerdiy.com.tw
Updated:
2016-12-14 04:53:39
AMD Brazos平台率先推出C系列及E系列處理器,C系列恰好對上Intel Atom處理器,而E系列的對手應是Intel低電壓Pentium/Celeron處理器。目前新機多以C-50及E-350兩款處理器為主,而華碩也分別推出了搭載C50/E-350規格的 Eee PC 1215B貝殼機,這回《筆電流行報》介紹其他兩款筆電HP dm1及MSI CR650正是搭載E-350處理器,華碩送測的Eee PC 1215則是採用C-50雙核心處理器,功耗更低(AMD C-50功耗9W、AMD E-350功...
0%
techtree.com
Updated:
2016-12-14 04:53:38
Expert Review AMDs Fusion APUs seem to be trickling in the market gradually and giving stiff competition to Intel's Atom CPUs. You can already find HP's Pavilion DM1-3014au selling in the market with AMDs Fusion APU and today we have an entrant from...
Good Good design and build, comfortable keyboard, can handle 1080p with ease, bright and vivid screen, good battery life, priced well...
Bad Feels a bit sluggish at times, volume of speakers is quite low...
Bottom line Asus has priced the 1215B quite well at Rs. 17,999 and a one-year on-site warranty. This is without Windows 7 Starter, so even if we had to include the OS cost it should not go beyond 20K. For this price you're getting a 12.1-inch screen, great keyboar...
80%
infokomputer.com
Updated:
2016-12-14 04:53:38
Diperkuat prosesor AMD E450 dan feature Turbo Core, netbook berukuran 12 inci ini menawarkan perbaikan kinerja dibanding versi sebelumnya yang menggunakan prosesor E350.Setelah prosesor E350 memprakarsai jajaran chip fusion AMD berplatform Brazos pada bul...
Good Perbaikan kinerja, khususnya dari segi grafis, ada feature Turbo Core, dilengkapi port USB 3.0 dan HDMI...
Bad Bilah clickpad kurang nyaman, daya tahan baterai lebih rendah dibanding versi E350...
80%
jagatreview.com
Updated:
2016-12-14 04:53:38
Bila melihat tampilan luarnya saja, tentu Anda tidak akan dapat menemukan perbedaan dari seri sebelumnya. Notebook seri ini memiliki dimensi yang ringan sehingga nyaman untuk diajak mobile . Ukurannya cukup tipis karena ketiadaan optical drive. Ia menggun...
Good Dimensi sedang dan tipis, Adaptor ringan, USB3.0...
Bad Casing mudah kotor dengan bercak tangan.
Bottom line Asus Eee PC 1215B bisa menjadi pilihan yang tepat bila Anda sedang mencari notebook yang menyenangkan untuk diajak mobile. Selain mempunyai ketebalan yang tipis dan bobot yang ringan, notebook ini mempunyai layar yang cukup ergonomis untuk digunakan. Laya...
0%
jagatreview.com
Updated:
2016-12-14 04:53:38
Dimensi dari Asus 1215B sangat menyenangkan untuk diajak mobile. Ukuran tubuhnya yang cukup tipis dan tidak disertakannya perangkat optical drive membantu Asus untuk mengurangi bobot dari produk ini. Desain dari notebook ini sebenarnya tidak terlalu istim...
Good Dimensi sedang dan tipis, Adaptor ringan, Dua Port USB3.0...
Bad Casing mudah kotor dengan bercak tangan.
Bottom line Asus 1215B bisa menjadi pilihan yang baik bila Anda sedang mencari notebook yang menyenangkan untuk diajak mobile. Selain mempunyai ketebalan yang tipis dan juga ringan, notebook ini mempunyai layar yang cukup ergonomis untuk digunakan. Layar sebesar12″ i...
0%
jagatreview.com
Updated:
2016-12-14 04:53:38
Notebook ini didesain dengan dominasi finishing silver dof dengan garis khas aluminium. Anda juga dapat menemukan varian warna lainnya, yaitu merah marun dan hitam dengan finishing dof atau piano yang mengilap. Untuk dalaman, ASUS 1215B menggunakan proses...
Good Layar 12″ yang nyaman digunakan, Harga terjangkau, Dimensi tergolong tipis dan ringan...
Bad Graphics yang disertakan tidak dapat digunakan untuk memainkan game 3D.
Bottom line Bila Anda seorang roadwarrior yang selalu harus bekerja di luar ruangan, pastinya Anda akan mencari sebuah notebook yang ringkas dan ringan tetapi tetap mempunyai tingkat kenyamanan yang cukup tinggi. Asus 1215B dapat menjadi pilihan yang menarik. Walaupu...
0%
notebookspec.com
Updated:
2016-12-14 04:53:38
ASUS Eee PC 1215B รุ่นนี้มาด้วยหน่วยประมวลผลในตระกูล Fusion อย่าง AMD E-350 Fusion APU ที่มีประสิทธิภาพในการทำงานในระดับที่น่าพอใจ ซึ่งสามารถนำไปใช้ทำงานหรือเล่นเน็ตนอ...
0%
Show all
Customer service details
X