location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1015T-WHI008S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA32B32114A81E239Q show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - V105 1.2 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 6 h 40 W
  • - Windows 7 Starter
Warranty:
Long product name ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White :
The long product name of ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1015T-WHI008S - AMD V105 1.2 GHz, 10.1" LED WSVGA 1024x600, 1GB DDR3, 250GB SATA HDD, ATI Mobility Radeon HD 4200, Fast Ethernet, Bluetooth 3.0+HS, WLAN 802.11 b/g/n, 0.3M WebCam, Microsoft Windows 7 Starter
More>>>
ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
The official description of ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior Performance
With the AMD® NILE V105 CPU, embedded ATI Radeon HD 4250 graphics, the Eee PC™ 1015T will set new netbook performance benchmarks. More importantly, this combination shatters today's netbook conventions by delivering a rich multimedia experience.

The ATI Radeon HD 4250 graphics found in the Eee PC™ 1015T enables it to deliver a visual experience never before seen on netbooks. The 1015T is capable of smooth, crystal-clear playback of high definition videos in 1080p on an HDTV or big screen via an HDMI port.

Designed to Keep You on the Move
With a design ethos that stems from the thin and light Eee PC™ tradition, the Eee PC™ Seashell 1015T has taken it a step further, featuring more rounded curves to give it a more streamlined shape. Add to that a contrasting play on light and shadows, and a variety of colors; the 1015T has come into its own indeed.

Ideal for the traveler, the Eee PC™ Seashell 1015T's light and compact weight means that it will easily fit into your hand luggage. The 1015T is the backpacker's companion, accompanying you to adventures in foreign lands. And with cloud computing access, you'll be able to access your movie or music files online, or surf the net to update your blog to tell the world of your travels. The 1015T ensures you won't be bored while on transit at the airport.

Ergonomically Designed for You
The Eee PC™ Seashell 1015T boasts a streamlined and aerodynamic design with strongly defined contours. ASUS' approach to material innovation means that your 1015T will be available with a smooth matte or high gloss coating*. It features an ergonomically designed chiclet keyboard and a 10.1"LED backlit WSVGA screen (1024x600) to ensure user comfort even after prolonged use.

Saves Power and the Planet – 7.5 hours battery life*** with Super Hybrid Engine
The Eee PC™ Seashell 1015T answers consumers' needs for a netbook that boasts a stylish design with a long battery life. The 1015T has a 7.5 hour battery life*** thanks to the ASUS-exclusive Super Hybrid Engine technology. The SHE intelligently adapts and adjusts power settings to give you the CPU performance you need. Based on the user settings and the applications being run, the SHE tailors the appropriate power requirements for the task at hand to ensure maximum efficiency.

High Speed, Efficient Connectivity
The 1015T’s built-in 0.3 megapixel webcam lets you videochat with family and friends a world away. Wi-Fi 802.11n and Bluetooth 3.0* ensures that you’re well-connected even when you’re on the go.

Cloud computing: Imagine, Access, and Do More with ASUS' Cloud Computing Service Eee Docking
Every Eee PC 1015T comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.

Access lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, ASUS WebStorage and the ASUS AP Bank.
Sharing lets you easier to keep all your photos, music, videos, documents, bookmarks, and more in sync and up to date across all your computers. It includes E-Cam and Syncables.
Experience features a host of applications that enhance your Eee PC's audio visual performance.
Tools features a suite of useful tools such as Live update, LocaleMe, Docking seeting that enhance your Eee PC user experience.

Short summary description ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This short summary of the ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1015T-WHI008S, 1.2 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB, Windows 7 Starter

Long summary description ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This is an auto-generated long summary of ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

ASUS 1015T-WHI008S. Product type: Netbook. Processor model: V105, Processor frequency: 1.2 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.25 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor model *
V105
Processor frequency *
1.2 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
6 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
262 mm
Depth
178 mm
Height (front)
2.36 cm
Height (rear)
3.64 cm
Weight *
1.25 kg
Other features
Wireless technology
802.11 b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:43:06
Uk has collected 7 expert reviews for ASUS 1015T-WHI008S V105 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Bit-Tech.net
Updated:
2011-08-17 05:43:06
By now you might be tired of netbooks and their samey Intel Atom hardware. They were very fashionable for a while, but what we've been missing among the huge variety of colours and slightly different specs is a netbook with a bit of graphical poke. E...
Bottom line Overall, we've got a mixed opinion of the Eee PC 1015T. It's frustratingly limited with the 1GB memory it ships with, and spending extra cash on a 2GB upgrade while having to throw out that 1GB stick is rather annoying. It's even more frustrating that...
70%
notebookcheck.net
Updated:
2011-08-17 05:43:06
The heart is made up of the new AMD V105 . This processor for netbooks and other mobile devices has a clock rate of 1.2 GHz in a single core and is thus nominally slower than a comparable Intel Atom N455 with 1.66 GHz. Stronger and interesting: the dedica...
Good Application performance, Chiclet keyboard and touchpad, Dedicated graphics unit, Case and workmanship, Good, matt display, HDMI interface, HD rendering...
Bad Extendability, Emissions and battery life, Moderate scope of delivery, Poor loudspeakers...
Bottom line The Asus Eee PC 1015T, as the first 10 inch netbook with AMD components from Asus, leaves us with mixed feelings. The workmanship, design and inputs are still bonus points. The modern HDMI port and extensive communication options are also pleasing.The inn...
85%