location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1015PN-BLK046S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA2VB75115A81E139Q show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N550 1.5 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 6 h 40 W
  • - Windows 7 Starter
Warranty:
Long product name ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black :
The long product name of ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1015PN-BLK046S - Intel Atom N550 (1M Cache, 1.50 GHz), 10.1" LED WSVGA 1024x600, 1GB DDR3, 250GB HDD, ION N11M-PT1 512MB VRAM, 0.3M WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0, Windows 7 Starter
More>>>
ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
The official description of ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to Keep You on the Move
With a design ethos that stems from the thin and light Eee PC™ tradition, the Eee PC™ Seashell 1015PN has taken it a step further, featuring more rounded curves to give it a more streamlined shape. Add to that a contrasting play on light and shadows, and a variety of colors; the 1015PN has come into its own indeed.

Ideal for the traveler, the Eee PC™ Seashell 1015PN's light and compact weight means that it will easily fit into your hand luggage. The 1015PN is the backpacker's companion, accompanying you to adventures in foreign lands. And with cloud computing access, you'll be able to access your movie or music files online, or surf the net to update your blog to tell the world of your travels. The 1015PN ensures you won't be bored while on transit at the airport.

Unprecedented Performance Meets Energy-Efficiency
The Eee PC™ 1015PN defies the notion of netbooks being designed just to cater to basic computing needs. The 1015PN packs the Intel® Atom™ N550 dual core processor, as well as the next generation NVIDIA® ION™ discrete graphics processor with NVIDIA® Optimus™ technology to deliver a netbook with hard-hitting multimedia performance capabilities.

The next generation NVIDIA® ION™ discrete graphics processor found in the Eee PC™ 1015PN enables it to deliver a visual experience never before seen on netbooks. The 1015PN is capable of smooth, crystal-clear playback of high definition videos in 1080p on an HDTV or big screen via an HDMI port.

NVIDIA® Optimus™ technology* intelligently switches between integrated and discrete graphics to provide the optimum graphics solution required, thereby extending battery life in the process. *Only with Windows® 7 Home Premium

High Speed, Efficient Connectivity
The 1015PN’s built-in 0.3 megapixel webcam lets you videochat with family and friends a world away. Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you’re on the go.

The 1015PEM’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet** with up-to 1Gbps*** transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office.
Faster than Ever Before – Atom N550 Dual Core Processor
The Eee PC™ 1015PN marks a radical departure from other netbooks that usually feature single core Atom™ processors. With its Intel® Atom™ N550 dual core processor, the Eee PC™ 1015PN will set new netbook performance benchmarks. More importantly, this Dual Core Processor shatters today's netbook conventions by delivering a rich performance experience. In terms of performance, the 1015PN has clocked at speeds at least 23 percent*** faster than single core processor netbooks.

Saves Power and the Planet - 10 hours battery life* with Super Hybrid Engine
The Eee PC™ Seashell 1015PN answers consumers' needs for a netbook that boasts a stylish design with a long battery life. The 1015PN has a 10 hour battery life* thanks to the ASUS-exclusive Super Hybrid Engine technology. The SHE intelligently adapts and adjusts power settings to give you the CPU performance you need. Based on the user settings and the applications being run, the SHE tailors the appropriate power requirements for the task at hand to ensure maximum efficiency.

Ergonomically Designed for You
The Eee PC™ Seashell 1015PN boasts a streamlined and aerodynamic design with strongly defined contours. ASUS' approach to material innovation means that your 1015PN will be available with a smooth matte or high gloss coating****. It features an ergonomically designed chiclet keyboard and a 10.1"LED backlit WSVGA screen (1024x600) to ensure user comfort even after prolonged use.

The 1015PN also features a camera cover over the webcam’s lens to give you added privacy.

Cloud computing: Imagine, Access, and Do More with ASUS' Cloud Computing Service Eee Docking
Every Eee PC 1015PN comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.
- Access lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, ASUS WebStorage**** and the ASUS AP Bank.
- Sharing lets you easier to keep all your photos, music, videos, documents, bookmarks, and more in sync and up to date across all your computers. It includes YouCam and Syncables.
- Experience features a host of applications that enhance your Eee PC's audio visual performance. It includes Splendid and SRS.
- Tools features a suite of useful tools such as Live update, Font resizer, LocaleMe, Docking seeting that enhance your Eee PC user experience.

* Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here.
**Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.
***Comparisons done with a single core Intel Atom N455 processor, test conducted by PC Mark.
****Availability is dependent on selected model, country or operator support. Check with your local ASUS website for more details.

Short summary description ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This short summary of the ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1015PN-BLK046S, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This is an auto-generated long summary of ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

ASUS 1015PN-BLK046S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.25 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card base frequency
200 MHz
Maximum graphics card memory
0.5 GB
Audio
Audio system
HDA
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
6 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width
262 mm
Depth
178 mm
Height (front)
2.36 cm
Height (rear)
3.64 cm
Weight *
1.25 kg
Other features
Wireless technology
802.11 b/g/n
Graphics card
ION 2
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:40:57
Uk has collected 24 expert reviews for ASUS 1015PN-BLK046S Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 05:40:56
The 1015PE has a 10.1 inch matte panel. No reflections! Unfortunately, the resolution is limited to 1024 x 600 pixels. We'd have preferred to see a 1366 x 768 pixel screen to display more information. As with most netbooks, it uses 5 ms TN technology...
Good Nicely contrasted matte panel: 1100:1!, Wide touchpad nice to use, Comfortable keyboard, Quiet, Well cooled...
Bad Garish glossy plastics, Webcam just about ok, Ctrl, Shift and arrow keys too small, You need to restart the machine when you move from one graphics chip to the other...
Bottom line The Asus Eee PC 1015PN associates the Atom N550 CPU with the new generation ION 8 Cuda chipset. In practice, it's the gain in battery life, more than performance, which gives it the edge over the 1015PEM...
80%
devhardware.com
Updated:
2011-08-17 05:40:56
The look of the 1015PN-PU17 is fairly basic. It comes in a black matte finish, but you can also order the netbook in other color schemes as well. The very portable size...
0%
notebookcheck.net
Updated:
2011-08-17 05:40:56
The Eee PC 1015PN's other hardware configuration is divided in two different models . The weaker model (model suffix: S) is equipped with a 1 GB DDR3 RAM, the smaller 6 cell battery with 4400 mAh and Windows 7 Starter (32bit). The stronger model (model su...
Good Design, workmanship, haptics, Input Devices, Impressive display, Good performance, Nvidia ION 2 graphics, HDMI port, Battery Life...
Bad Expandability, Windows 7 Starter, Moderate scope of supplies, Poor loudspeakers...
Bottom line The Asus Eee PC 1015PN is impressive in many areas that many netbook users have missed. Among others, the smooth HD reproduction, a certain amount of gaming ability and a good, matt 10.1 inch display. The input devices and the case still receive a positiv...
87%
onlinenotebook.com
Updated:
2011-08-17 05:40:57
Some say tablets have officially taken over the Netbook market but there are a lot of people who prefer Netbooks over iPads or Galaxy Tab. Netbook manufacturers, on their side, are trying to make their products faster so that they get an edge. The syst...
0%
engadget.com
Updated:
2011-08-17 05:40:57
It's not a secret: ASUS likes to roll out many (and we mean many!) variations of the same laptop. However, while most of the time the differences between the various model numbers -- the PEs, PNs, UCs, UFs, etc. -- usually don't result in much, the $430 1...
Good Bright, matte displayNew dual-core Atom netbook processorSpeedy NVIDIA Ion graphics...
Bad Must reboot to switch graphics card Lots of preloaded software Gets warmer than other netbooks...
Bottom line Sure, the 1015PN differs from the other 1015 models out there, but we just wish it were more like its larger 1215N brother. While the 1015PN has a smaller footprint and slightly longer battery life, its processor just isn't as powerful and having to reboo...
60%
Laptopmag.com
Updated:
2011-08-17 05:40:57
It's hard to believe, but this is the 25th Eee PC we've reviewed since the original model kicked off the netbook revolution way back at the end of 2007. Yes, 25. During that span we've seen Asus replace Linux with Windows, move to larger screens, and v...
Good Nvidia Ion graphics for HD video playback and gaming, Dual-core Atom CPU, Large touchpad, Bright matte display with wide viewing angles...
Bad Windows 7 Starter, Lacks Optimus automatic graphics switching, Runs hotter than average netbook, Relatively pricey...
Bottom line The first 10-inch netbook with Nvidia Ion graphics offers plenty of pep but involves some trade-offs.
60%
liliputing.com
Updated:
2011-08-17 05:40:57
The Asus Eee PC 1015PN may be one of the most powerful 10 inch netbooks with an Intel Atom chip on the market today. Unfortunately with great power comes greatless than stellar battery life. While the Eee PC 1015PN can handle 1080p HD video playback a...
Bottom line The Eee PC 1015PN is one of the most powerful 10 inch mini-laptops around, thanks to its dual core processor and NVIDIA ION graphics. But if battery life is more important to you than graphics performance, there are literally dozens of netbooks that of...
0%
Techreport.com
Updated:
2011-08-17 05:40:57
ManufacturerAsusModelEee PC 1015PNPrice (Street)$429.99AvailabilitySoonThis is a tough time for netbooks. Cursed with stagnating hardware, and under pressure from slates on one side and cheap consumer ultraportables from another, these little 10-inch m...
Bottom line After spending these past few days picking and probing at the Eee PC 1015PN, I'm left with a mixed impression. On the one hand, this is arguably the nicest netbook on the market right now, and it represents a new high-water mark for the category. While...
0%