location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX6-BLK039M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA2TB242117A2E23L
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® D525 1.8 GHz
  • - 30.7 cm (12.1") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
Long product name ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black :
The long product name of ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX6-BLK039M - Intel Atom D525 (1.8GHz), 2GB DDR3 SO-DIMM, 320GB HDD, 12.1" LED Backlight TFT (1366 x 768), 1.3MP Webcam, WLAN 802.11b/g/n, Windows 7 Home Premium
More>>>
ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
The official description of ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Driven by Style, Wrapped in Prestige
Inspired by the Lamborghini Murcielago LP640 roadster, the ASUS-AUTOMOBILI Lamborghini Eee PC VX6 epitomizes elegance and power fused in perfect harmony. Clad in either shiny piano black or pearlescent white, this notebook PC contrasts and combines delicate refinement and style with sheer powerhouse performance.

It spoils users with a responsive chiclet keyboard and glossy touchpad, reacting to every movement and gesture with the comfort of carefully engineered ergonomics and soft, tactile palm rests.

While the computing is as relentless as the performance of its supercar namesake, the VX6 doesn’t stop there. It delves into indulgent multimedia layering, enveloping users in audio by Bang & Olufsen ICEpower®, resulting in crystal clear, dynamic and powerful sound that’s bound to sweep listeners off their feet and take them on a journey of adventure, whatever their fancy.

This is much more than just a netbook PC – it’s an amalgamation of everything exciting, thrilling and enticing about the marriage of the world’s best cars with its greatest computers. Prepare to ignite a new passion.

Delivering Multimedia Enjoyment in Droves
The next generation NVIDIA® ION™ discrete graphics processor found in the ASUS-AUTOMOBILI Lamborghini Eee PC VX6 enables it to deliver a visual experience never before seen on netbooks. The VX6 is capable of smooth, crystal-clear playback of high definition videos in 1080p on its 12-inch 1366 x 768 HD widescreen display with the 16:9 display ratio.

Hardware decoders embedded within the VX6 perfectly decode H.264, VC1 and MPEG2 file formats while the HDMI-output port enables Full HD 1080p playback on large screen displays.

Unprecedented Performance Meets Energy-Efficiency
The ASUS-AUTOMOBILI Lamborghini Eee PC VX6 defies the notion of netbooks being designed just to cater to basic computing needs. The VX6 packs the Intel® Atom™ D525 dual core processor, as well as the next generation NVIDIA® ION™ discrete graphics processor with NVIDIA® Optimus™ technology to deliver a netbook with hard-hitting multimedia performance capabilities.

NVIDIA® Optimus™ technology intelligently switches between integrated and discrete graphics to provide the optimum graphics solution required, thereby extending battery life in the process.

High Speed, Efficient Connectivity
The ASUS-AUTOMOBILI Lamborghini Eee PC VX6 comes with USB 3.0, enabling you to transfer data at speeds up to 10 times faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your VX6 is a perfect combination of beauty and performance.

Also, the VX6 is capable of charging mobile phones via USB even when the Eee PC is switched off. The mobile phone can also draw power from the Eee PC’s battery.

The VX6’s built-in 1.3M Pixels webcam ensures you can video chat with friends easily, while Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you are on the road.

Short summary description ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VX6-BLK039M, Intel Atom®, 1.8 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS VX6-BLK039M. Product type: Netbook. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.5 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom D500 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
B0
Thermal Design Power (TDP)
13 W
Tjunction
100 °C
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDXC
Graphics
On-board graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBXC
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49490
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
Power supply
57.72 W
Weight & dimensions
Width
297 mm
Depth
204 mm
Height
28.7 mm
Weight *
1.5 kg
Other features
Wireless technology
802.11b/g/n
Dimensions (WxDxH)
297 x 204 x 28.67 mm
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:10:37
Uk has collected 42 expert reviews for ASUS VX6-BLK039M Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2014-03-29 01:10:37
Beautifully presented in Asus's signature black coffer, the VX6 is all dramatic angles and chrome inserts as it tries to bring the feel of Lamborghini design to what's essentially a high-end netbook. But is it a luxury sports car or a tricked out go-k...
Good Powerful netbook, with a high quality screen and good sound...
Bad Netbook level performance, lack of GPU acceleration...
Bottom line An expensive netbook, with innovative (if uncomfortable) design stylings...
40%
pcauthority.com.au
Updated:
2014-03-29 01:10:37
Dual-core notebooks have been a notable gap in the laptop marketplace, and the Asus EeePC Lamborghini VX6 is the first we’ve seen of a new crop of dual-core Pine View processor-based notebooks that also include the Asus 1015PEM, Samsung N350 and HP min...
Bottom line It's fast, and furious, but you may prefer a different kind of supercar-inspired laptop...
83%
digitalversus.com
Updated:
2014-03-29 01:10:37
Unfortunately Asus hasn't yet got out of the habit of installing glossy panels in its netbooks. This is a shame because, as we so often tell you, such screens provoke reflections from any source of light in front of the screen. This is especially probl...
Good Large keyboard and comfortable wristrest, Dual core CPU: good responsiveness for office docs, Fluid HD video playback, USB 3.0, Quiet...
Bad Performance levels not enough for recent games, Glossy low contrast panel, Touchpad coating needs revisiting...
Bottom line The VX6 is among the highest performance netbooks around right now. Battery life is better than on the Asus 1215N but it is also more expensive...
80%
expertreviews.co.uk
Updated:
2014-03-29 01:10:37
The VX6’s jet-black finish and sharp angular design mimic the Lamborghini Reventón on which it’s based, but under the distinctive styling there are plenty of premium features. A desktop version of Intel’s Atom processor gives a welcome power boost ove...
Bottom line The VX6 is fast, well-built and a joy to use, but regular laptops have much better performance and cost only slightly more...
60%
techsmart.co.za
Updated:
2014-03-29 01:10:37
Start your engines with the new Asus Lamborghini VX6 netbook, a high-end device which combines performance with a compact netbook form factor. Some of the best Asus devices have sported the iconic logo in the past, but can the compact VX6 compare? We f...
Bottom line The Asus Lamborghini VX6 proves that netbooks may yet have a very bright future ahead of them. The device is encased in a stylish design and sports performance which can challenge a lot of full-sized notebooks head on. The VX6 even plays an audio clip...
0%
tlbhd.com
Updated:
2014-03-29 01:10:37
Like I've told you a couple of days ago, I have the Asus Lamborghini VX6 on my desk right now . This is mainly a dressed up version of the Asus 1215N I've tested a couple of weeks ago, so I did not plan to give it a more thorough review. However...
Bottom line s So, is the Asus VX6 Lamborghini worth the fuss? Well, that's for you to decide. I can say that it is fast for a mini laptop and looks great. Pricing is high, but that's the case with all limited editions and branded devices, like this one. Too bad It...
0%
insidehw.com
Updated:
2014-03-29 01:10:37
It’s on no rare occasion that manufacturers of various devices decide to cooperate with some of the more well-known brands in order to present exclusive devices, and extract additional money from the users that like this kind of exclusiveness. If you t...
0%
notebookcheck.net
Updated:
2014-03-29 01:10:37
The second feature that every self-respecting laptop-cum-racing car must have, is a certain exclusivity in terms of the hardware. Of course Asus can't make a super-powerful gaming machine out of a 12.1-inch netbook, at least not if the price is to stay re...
Good Sturdy case, Good keyboard, Very quiet, Stays cool, 2 x USB 3.0 and HDMI, HD Ready resolution, Relatively good performance with Intel Atom, Reasonable battery life...
Bad Weaker graphics, No integrated 3G, Poor screen brightness, Poor screen contrast, Slippery touchpad...
Bottom line Asus Eee PC VX6 LamborghiniThe Asus Eee PC VX6 Lamborghini is one of the fastest netbooks around. With its dual-core Intel Atom D525 (1.80 GHz), DDR3 RAM and dedicated Nvidia Ion 2 graphics (GT 218 core), it easily puts Intel's single-core netbooks in the...
86%
Laptopmag.com
Updated:
2014-03-29 01:10:37
In a world where most netbooks have a similar aesthetic, ASUS's limited-edition Eee PC VX6 really stands out. Based on the Editors' Choice Award-winning EeePC 1215N ($499), this Lamborghini-themed 12-inch netbook ($699) turns heads with its sports-car...
Good Racing-inspired design, Nvidia Optimus switchable graphics, USB 3.0 ports, Great low-light webcam...
Bad Expensive, Touchpad smudges easily, Shorter battery life and slower throughput than Eee PC 1215N...
Bottom line This pricey but attractive special-edition netbook pairs a sports car aesthetic with a dual-core processor and Nvidia Optimus graphics.
70%
techtree.com
Updated:
2014-03-29 01:10:37
Expert Review Review updated: This baby does have NVIDIA Optimus indeed! Click to read the updated part and the following conclusion. With the new breed of netbooks sporting bigger, 12-inch HD displays, dual-core processors and 1080p-catering graph...
Good Eye-catching design, good 1080p HD video playback, comfortable keyboard, NVIDIA Optimus auto graphics switching, two USB 3.0 ports, good build quality...
Bad Sticky Touch-pad area, average video playback battery life, high price...
Bottom line The Asus Lamborghini VX6 sells at an MRP of Rs. 43,000. Let us keep the Lamborghini branding aside for a moment (we know that there will be a time when the charm's ultimately going to wear off), this laptop is better than the previous 12-inch ION-powe...
70%