Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1018P-BLK166S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA28B48127A81E105Q show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14734
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook :
The short editorial description of ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook

1018P-BLK166S - Intel Atom N550 (1M Cache, 1.50 GHz), 25.654 cm (10.1 ") LED WSVGA 1024x600, 1GB DDR3, 250GB SATA HDD, Intel GMA 3150, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0+HS, 0.3M WebCam, Fingerprint, Windows 7 Starter
More>>>

ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook:
The official marketing text of ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook as supplied by the manufacturer
Confidently take 1018P wherever you go
Lifestyle-oriented, the 1018P’s modern and graceful design ties in seamlessly with haute couture, and ensuring that you turn heads anytime, anywhere. From the boardrooms to the cafes, the Eee PC™ 1018P will never look out of place. Ultra-thin, light, and with the capacity for all day computing, the Eee PC™ 1018P has been designed to cater to the computing needs of your always on-the-go social lifestyle.

Raising the Bar in Design Evolution
The classic Eee PC™ gets reinvented with the Eee PC™ 1018P. This newest iteration of the netbook that started it all features an all-new metallic chassis to deliver a sleek and clean finish. Designed from the ground up for the social elite, the 1018P has a slim, 18mm form factor, and weights in at just 1.1kg. It will ignite your passion for style and sophistication.

The 1018P is designed to reflect your personality and your premium lifestyle. Its elegant finish comes by way of an aluminum coat on its flat surfaces, and that is further accented by a 10.1” WSVGA display, a seamless palm rest, and an embedded chiclet keyboard.

High Speed Connectivity
The Eee PC™ 1018P comes with USB 3.0**, enabling you to transfer data at speeds up to 10 times*** faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your Eee PC™ 1018P is a perfect combination of beauty and performance.

Also, the 1018P is capable of charging mobile phones via USB** even when the Eee PC is switched off. The mobile phone can also draw power from the Eee PC’s battery.

The 1018P’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet** with up-to 1Gbps*** transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office.

Data Security and Protection Evolved – Fingerprint**
The Eee PC™ 1018P comes with an array of security features that have been designed to protect you and your data. Its biometric fingerprint scanner adds an extra barrier of protection to prevent unauthorized access.

Data Security and Protection Evolved– Camera Cover
The 1018P’s built-in webcam has a mindful camera lens cover. It could be switched off for additional privacy protection.

Efficiency Evolved
The Eee PC™ 1018P is powered by the new Intel® Atom™ N455/475 processor to deliver a more efficient and productive computing performance. Together with the ASUS-exclusive Super Hybrid Engine power management system, the 1018P delivers up to 9 hours* of battery life for all day computing.

Data Security and Protection Evolved -- Syncables**
Syncables Desktop DE keeps your photos, videos, music, documents, bookmarks, emails in sync wherever you check them, no matter which device you use. Even though you are not convenient to use Notebook, you could check the file on Syncables Desktop DE via cell phone or other devices. Moreover, this software supports cross-platform usage such as PC, Mac, Linux and mobile devices.

* Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here.
** Availability is dependent on selected model, country or operator support. Check with your local ASUS website for more details.
***Speeds quoted are component specification. Actual speeds may vary by configuration and devices used.
****Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.
Short summary description ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook:
This short summary of the ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS 1018P-BLK166S, Intel® Atom™, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook :

ASUS 1018P-BLK166S. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Colour of product: Black. Weight: 1.1 kg

This is an auto-generated long summary of ASUS 1018P-BLK166S 1.5GHz N550 10.1" 1024 x 600pixels Black Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N550
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
1 MB
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Thermal Design Power (TDP)
8.5 W
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Audio system
System used to play music or speech.
HDA
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Processor ARK ID
50154
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6000 mAh
Power
AC adapter power
40 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
179 mm
Height (front)
The height of the frontside of the product.
1.8 cm
Height (rear)
Height of the backside of the product.
2.19 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 35 expert reviews for ASUS 1018P-BLK166S and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
stuff.tv
Updated:
2014-03-28
There's a minor delay in firing up an internet browser, for instance, and although we gave YouTube's HD channel multiple chances, it still stuttered while running full-screen 720p videos. Still, it makes a reasonable fist of running Google Docs and re...
Good Feels solid. Good, if glossy, screen. Excellent battery life...
Bad No 3G. A tad slow at times...
Bottom line A beautiful, superbly built netbook, but lower-priced rivals offer better performance and battery life...
80%
pcadvisor.co.uk
Updated:
2011-08-17
Product Code: 90OA28B67127481K12E The Asus Eee PC 1018P is a premium 10-inch netbook that runs on the new Intel Atom N470 1.83-GHz processor and integrates unique features such as a fingerprint reader and USB 3.0 support. Here's our expert review of...
Bottom line The Asus Eee PC 1018P is a well-designed, slim netbook charging a premium for its brushed aluminum body and some unique features such as a fingerprint reader and USB 3.0 support. But like the Sony VAIO M, it doesn’t offer any performance benefits comp...
80%
techradar.com
Updated:
2011-08-17
Asus is largely responsible for kickstarting the whole netbook market when it released the original Eee PC back in 2007. Since then it has released a broad range of netbooks, but has returned to its roots with the Eee PC 1018P.Unlike some of Asus' earl...
Good Great battery life, Nice stylish design, USB 3.0, ExpressGate, Online storage...
Bad Limited performance, Touchpad placement...
80%
T3.com
Updated:
2011-08-17
Asus was largely responsible for kick-starting the netbook's meteoric rise in popularity with the first Eee PC a couple of years ago and, while the Eee PC 1018P doesn't exactly reinvent the netbook wheel, it is an extremely refined machine with sump...
80%
digitalversus.com
Updated:
2011-08-17
In contrast to the latest matte panel Asus netbooks (1005PE and 1015PE), the glossy panel on the Asus 1018P is pretty poor.Standard, the resolution of this 10.1 inch panel is 1024 x 600 pixels. In practice some software still isn't adapted to this and...
Good Aluminium finish, Elegant and compact, Good battery life: 5H56 video playback, Wide touchpad, Comfortable keyboard...
Bad Glossy low contrast panel, Limited performance...
Bottom line Compact, light and elegant, the Asus Eee PC 1018P is a nice object that you won't be ashamed to take out of your bag in a public place. Its excellent battery life doesn't come at the cost of thickness, which means it is easily transportable...
80%
tlbhd.com
Updated:
2013-02-20
Asus EEE PC 1018P review summary At least in the 10 inch class, netbooks are designed to be small computers, capable of running decently daily tasks and applications, while being light, compact and sturdy enough to carry around wherever you might go...
Bottom line All in all, the Asus 1018P is a netbook meant to continue the line of fancy/stylish mini laptops opened by the Asus 1008HA and continued with the 1008P-KR . This time it's even slimmer, more compact, better built and overall better looking. It's actuall...
0%
Show all
X