Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1008HA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA19D32111C81E32BQ
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8994
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 11:31:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook :
The short editorial description of ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook

Eee PC 1008HA, Intel Atom N280, 25.654 cm (10.1 ") WSVGA, 1GB DDR2 RAM, 160GB SATA II HDD, Bluetooth2.1 EDR, Windows XP Home, Blue
More>>>

ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook:
The official marketing text of ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook as supplied by the manufacturer
Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

Slim & Lightweight
The Eee PC™ Seashell is a highly portable companion that users can carry about. Boasting a profile measuring just 1-inch in depth and weighing at 1.1kg, the svelte and lightweight Eee PC™ Seashell is a joy to behold and its compact dimensions make it the perfect runabout internet device anywhere. The Eee PC™ Seashell is built to be your perfect travel companion.

6 hours battery life
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC™ can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.

Wifi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Cutting-edge Mobility: Bluetooth V2.1
With built-in Bluetooth support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely.

Multi-touch pad to easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.

Ergonomic keyboard for unsurpassed comfort
The Eee PC™ Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods.

Easy communication with Digital array Mic and 1.3 pixel camera.
Communicate with anyone face-to-face, anytime and anywhere, with the built-in 1.3 megapixel webcam. With the Digital Array Mic, which consists of two powerful microphones, ambient background noises are eliminated, as well as reduced echoes for clearer voice recording. Whats more, with only direct sound (within 60° ) recorded, better voice capture is ensured.

Exclusive VGA Dongle for clear image output
The Eee PC™ Seashell comes with an exclusive VGA Dongle that conceals away neatly at its base when not in use. With the VGA Dongle, you'll be able to mirror whatever's on the Eee PC's screen on a larger screen—perfect for presentations and movie sessions!
Short summary description ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook:
This short summary of the ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Eee PC 1008HA, Intel® Atom™, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
Long summary description ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook :

ASUS Eee PC 1008HA. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Colour of product: Blue. Weight: 1.1 kg

This is an auto-generated long summary of ASUS Eee PC 1008HA 1.66GHz N280 10.1" 1024 x 600pixels Blue Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N280
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 945GSE
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Stepping
C0
Bus type
FSB
Processor codename
Diamondville
Thermal Design Power (TDP)
2.5 W
Processor series
Intel Atom N200 series
FSB Parity
No
Tjunction
90 °C
Number of Processing Die Transistors
47 M
CPU multiplier (bus/core ratio)
10
Processing Die size
26 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
2
Microphone in
The socket where a microphone is connected to the device.
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Drivers included
Yes
Trial software
Windows 7
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
178 mm
Height (front)
The height of the frontside of the product.
1.8 cm
Height (rear)
Height of the backside of the product.
2.57 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Weight (imperial)
2.42
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07
Testseek has collected 73 expert reviews for ASUS Eee PC 1008HA and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
stuff.tv
Updated:
2014-03-14
Asus’ commitment to its Eee PC line has been nothing short of relentless. Barely a week goes by when we don’t report on a slightly tweaked iteration of the machine that kicked off the whole netbook revolution. So it could be easy to dismiss the latest...
Good Sharp design. Responsive dimpled trackpad...
Bad Lack of removable battery. No built-in 3G...
Bottom line The hottest looking netbook we’ve seen so far, the Seashell shows how far these tiny machines have come...
100%
trustedreviews.com
Updated:
2011-08-07
Asus' propensity for creating an endless stream of different netbooks is well documented and it has been both a blessing and a hindrance. On the one hand it has kept its burgeoning Eee PC brand in the limelight; on the other it has fostered within us an e...
Bottom line Hardcore netbook users, who want the very best battery life possible for the least amount of cost, won't find the Eee PC 1008HA to their taste - not least due to the inaccessible battery. Yet, Asus has delivered a very refined and classy netbook without s...
90%
theregister.co.uk
Updated:
2011-08-07
We liked the Asus Eee PC 1008HA - aka Seashell - when we first saw it at the CeBit show this past March. Asus has done luxury netbooks before - most notably the Eee PC S101 - but they never won us over. Just too darn angular for us. You might as well...
Bottom line Get over hang-ups about built-in batteries and youll see the 1008HA as not just a very, very sexy, slimline netbook but as an eminently portable and a powerful one too. The only aspect we dont like is the very limited upgrade path. Wed like the pri...
85%
itpro.co.uk
Updated:
2011-08-07
Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against it...
83%
Zdnet.com.au
Updated:
2011-11-04
Editors note: Anyone interested in the 1008HA reviewed here is advised to check out the Asus Eee PC 1005HA (released after this review was written). It offers a very similar design, but with a removable battery that lasts significantly longer than the...
Good New slim design, Clever hidden ports and connections, Thin LED screen...
Bad Near the upper end of the netbook price scale, Hidden ports and VGA dongle can take a little effort to access...
Bottom line Asus reinvents its iconic netbook with the slim, attractive Eee PC 1008HA, a bold experiment that largely works. Editors’ rating: 8.1/10...
81%
zdnet.co.uk
Updated:
2011-08-07
ASUS has reinvented its iconic netbook in the shape of the slim, attractive Eee PC 1008HA. Its a bold experiment that largely works.
Good New slim design, Clever hidden ports and connections, Thin LEDbacklit screen...
Bad Pricey for a netbook, Hidden ports and VGA dongle can take a little effort to access...
Bottom line ASUS has reinvented its iconic netbook in the shape of the slim, attractive Eee PC 1008HA. Its a bold experiment that largely works...
81%
gadgetshow.channel5.com
Updated:
2011-08-07
Don't be fooled by the spec sheet. The Asus Eee PC 1008HA Seashell may boast the blandest of innards (A 1.66GHz Atom processor, 1GB of RAM, a 160GB hard drive and Windows XP), but that's not what's new. The Seashell's USP is that all of these features...
Good The Asus Eee PC 1008HA Seashell doesn't look like anything you'd find washed up on a beach, but that's no bad thing. From the tapered edges to the firm, wide keyboard and invisible trackpad, it's the bestest looking Eee PC yet. And for a l...
Bad Somewhere along the way, a USB port has been lost compared to previous numbers - there are just two tucked away on the sides - and the doors they live behind can be a bit too tough to prise open. The screen is almost as dim as Kerry Katona too, but these...
Bottom line The Asus Eee PC 1008HA Seashell takes the slim profile of a MacBook Air and crosses it with netbook specs and size to come up with the most stylish, efficient ultra portable we've ever had the chance to play with. This is bound to trigger copycat comp...
80%
T3.com
Updated:
2011-08-07
When everyone else goes big, ASUS goes small Seen as the creator of the netbook boom with the original Eee PC, ASUS has bombarded the market ever since. More recently, in a bid to offer enhanced battery life, models have been getting bigger in size. T...
Good Portability, Stylish design...
Bad Lack of ports...
Bottom line An amazingly small, thin and light netbook, and its a good all-round package...
80%
electricpig.co.uk
Updated:
2011-08-07
Presumably having taken a blow to the head and woken with a small epiphany, a la Doc Brown in Back to the Future, Asus ‘invented’ the netbook back in 2007. The Seashell – or to give it its full name, the Asus Eee PC 1008HA – is its latest Eee-branded o...
Good The sexiest netbook by far.
Bad Expensive for a netbook. It's lost a USB port!...
Bottom line The Eee PC was already a design classic, and now the Seashell has added a further string to its bow: sexiness!...
80%
digitalversus.com
Updated:
2011-08-07
For its Eee PC Seashell series, Asus claims to have been inspired by one of nature’s most beautiful creations: seashells. From this starting point, Asus have created an elegant and functional series. The range is headed up by this very light 1008HA: 1...
Good Very thin, Nice look and finish, Quiet, Traps for the connectivity, MiniVGA adaptor under the device...
Bad Glossy panel, Poor screen, 2 USBs, Only 3h20 battery life, Poor USB access for large USB keys...
80%
techradar.com
Updated:
2011-08-07
The Asus Eee PC Seashell (also known as the 1008HA) is been the most talked about netbook of recent months. The name is now a bit of a joke - the engineers meant to call it the clamshell, but that got lost in translation on the way over from Taiwan.Alt...
Good Adequate - if over shiny - screen, Slim, unisex profile, Decent battery life, Low-voltage architecture, Pleasant keyboard...
Bad Surprisingly heavy, Mildly lacking graphics, Only a half-generation leap, 1GB RAM is not enough, About £150 too expensive...
70%
pcpro.co.uk
Updated:
2011-08-07
The arrival of yet another Asus netbook might not seem much of an event - after all, prospective purchasers can already befuddle themselves with the other 22 in the range - but its latest, the 1008HA, is a little bit special. Glossy plastic reaches aro...
Bottom line Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against it...
67%
pcauthority.com.au
Updated:
2011-11-04
The arrival of yet another Asus netbook may not seem like much of an event - after all, prospective purchasers can befuddle themselves with the other 22 models in the range - but its latest, the 1008HA Seashell, is a little bit special. DesignGlossy pl...
Bottom line Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against the Eee PC 1008HA Seashell...
67%
EISA.eu
Updated:
2011-08-07
The rounded corners and the glossy surfaces define the ‘Seashell’ style of the ASUS Eee PC 1008HA. The unit is slim and light and very easy to carry. The 10 inch LED-backlight wide display of 1024x600 pixels is one the largest in its category. The devi...
0%
goodgearguide.com.au
Updated:
2011-11-04
The Asus Eee PC 1008HA Seashell is thin, sleek, and light. Asus may be spitting out more revisions of its Asus Eee PC netbook line than we can count, but at least its designers are continuing to look at ways to refine the machine. The proof is in this new netbook. Under its frosty exterior, the Asus Eee PC 1008HA Seashell sports current netbook innards: an Intel Atom N280 CPU, 1GB RAM, a 160GB hard drive, Bluetooth, 802.11n, and a three-cell battery. The 92-percent full-size keyboard is big and...
Good Comfortable keyboard, thin, light...
Bad We’re yet to benchmark the Eee PC 1008HA Seashell (we tested a preproduction model and are yet to conduct benchmarks)...
Bottom line Without properly benchmarking the Asus Eee PC 1008HA Seashell, we can’t give a definitive verdict. But the early signs look good, and we think the Asus Eee PC 1008HA Seashell will be a winner...
0%
pcadvisor.co.uk
Updated:
2011-08-07
Product Code: 1008HA-WHI012X We take a look at the netbook that some people are comparing to an Apple MacBook: the Asus Eee PC 1008HA Seashell. The Asus Eee PC 1008HA Seashell is thin, sleek, and light, and launches in the UK on May 15 2009. Asus ma...
Bottom line Without properly benchmarking the Asus Eee PC 1008HA Seashell, we cant give a definitive verdict. But the early signs look good, and we think the Asus Eee PC 1008HA Seashell will be a winner. Darren Gladstone Buy it now: click here...
0%
Show all
X