location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1008HA (Seashell)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA19B31111735E12JQ
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Blue
  • - Intel Atom® N280 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium Polymer (LiPo) 6 h
  • - Windows XP Home Edition
Long product name ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue :
The long product name of ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1008HA (Seashell), Atom N280, 10.1" LED WSVGA, 1024x600, 160GB, 2.5" SATA II 5400RPM HDD, 2x USB 2.0, 1.1kg, blue
More>>>
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue:
The official description of ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant Seashell Inspired Design

Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

Slim & Lightweight
The Eee PC™ Seashell is a highly portable companion that users can carry about. Boasting a profile measuring just 1-inch in depth and weighing at 1.1kg, the svelte and lightweight Eee PC™ Seashell is a joy to behold and its compact dimensions make it the perfect runabout internet device anywhere. The Eee PC™ Seashell is built to be your perfect travel companion.

Short summary description ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue:
This short summary of the ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1008HA (Seashell), Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue:
This is an auto-generated long summary of ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue based on the first three specs of the first five spec groups.

ASUS Eee PC 1008HA (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1.1 kg

Design
Product type *
Netbook
Product colour *
Blue
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD interface
SATA II
HDD speed
5400 RPM
HDD size
2.5"
SSD capacity
160 GB
Card reader integrated
Yes
Audio
Audio system
HD Audio CODEC
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
3.5
Microphone in
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
6 h
Weight & dimensions
Width
262 mm
Depth
178 mm
Height
25.7 mm
Weight *
1.1 kg
Features
Images Type Map
Other features
Wireless technology
802.11b/g/n
Display
LCD
Compatible operating systems
- Windows XP Home - GNU Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 02:37:00
Uk has collected 74 expert reviews for ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
EISA.eu
Updated:
2011-08-07 02:36:51
The rounded corners and the glossy surfaces define the ‘Seashell’ style of the ASUS Eee PC 1008HA. The unit is slim and light and very easy to carry. The 10 inch LED-backlight wide display of 1024x600 pixels is one the largest in its category. The devi...
0%
electricpig.co.uk
Updated:
2011-08-07 02:36:51
Presumably having taken a blow to the head and woken with a small epiphany, a la Doc Brown in Back to the Future, Asus ‘invented’ the netbook back in 2007. The Seashell – or to give it its full name, the Asus Eee PC 1008HA – is its latest Eee-branded o...
Good The sexiest netbook by far.
Bad Expensive for a netbook. It's lost a USB port!...
Bottom line The Eee PC was already a design classic, and now the Seashell has added a further string to its bow: sexiness!...
80%
digitalversus.com
Updated:
2011-08-07 02:36:53
For its Eee PC Seashell series, Asus claims to have been inspired by one of nature’s most beautiful creations: seashells. From this starting point, Asus have created an elegant and functional series. The range is headed up by this very light 1008HA: 1...
Good Very thin, Nice look and finish, Quiet, Traps for the connectivity, MiniVGA adaptor under the device...
Bad Glossy panel, Poor screen, 2 USBs, Only 3h20 battery life, Poor USB access for large USB keys...
80%
zdnet.co.uk
Updated:
2011-08-07 02:36:56
ASUS has reinvented its iconic netbook in the shape of the slim, attractive Eee PC 1008HA. Its a bold experiment that largely works.
Good New slim design, Clever hidden ports and connections, Thin LEDbacklit screen...
Bad Pricey for a netbook, Hidden ports and VGA dongle can take a little effort to access...
Bottom line ASUS has reinvented its iconic netbook in the shape of the slim, attractive Eee PC 1008HA. Its a bold experiment that largely works...
81%
itpro.co.uk
Updated:
2011-08-07 02:36:58
Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against it...
83%
theregister.co.uk
Updated:
2011-08-07 02:36:58
We liked the Asus Eee PC 1008HA - aka Seashell - when we first saw it at the CeBit show this past March. Asus has done luxury netbooks before - most notably the Eee PC S101 - but they never won us over. Just too darn angular for us. You might as well...
Bottom line Get over hang-ups about built-in batteries and youll see the 1008HA as not just a very, very sexy, slimline netbook but as an eminently portable and a powerful one too. The only aspect we dont like is the very limited upgrade path. Wed like the pri...
85%
techradar.com
Updated:
2011-08-07 02:36:58
The Asus Eee PC Seashell (also known as the 1008HA) is been the most talked about netbook of recent months. The name is now a bit of a joke - the engineers meant to call it the clamshell, but that got lost in translation on the way over from Taiwan.Alt...
Good Adequate - if over shiny - screen, Slim, unisex profile, Decent battery life, Low-voltage architecture, Pleasant keyboard...
Bad Surprisingly heavy, Mildly lacking graphics, Only a half-generation leap, 1GB RAM is not enough, About £150 too expensive...
70%
pcadvisor.co.uk
Updated:
2011-08-07 02:36:58
Product Code: 1008HA-WHI012X We take a look at the netbook that some people are comparing to an Apple MacBook: the Asus Eee PC 1008HA Seashell. The Asus Eee PC 1008HA Seashell is thin, sleek, and light, and launches in the UK on May 15 2009. Asus ma...
Bottom line Without properly benchmarking the Asus Eee PC 1008HA Seashell, we cant give a definitive verdict. But the early signs look good, and we think the Asus Eee PC 1008HA Seashell will be a winner. Darren Gladstone Buy it now: click here...
0%
gadgetshow.channel5.com
Updated:
2011-08-07 02:36:59
Don't be fooled by the spec sheet. The Asus Eee PC 1008HA Seashell may boast the blandest of innards (A 1.66GHz Atom processor, 1GB of RAM, a 160GB hard drive and Windows XP), but that's not what's new. The Seashell's USP is that all of these features...
Good The Asus Eee PC 1008HA Seashell doesn't look like anything you'd find washed up on a beach, but that's no bad thing. From the tapered edges to the firm, wide keyboard and invisible trackpad, it's the bestest looking Eee PC yet. And for a l...
Bad Somewhere along the way, a USB port has been lost compared to previous numbers - there are just two tucked away on the sides - and the doors they live behind can be a bit too tough to prise open. The screen is almost as dim as Kerry Katona too, but these...
Bottom line The Asus Eee PC 1008HA Seashell takes the slim profile of a MacBook Air and crosses it with netbook specs and size to come up with the most stylish, efficient ultra portable we've ever had the chance to play with. This is bound to trigger copycat comp...
80%
trustedreviews.com
Updated:
2011-08-07 02:36:59
Asus' propensity for creating an endless stream of different netbooks is well documented and it has been both a blessing and a hindrance. On the one hand it has kept its burgeoning Eee PC brand in the limelight; on the other it has fostered within us an e...
Bottom line Hardcore netbook users, who want the very best battery life possible for the least amount of cost, won't find the Eee PC 1008HA to their taste - not least due to the inaccessible battery. Yet, Asus has delivered a very refined and classy netbook without s...
90%
T3.com
Updated:
2011-08-07 02:36:59
When everyone else goes big, ASUS goes small Seen as the creator of the netbook boom with the original Eee PC, ASUS has bombarded the market ever since. More recently, in a bid to offer enhanced battery life, models have been getting bigger in size. T...
Good Portability, Stylish design...
Bad Lack of ports...
Bottom line An amazingly small, thin and light netbook, and its a good all-round package...
80%
alphr.com
Updated:
2011-08-07 02:36:59
The arrival of yet another Asus netbook might not seem much of an event - after all, prospective purchasers can already befuddle themselves with the other 22 in the range - but its latest, the 1008HA, is a little bit special. Glossy plastic reaches aro...
Bottom line Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against it...
67%
pcauthority.com.au
Updated:
2011-11-04 04:22:15
The arrival of yet another Asus netbook may not seem like much of an event - after all, prospective purchasers can befuddle themselves with the other 22 models in the range - but its latest, the 1008HA Seashell, is a little bit special. DesignGlossy pl...
Bottom line Stunning design goes hand in hand with fine usability, but the non-replaceable battery and high price count against the Eee PC 1008HA Seashell...
67%
Zdnet.com.au
Updated:
2011-11-04 04:22:15
Editors note: Anyone interested in the 1008HA reviewed here is advised to check out the Asus Eee PC 1005HA (released after this review was written). It offers a very similar design, but with a removable battery that lasts significantly longer than the...
Good New slim design, Clever hidden ports and connections, Thin LED screen...
Bad Near the upper end of the netbook price scale, Hidden ports and VGA dongle can take a little effort to access...
Bottom line Asus reinvents its iconic netbook with the slim, attractive Eee PC 1008HA, a bold experiment that largely works. Editors’ rating: 8.1/10...
81%
goodgearguide.com.au
Updated:
2011-11-04 04:22:16
The Asus Eee PC 1008HA Seashell is thin, sleek, and light. Asus may be spitting out more revisions of its Asus Eee PC netbook line than we can count, but at least its designers are continuing to look at ways to refine the machine. The proof is in this new netbook. Under its frosty exterior, the Asus Eee PC 1008HA Seashell sports current netbook innards: an Intel Atom N280 CPU, 1GB RAM, a 160GB hard drive, Bluetooth, 802.11n, and a three-cell battery. The 92-percent full-size keyboard is big and...
Good Comfortable keyboard, thin, light...
Bad We’re yet to benchmark the Eee PC 1008HA Seashell (we tested a preproduction model and are yet to conduct benchmarks)...
Bottom line Without properly benchmarking the Asus Eee PC 1008HA Seashell, we can’t give a definitive verdict. But the early signs look good, and we think the Asus Eee PC 1008HA Seashell will be a winner...
0%
stuff.tv
Updated:
2014-03-14 01:16:46
Asus’ commitment to its Eee PC line has been nothing short of relentless. Barely a week goes by when we don’t report on a slightly tweaked iteration of the machine that kicked off the whole netbook revolution. So it could be easy to dismiss the latest...
Good Sharp design. Responsive dimpled trackpad...
Bad Lack of removable battery. No built-in 3G...
Bottom line The hottest looking netbook we’ve seen so far, the Seashell shows how far these tiny machines have come...
100%
laptopz.com
Updated:
2011-08-07 02:36:51
The ASUS Eee PC 1008HA is very beautiful with glossy black finish, gently tapering lid and wedge-shaped profile. It is very light with the weight of 2.4 pounds. The dimension of the 1008HA is 10.3 x 7.0 x 1.0 inches. It 10.1-inch LED backlit display wi...
0%
connectreviews.com
Updated:
2011-08-07 02:36:51
Netbooks are becoming all the rage these days, with slimmer designs and higher resolution screens. The latest of the slim bunch is the Asus Eee PC 1008HA Seashell. Does slimmer always mean better? Find out after the break. Like most netbooks, you'll f...
Good Slim design, Hidden ports and connections, Bright LEDbacklit display.
Bad Nonremovable battery, Mini VGA to VGA dongle can be lost easily.
0%
insidehw.com
Updated:
2011-08-07 02:36:51
At first sight, ASUS Eee PC 1008HA looks like any other netbook made in piano finish, where shiny black plastics dominates its exterior. In case you take this netbook outdors and take a good look at its surface under intensive sunlight, you will notice...
Bottom line ASUS Eee PC 1008HA Seashell is traditional netbook with few very interesting features. With its low weight it reminds us why netbooks became popular in the first place, and with its elegant design it will attract users with refined taste. All in a...
0%
ld2.ciol.com
Updated:
2011-08-07 02:36:52
Isn't it difficult to distinguish between different netbooks? Not only are the specifications same, they look the same, come in similar colors and more often than not, are made by one OEM manufacturer and sold under different brand names. So, as...
0%
pcworld.in
Updated:
2011-08-07 02:36:52
One of the latest in Asus' Eee PC range, the Eee PC 1008HA, is high on style and design. It is also the slimmest Eee PC out there. It looks better than the Eee PC 1000HE, it gives the Asus Eee PC S101H (Asus' premium netbook) a serious run for its mone...
Good Looks, Slim design, Multigesture touchpad...
Bad USB ports, Battery...
Bottom line At Rs. 29,620, the Eee PC 1008HA is the costliest Eee PC ever, no doubt. But if you want a sleek, good looking netbook which does everything it should, you should definitely check the 1008HA out...
79%
Theinquirer.net
Updated:
2011-08-07 02:36:52
Although these new models all have the same aesthetic look, the 1008HA sets itself apart from the crowd with its slim-line build that might be Asus's take on the Apple Air notebook, only in netbook form. Its build is really thin. We can't stress how...
Good Fast enough processor, good design, very thin build, decent screen size and dimensions.
Bad Possibly the hidden ports, the jury is still out.
70%
notebookcheck.net
Updated:
2011-08-07 02:36:53
Asus, the "netbook pioneer", constantly extends its portfolio, and with the 1008HA it has a rather different mini-notebook in its range. At a weight of 1.05 kg and prices from 380.- Euro it has to show in the following review whether the other qualiti...
Good Great design, Port covers, Good keyboard, Very energy efficient, Predominantly very quiet, Low heat development...
Bad Belowaverage display, Sensitive surfaces, Battery permanently builtin, Poor accessibility of components, Stiff touchpad key...
Bottom line The design pleases and also the associated interface covers will surely find their fancier. The performance is on the well-known netbook level despite optimised energy efficiency and is added to by the standard range of interface equipment. The keyboard i...
84%
techtree.com
Updated:
2011-08-07 02:36:53
Today we have another Seashell Netbook from Asus, this time its the younger sibling that goes by the name 1008HA and is the 10" version of the 1101HA. If you thought only the screen size is smaller then take a closer look. This new EeePC sports an ult...
Good Super slim design, bright LED screen, good keyboard design, 802.11 n...
Bad Expensive, fixed battery...
Bottom line Today we have another Seashell Netbook from Asus, this time its the younger sibling that goes by the name 1008HA and is the 10" version of the 1101HA. If you thought only the screen size is smaller then take a closer look. This new EeePC sports an ult...
70%
tech2.com
Updated:
2011-08-07 02:36:53
Nicknamed Seashell, the EeePC 1008 HA is a cut above the previous models, mainly because of its looks and design. It is sleek, sexy, and very stylish. So far netbook manufacturers have paid most of their attention to features and convenience. But with...
Good Ultra-light in weight, Elegant looks, Smart design, Good performance...
Bad Overpriced...
Bottom line Nicknamed Seashell, the EeePC 1008 HA is a cut above the previous models, mainly because of its looks and design. It is sleek, sexy, and very stylish. So far netbook manufacturers have paid most of their attention to features and convenience. But with...
90%
Digitaltrends.com
Updated:
2011-08-07 02:36:54
Asus' diminutive Eee 1008HA Seashell which we review, makes a handful of tradeoffs for its stunning good looks. SummaryStrip away the plastic shell, aluminum cladding and Chiclet-style keys, and every netbook boils down to almost exactly the same hardw...
Good Thin, lightweight design; functional keyboard and multi-touch-capable trackpad; minimal preinstalled clutter; respectable netbook performance...
Bad Needs hard-to-find drivers to enable true multi-touch; non-removable battery; deeply recessed ports...
Bottom line The Seashell proves that netbooks don't just have to be cheap, they can be lust worthy, too...
70%
Geek.com
Updated:
2011-08-07 02:36:54
Asus’ Eee PC 1008HA will end up being one of the most significant netbook releases of the year. With the so-called “Seashell” Asus cast aside the clunky, though functional design of the 1000HE and any number of other models, for something much more str...
0%
tomsguide.com
Updated:
2011-08-07 02:36:55
How does the ASUS 1008HA $429 netbook stack up against HP’s designed-for-business $1,599 EliteBook 2530p notebook? This story is going to piss just about everyone off, from the not so gentle readers among you to the makers of netbook and notebook PCs...
0%
techgage.com
Updated:
2011-08-07 02:36:55
By now, you're probably all well-aware of what a netbook is, and what a netbook isn't. In fact, the proper question to ask might be, "Who doesn't know what a netbook is?", because the number of responses would be far fewer. In fact, it's rather rare w...
Bottom line I've mentioned on our pages in the past that I'm not much of a netbook guy. It's not that I don't understand their appeal or uses, but rather the fact that I just can't seem to "get used" to them. I don't have big hands, but I still manage to fumble o...
95%
asiaone.com
Updated:
2011-08-07 02:36:55
ASUS wants payback.While the Taiwanese PC maker practically invented the netbook with the original Eee PC 701 two years ago, it has lost some of its chutzpah as its rivals began unleashing sexy models such as the HP Mini 1000 and the Samsung NC10.With...
Bottom line A dependable mobile workhorse that will also turn heads...
0%
hothardware.com
Updated:
2011-08-07 02:36:55
Anyone who has followed Asus continually expanding Eee PC line will understand just how significant a diversion the product well be looking at in this showcase is for the company. Since the very beginning, Asus pioneering netbooks designs have look...
Bottom line In our SiSoftware Sandra suite of tests, the machine managed to perform exactly as we expected considering just how familiar this specification list has become. In other words, its not significantly stronger or weaker than any other Windows XP-powere...
0%
etechreviews.com
Updated:
2011-08-07 02:36:56
Check Out The Sleek Design Of The Asus Eee PC 1008HAEven though the VGA dongle and hidden ports may be a little harder to access on this mini, and the cost is a little higher than others, the Asus Eee PC 1008HA has made a hit with its slim and sleek de...
0%
stuff.tv
Updated:
2011-08-07 02:36:57
Asus’ commitment to its Eee PC line has been nothing short of relentless. Barely a week goes by when we don’t report on a slightly tweaked iteration of the machine that kicked off the whole netbook revolution. So it could be easy to dismiss the latest...
Good Sharp design. Responsive dimpled trackpad...
Bad Lack of removable battery. No built-in 3G...
Bottom line The hottest looking netbook we’ve seen so far, the Seashell shows how far these tiny machines have come...
100%
notebookreview.com
Updated:
2011-08-07 02:36:57
There is no shortage of netbooks (ultraportable budget laptops) on the market, but the new "Seashell" might prove to be one of the best netbooks yet. With a new thin and light design and long life battery the 1008HE Seashell has a lot to offer for a...
Good Thin and light, Excellent battery life, Cool builtin VGA adapter...
Bad Integrated battery, Weak VGA output performance, Bad touchpad buttons...
Bottom line At first glance, the new Seashell might not seem like an extraordinary netbook. Indeed, with so many netbooks using the same processor, integrated graphics, and standard 10-inch display, there isnt much on paper to make this netbook stand out in a crowd...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 02:36:57
Its thin, sleek, and light, and at least one Macworld editor is eyeballing it with interest. Nevertheless, the Asus Eee PC 1008HA netbook is no MacBook. Asus seems to be spitting out new additions to its netbook line faster than I can count. (Who can...
0%
pcmag.com
Updated:
2011-08-07 02:36:57
The netbook market is dominated by laptops whose frames are thick slabs of unattractive plastics, and design is often sacrificed in the name of hitting cellar prices. In looks, the new ASUS EeePC 1008HA (Seashell) is basically everything that the Ee...
Good Slimmer and sexier design than the 1000HE. Good battery life despite using a 2-cell battery.
Bad Non-removable battery. One fewer USB port than its peers. VGA connectivity requires a dongle.
Bottom line The 1008HA is more cosmetically enhanced than the 1000HE, but it had to sacrifice a USB port and the removable battery in order to get there...
80%
engadget.com
Updated:
2011-08-07 02:36:58
We've been seeing plenty of ASUS' newest, and possibly most attractive netbook -- the Eee PC 1008HA Seashell -- around here as of late, and the slim model's gotten plenty of solid reviews in the UK, where it's already available. Nobody can talk about the...
Bottom line Though much of what stands out about the 'shell is aesthetic, its skinnier form factor makes for a more enjoyable user experience. Add to that the excellent trackpad, sweet keyboard, and slightly pumped battery life, and you have a pretty nice package her...
0%
Laptopmag.com
Updated:
2011-08-07 02:36:58
With virtually every netbook on the market sporting the same internal specs, manufacturers are finding new ways to distinguish their machines on shelves through innovative designs. ASUS’ newest netbook, the $429 Eee PC 1008HA, does just that, featurin...
Good Extremely thin, light design, Spacious keyboard, Speedy hard drive, More than five hours of battery life...
Bad More expensive than competing netbooks, Battery not user replaceable, VGA port requires adapter...
Bottom line The Eee PC 1008HA Seashell is one of the slimmest and most attractive netbooks on the market, and with the latest Intel Atom processor and more than five hours of battery life, it has the brains and brawn to match its beauty. While it falls short of th...
80%
Bit-Tech.net
Updated:
2011-08-07 02:36:58
Approx $450.00 (ex. Tax)When Fruit Messiah Steve Jobs pulled the MacBook Air one out of a jiffy bag during his Macworld 2008 Keynote, most of us were simply blown away by its 'size 0' figure (something which can't be said about most of today's rat...
Bottom line The Eee PC 1008HA is a breath of fresh air in a market that has lacked a bit of spice recently. While there are a few design flaws, many are forgivable. The 1008HA looks stunning and it’s sure to turn a few heads when you pull it out of your laptop bag...
80%
techworld.com
Updated:
2011-08-07 02:36:58
The Asus Eee PC 1008HA Seashell is thin, sleek, and light, and launches in the UK on May 15 2009. Asus may be spitting out more revisions of its Asus Eee PC netbook line than we can count, but at least its designers are continuing to look at ways to r...
Bottom line Without properly benchmarking the Asus Eee PC 1008HA Seashell, we can't give a definitive verdict. But the early signs look good, and we think the Asus Eee PC 1008HA Seashell will be a winner...
0%
computershopper.com
Updated:
2011-08-07 02:36:59
With so many nearly identical netbooks on the market, the Asus Eee PC 1008HA Seashell differentiates itself through its stylish design, which is reminiscent of a miniature Apple MacBook Air—that is, a plastic MacBook Air that costs a fourth o...
Good Very stylish; lightweight; inexpensive...
Bad Nonremovable battery; port covers interfere with inserting larger USB devices; only two USB ports...
Bottom line Lightweight, compact, and extremely stylish, the Asus Eee PC 1008HA Seashell offers MacBook Air-style portability and panache at a netbook price...
86%
computershopper.com
Updated:
2011-08-07 02:36:59
With so many nearly identical netbooks on the market, the Asus Eee PC 1008HA Seashell differentiates itself through its stylish design, which is reminiscent of a miniature Apple MacBook Air—that is, a plastic MacBook Air that costs a fourth o...
Good Very stylish; lightweight; inexpensive...
Bad Nonremovable battery; port covers interfere with inserting larger USB devices; only two USB ports...
Bottom line Lightweight, compact, and extremely stylish, the Asus Eee PC 1008HA Seashell offers MacBook Air-style portability and panache at a netbook price...
86%
technouptodate.com
Updated:
2011-08-07 02:36:59
The netbook market is dominated by laptops whose frames are thick slabs of unattractive plastics, and design is often sacrificed in the name of hitting cellar prices. In looks, the new ASUS EeePC 1008HA (Seashell) is basically everything that the EeePC...
0%
gizmodo.com
Updated:
2011-08-07 02:37:00
Since the original, 7-inch Eee, netbooks have just gotten bigger. First 9, then 10, and now even 12 inches in size, most of these ultraportables are now just...quasi portable. Luckily, the Eee 1008HA Seashell reminds us what made netbooks so enticing...
0%
Brand Image Product code Product Stock Price from
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
90OA19B21111735E12JQ Eee PC 1008HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
90OA19B11111735E12JQ Eee PC 1008HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
90OA19B21111735E10JQ Eee PC 1008HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
90OA19B11111735E10JQ Eee PC 1008HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey
(show image)
90OA0PB32111A38E105Q EEE PC 1002HA 0.00
(excl. VAT)
0 (incl. VAT)