Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 4G - Galaxy Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA01A20112111U125Q
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7260
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux :
The short editorial description of ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux

Eee PC 4G, 7", TFT WVGA, 800 x 480, 512 MB DDR2, 0.3Mp ,802.11b/g, SD/MMC, Galaxy Black
More>>>
ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux:
The official marketing text of ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux as supplied by the manufacturer

Easy to Learn, Easy to Work, Easy to Play

Share photos of your travels without waiting till you get home. Shop the world wide web without attaching any lines or wires. Learn through the latest technology without a technical manual. Play, relax, and entertain on the go with shock-proof design. Connect with friends and family with just a few clicks.

Mobility & Reliability
-At 7" and weighing only 0.92kg, you can take the Eee PC anywhere.
-Bumps and shocks are no longer issues. With a dependable solid-state disk, you get unparalleled shock-protection and reliability.
-Power-efficient design provides longer operating time when on the go.

Ease & Technology
-With a rapid start-up time, the Eee PC is always ready to get into action.
-No technical manual required with the specially designed, user-friendly and intuitive graphic interface.

Work & Connectivity
-You’re always connected with built-in WiFi 802.11 b/g that automatically detects and connects to the Internet at any hotspot.
-The Eee PC includes the documents and the e-mails software, and a suite of other productivity software to help keep you on track.
-Upload photos and videos and share them instantly on Flickr or YouTube without waiting till you get home.

Media & Entertainment
-Enjoy music and videos with extensive support for a wide range of digital multimedia.
-Log on to Skype or other network, and you can connect with friends anywhere, anytime.
-Clear up wire clutter with the built-in card reader, camera, speakers, and microphone.

Short summary description ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux:
This short summary of the ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 4G - Galaxy Black, Intel® Celeron® M, 17.8 cm (7"), 800 x 480 pixels, 0.5 GB, Linux, Black

Long summary description ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux:
This is an auto-generated long summary of ASUS Eee PC 4G - Galaxy Black Netbook 17.8 cm (7") 800 x 480 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM Linux based on the first three specs of the first five spec groups.

ASUS Eee PC 4G - Galaxy Black. Product type: Netbook. Processor family: Intel® Celeron® M. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Black. Weight: 920 g

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
SSD capacity
The Solid State Drive's data storage capacity.
4 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Audio
Audio system
System used to play music or speech.
HD Audio CODEC
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Open Office
Battery
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter power
22 W
AC adapter output voltage
9.5 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
920 g
Width *
The measurement or extent of something from side to side.
225 mm
Depth *
The distance from the front to the back of something.
160 mm
Height
The measurement of the product from head to foot or from base to top.
20 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g
Display
The description of display that can includes display type, resolution, size etc.
TFT
Power requirements
100 - 240V AC, 50 - 60Hz
Customer service details
X