location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U53JC-XX181X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NZ5A264L2E31XLB55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840780243 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 310M Intel® HD Graphics
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Professional 64-bit
Warranty: 2 years
Long product name ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional :
The long product name of ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U53JC-XX181X - Intel Core i5-480M (3M Cache, 2.66 GHz), 4GB RAM, 500GB HDD, 15.6" HD LED, DVD Super Multi DL, NVIDIA GeForce G310M 1024MB, Li-Ion 8 cells 5200mAh, WLAN, Microsoft Windows 7 Professional 64bit
More>>>
ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional:
The official description of ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protecting nature is a joint effort that unites us all, but it doesn’t have to exclude innovative design, memorable style and powerful computing potential. With a U Series Bamboo Collection notebook, you can do your part for the environment without compromising cutting edge computing and stylish mobility. It’s the natural choice, really. Bamboo notebook organic look unique properties.

The Beauty of Design
If you’re both fashion and eco conscious, the U Series Bamboo Collection was made for you. Each notebook sports a smoky brown bamboo exterior that’s not overly treated so as to retain its organic look , properties and tactility—creating a personal journey for person and machine as the wood matures and changes with time. The natural bamboo is juxtaposed with sleek, brushed aluminum interior surfaces and a seamless chiclet keyboard that is as comfortable to use as it is great to look at. These smart design decisions add up to a notebook that’s very light, making it easy for you to become an ambassador of good taste and environmental responsibility.

A natural feel in the concrete jungle
Bamboo was picked not just for its fetching looks; it was chosen after research identified it as a quickly-replenishing resource whose utilization has almost no impact on the environment. Bamboo also has a tensile strength that rivals that of steel, making it a perfect substitute for plastic. The product packaging is equally eco-friendly, made of 100% natural and recyclable bamboo pulp and non-woven packing cloth.
[The environmental theme continues in its packaging. The U Series Bamboo Collection comes packaged in an equally stylish and eco-friendly box that is entirely made out of 100% natural and recyclable bamboo pulp and non-woven packing cloth.]

The Beauty of Performance
U Series Bamboo Collection notebooks are as brainy as they are beautiful. ASUS’ exclusive Super Hybrid Engine (SHE) monitors processing loads and delivers the exact amount of power suited to the task at hand. Energy efficiency is further bolstered by NVIDIA Optimus technology that switches between high end discrete graphics and normal integrated visuals, depending on system usage. These two intelligent technologies combine to conserve not just our planet, but also the notebook’s battery—prolonging usability while lowering energy consumption.

U Series Bamboo Collection notebooks also feature Syncables technology that enables effortless syncing with a plethora of devices, including desktop PCs, other notebooks, smartphones and digital cameras. This makes it easy to share files, backup data and access collections quickly. Intelligent syncing allows you to get more done using one light notebook as your nexus—invariably reducing the overall energy footprint as less equipment needs to be powered on at the same time.

USB 3.0 faster than USB 2.0 USB 3.0 technology
USB 3.0 is another new addition to the range, enabling data transfers that are up to ten times faster than USB 2.0. USB 3.0 is fully backward compatible, so you can be assured that all of your existing USB devices can still be used. And while transferring massive content and large files in mere seconds is a plus, USB 3.0 is also good for the environment, since it charges devices much faster than USB 2.0, requiring less power to do so.

The Beauty of Sight and Sound
The U Series Bamboo Collection is designed to deliver a stunning audio-visual experience. The vibrant and crisp LCD panel comes with a Zero Bright-Dot guarantee, providing peace of mind against dead pixels, while ASUS Splendid Video Intelligence Technology automatically tweaks colors, sharpness and other visual parameters to ensure the best experience regardless of the content being viewed. The superb visuals are matched by the notebook’s pristine and accurate audio delivery, thanks to high fidelity SRS Premium Surround Sound.

Short summary description ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional:
This short summary of the ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U53JC-XX181X, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional:
This is an auto-generated long summary of ASUS U53JC-XX181X Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS U53JC-XX181X. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Weight: 2.76 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 310M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS PS
Speakers manufacturer
Altec Lansing
Optical drive
CD read speed
24x
CD write speed
24x
CD-R read speed
24x
CD-R write speed
24x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5600 mAh
Power
AC adapter power
90 W
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
386 mm
Depth
257 mm
Height (front)
3.16 cm
Height (rear)
3.31 cm
Weight *
2.76 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Power requirements
100-240V AC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:23:08
Uk has collected 8 expert reviews for ASUS U53JC-XX181X 39.6 cm (15.6") Intel® Core™ i5 i5-480M 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2015-01-11 02:23:08
Adding to Asus' comprehensive range of high-end laptops, the U53Jc (£899 inc. VAT) is a powerhouse portable with a twist. Finished with a bamboo exterior, it is one of the most uniquely designed machines you can buy, but proves to be far more than just...
Good Sharp and vibrant screen, build quality, plenty of storage...
Bad Poor software package, Cheap-looking keyboard, Graphics not that capable...
80%
T3.com
Updated:
2015-01-11 02:23:08
You can’t fault Asus’ obsession with innovation, and the U53Jc provides the latest material evidence of the company’s determination to try something different with design. This is in fact the second Asus laptop built using bamboo, and we’re mighti...
Good Design, Environmental credentials, Performance on offer...
Bad Screen colour reproduction, Poor battery...
Bottom line A unique laptop when it comes to design, and a great one when it comes to power. The U53Jc isn't cheap, but we feel the price is warranted.
80%
pocket-lint.com
Updated:
2015-01-11 02:23:08
Tweet Bamboo is a cool material: it looks good, reduces our use of plastics and is ecologically sound because bamboo is a sustainably renewable source. It's used for the lid and wrist rest for this new 15-inch display laptop from Asus. Asus has made l...
Good Cool styling, fast processor and massive hard drive make this worth a look...
Bad Heavy enough to stay put on your desk...
Bottom line Snazzy, powerful and highly-specced - what's not to like? Key specs3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
80%
itp.net
Updated:
2015-01-11 02:23:08
Asus' U53JC Bamboo Collection sets itself apart from the competition here for many reasons but the most prominent is because it is partly covered in bamboo. The notebook's lid, trackpad (including buttons) and palm rest are covered in bamboo and give t...
Bottom line While gaming isn’t its forte this notebook packs plenty of value thanks to its aggressive price, features and strong application performance...
80%