location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G73JH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NY8A332L2514VL455
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 16:55:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-520M 2.4 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM
  • - 1 TB DVD-RW
  • - AMD Radeon HD 5870 Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 150 W
  • - Windows 7 Home Premium
Long product name ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black :
The long product name of ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G73JW 17.3" 1600x900, Core i5 520M 2.4GHz, DDR3 4GB, Radeon HD 5870 1GB, Dual SATA 1TB, DVD-RW, Windows 7 HP
More>>>
ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black:
The official description of ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Absolute gaming on a notebook – it’s the next logical step, bringing the power and authority of a desktop rig to an advanced machine that’s a total package for dedicated gamers.

Power through any Challenge.

Nothing fazes the G73 – it runs the latest releases in high detail, no more watered down versions. This beast has Intel® Core™ i3/i5/i7 processors that handle all comers with on demand overclocking through Turbo Boost, hurtling CPU speeds up to 3.33GHz. All it takes is one key press and extra power becomes available.

Memory goes up to a formidable 8GB – games run smooth and relentless since nothing needs to be left out. The new G73 signifies a move towards uncompromised notebooks, so we packed it to the gills with hardware.

View to a Thrill.

Visuals look awesome on the 17.3” full HD screen, and made even better by the ATI Mobility™ Radeon® HD5870 with 1GB GDDR5 – an overkill GPU taking notebook gaming beyond the edge so you no longer have to switch graphic details off in options menus.

G73 is 100% DX11 compliant – offering all the benefits of the latest graphics standard. Future proofing never had this much firepower.

Even the built-in camera rises above the norm – offering 2 megapixels so gamers can stay in visual contact with one another in style.

The New Spin.

High definition has well and truly dawned, it’s now a must in any self-respecting setup. And because G73 is the gaming notebook of choice, it doesn’t cut any corners when it comes to optical media – the Blu-ray Disc/DVD combo drive makes sure of that.

Sounds like Domination.

G73 gamers get the upper hand thanks to EAX 4.0 3D surround that makes every morsel of audio come to life in vivid detail for complete spatial awareness. Great gaming deserves great sound – not the tinny output other notebooks have.

Stylish Supremacy.

Inspired by the F117 stealth bomber, the matte-finished G73 is an ergonomic feast of gamer-centric features – a huge keyboard that lights up for night time ops and can be turned off instantly for stealth, ample handrest real estate and rubberized surface areas for comfort during prolonged sessions.

Ready for Take Off.

Twin rear exhausts draw heat away from the action with some of the best cooling around. This afterburner effect doesn’t come with a noise penalty – G73 is a formidable performer, but it’s deadly silent.

Massive is Good.

Ample was the imperative when designing this notebook – down to dual SATA support and up to 1TB in storage, a far cry from the paltry hard drives of most notebooks. Nothing escapes real gamers equipped with enough install space!

Great for Civilians.

Games are among the most demanding applications for a PC. This means G73 has more than enough oomph to handle pretty much every other kind of usage you throw at it, should you choose to take time off gaming. It’s a notebook PC, after all – just a very powerful one.

Short summary description ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black:
This short summary of the ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G73JH, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS ROG G73JH Intel® Core™ i5 i5-520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS ROG G73JH. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-520M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MiniSD, MMC, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 5870
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
1.024 GB
Audio
Audio system
EAX Advanced HD 4.0
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47341
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
150 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.7 A
AC adapter output voltage
16 V
Security
Cable lock slot
No
Weight & dimensions
Width
420 mm
Depth
310 mm
Height (front)
1.89 cm
Height (rear)
5.68 cm
Weight *
3.85 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:38:59
Uk has collected 54 expert reviews for ASUS ROG G73JH 43.9 cm (17.3") HD+ Intel® Core™ i5 i5-520M 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
ocaholic.ch.english
Updated:
2012-11-20 06:58:22
With the G73JH ASUS shows a gaming notebook which has the potential to teach Alienware some lessons in this segment. The "stealth-bomber" comes with a 5870 mobility graphics card and a quad core Core i7 CPU and therefore with a lot of raw gaming power...
Bottom line General +-Alltogether the G73JH is a good gaming notbook which is able to convince with very good performance and an excellent display. Unfortunately with our testsample we encountered an overheating issue. When we've played Call of Duty Modern Warfare...
0%
expertreviews.co.uk
Updated:
2012-11-20 06:58:30
Designed to resemble the US Air Force's stealth bomber, the Asus G73Jh is an imposing gaming laptop with an impressive specification: an Intel Core i7-720QM processor with 8GB of RAM and a top-end ATI graphics card with 1GB of video RAM provide the mus...
Bottom line Desktop-level performance and a great Full HD screen make the G73Jh one of the first truly desirable gaming laptops, but it's pricey and the keyboard's build quality is questionable...
60%
atomicmpc.com.au
Updated:
2012-11-20 06:58:30
If you went to a LAN with your laptop five years ago you'd probably get a bunch of people calling you 'lamer' or 'noob', laughing at your weak-as-a-kitten integrated graphics and underwhelming processing grunt. Times have indeed changed, and today's to...
Bottom line Very nice performance, old drivers hold it back...
88%
trustedreviews.com
Updated:
2012-11-20 06:58:30
As was noted in our review of the Asus G60J , gaming laptops tend to be about compromise. While processors, memory and storage can all be within comfortable touching distance of desktop equivalents, this is not true for the single most important element f...
80%
goodgearguide.com.au
Updated:
2012-11-20 06:58:33
The ASUS G73Jh is a high-performance notebook aimed primarily at hardcore gamers. Unlike most desktop replacement models, this gaming laptop is capable of competing with high-end PCs; not just in size, but also functionality.Chief among the ASUS G73Jh's...
Good Beefy components, excellent 17.3in display, good performance in benchmarks, low-key design...
Bad Reflective screen, connectivity could be more robust, low-key design...
Bottom line The Asus G73Jh is a gaming notebook for grown-ups and professionals: its drab, no-nonsense exterior hides an ultra-powerful machine capable of running high-end applications. In other words, the gaming notebook has finally matured...
80%
Zdnet.com.au
Updated:
2012-11-20 06:58:36
Flying straight out of the US military's stealth hanger, the matte black, 17.3-inch Asus G73Jh pulls no punches in performance. The G73Jh is part of the Republic of Gamers (ROG) line, where it pulls none in size and looks either, with its angul...
Bottom line Asus' G73Jh is the closest thing we've seen to the perfect gaming laptop. It stumbles in a few areas, but for the price, that likely won't matter. If you're serious about laptop gaming and don't care about the size, the G73Jh is the one to get.
85%
channelpro.co.uk
Updated:
2012-11-20 06:58:36
Blistering pace and great looks, but going hands-on reveals a few too many flaws at such a high price. In the world of top-end gaming laptops, where glowing Alienware logos are accepted and brash is always better, Asus is going against the grain. Its...
0%
alphr.com
Updated:
2012-11-20 06:58:39
In the world of top-end gaming laptops, where glowing Alienware logos are accepted and brash is always better, Asus is going against the grain. Its latest 17in behemoth, the G73Jh, takes more inspiration from a stealth bomber than it does a souped-up c...
Bottom line Blistering pace and great looks, but going hands-on reveals a few too many flaws at such a high price...
83%
techradar.com
Updated:
2012-11-20 06:58:39
The Asus G73JH is an aggressively and uniquely styled machine that looks fantastic and boasts great performance for gamers. The laptop's striking design – with angular lines and tactile matt finish – is inspired by the F-117 Nighthawk Stealth Bomber, b...
Good powerful components, Nice screen, Stylish design, Blu-ray drive...
Bad Keyboard is a bit spongy, Price...
70%
digitalversus.com
Updated:
2012-11-20 06:58:42
The screen Like all gamer laptops, the G73Jh uses a glossy panel. Although the image is more flattering on this type of screen, you do get a lot of reflections. Thankfully, the G73Jh is a machine that will often be used at home and, if possible, in lo...
Good Pluses, Excellent performance and BluRay player, Good screen contrast, Discreet design, Good overall ease of use and backlit keyboard, Efficient fan, quiet...
Bad Minuses, Low battery life, Bulky, Reflections from the glossy panel, Default colours not good...
100%
pcadvisor.co.uk
Updated:
2012-11-20 06:58:45
Product Code: G73JH-TZ008V Gamers will enjoy this speedy, big-screen Asus ROG G73Jh laptop, but it's versatile enough to help anyone set high scores on productivity. Real gamers hate marketers' lures. Those suits ambush gamers with branded drinks, r...
Bottom line The Asus ROG G73Jh laptop doesn't need any gimmicks to attract gamers; just its performance lends it real credibility. But you don't have to be a gamer to be enticed by the speedy processor and big screen. Zack Stern...
80%
whatlaptop.techradar.com
Updated:
2012-11-20 06:58:47
Asus has released the G73jh (£1899 inc. VAT) - an aggressively and uniquely styled machine that looks fantastic and boasts great performance for gamers.The Asus G73jh’s aggressive design - with angular lines and tactile matte finish - is inspired by t...
0%
pcauthority.com.au
Updated:
2012-11-20 06:58:54
We've seen an excellent crop of gaming and enthusiast laptops coming through our labs lately, each better than the last. First the G60J from Asus, then the M60J, took an A-List slot. But before you could say "i7 laptop", the Alienware M15X had claimed...
Bottom line The G73Jh is the first i7 laptop we’ve seen that features an ATI Radeon Mobility HD 5870, and with design based on an F117 Nighthawk fighter jet, it really flies...
83%
tweaktown.com
Updated:
2014-03-28 01:31:10
There are several “themed” notebooks and netbooks on the market today. For example, Acer has several Ferrari themed netbooks. ASUS has Lamborghini notebooks and has now introduced its F117 stealth fighter themed ASUS G73JH-A1 gaming notebook. The AS...
Bottom line The TPR graph is a combination of all our benchmarks in which we test our netbooks and notebooks. The TPR number is a combination of battery life in performance and power saving modes, iTunes encoding time, and movie encoding time. Due to the nature...
90%
HEXUS.net
Updated:
2016-12-14 04:06:45
Say you're in the market for a new gaming rig, and, for argument's sake, let's assume you'll be spending most Friday nights at a LAN party. What do you buy? Traditionally, the performance-seeking gamer would opt for a mid-to-big-type desktop, preferabl...
Bottom line Available for just under £1,650, ASUS's G73JH notebook isn't cheap, but you do get a lot of bang for your buck. The ability to run the latest games with little sacrifices in image quality is a huge boon, and ASUS's Republic of Gamers bundle - which in...
80%
notebookcheck.net
Updated:
2011-08-17 05:38:59
Asus is making a completely fresh start with the G73; a new design, matt surfaces, an improved cooling system and a DirectX 11 capable graphics card (the HD 5870) all go to make up this 17.3-inch gaming hot-shot. We put the €1,400 machine to the test...
Good Attractive design, Matt surfaces, Good workmanship, Operates quietly, Remains cool, Bright display with vivid colours, Large touchpad, Keyboard backlighting, Very good application performance, Excellent gaming performance, Impressive sound quality...
Bad No eSATA, Firewire or ExpressCard slot, Reflective screen with limited viewing angles, High black level and poor contrast ratio, Spongy keyboard which flexes slightly...
Bottom line Asus has created a surprisingly good gaming notebook in the G73, one that stands apart from its G71 and G72 predecessors in many respects. The futuristic design along with the stylish keyboard backlighting should attract admiring glances. Matt surfaces an...
82%
pcmag.com
Updated:
2012-11-20 06:58:21
The Asus G73JH-BST7 ($1,399.99 list, at Best Buy) laptop puts high-end gaming into an affordable price range, and delivers several winning details that many manufacturers would ignore. From its striking looks and unique cooling system to the Intel CPU...
Good Great hardware. Thoughtful features. A design that will stop opponents cold.
Bad No Blu-ray. 1,920 by 1,080 resolution not available.
Bottom line The Asus G73JH-BST7 laptop has the hardware where it counts, and packages it all in a design that was clearly created with the serious gamer in mind. For the price, it's a powerful machine...
70%
i4u.com
Updated:
2012-11-20 06:58:24
Today I am checking out the slick looking Asus G73Jh-A1 gaming notebook. This is a very cool looking notebook with some high-end features for a gaming rig. If you are looking for a gaming notebook that has power and style you don't see often, the Asus...
Good Cool design, Good performance...
Bad Small right shift key...
Bottom line The Asus G73Jh-A1 offers good performance for a gaming notebook and has a price that given its performance isn't out of line. If you want a unique gaming notebook, the Asus G73Jh-A1 is certainly worth a look. More Like This More I4U Gadget Reviews St...
90%
anandtech.com
Updated:
2012-11-20 06:58:31
ASUS has made it a goal to increase their retail presence in the mobile market, with an eye on becoming one of the top brand names. There's no doubt that Dell, HP, and Acer continue to sell more laptops overall (especially if we leave out the Eee PC n...
0%
hothardware.com
Updated:
2012-11-20 06:58:32
Earlier this year, we attended the Asus 2010 CES Event in Las Vegas. While there, we caught a glimpse of several upcoming notebooks the hardware giant had in store. One of the most anticipated products we saw was in the Republic of Gamers line up. Dubb...
Bottom line Keep in mind, while looking at our benchmarks that we ran every game with every setting maxed out to see how well the G73 could handle them. Ideally, it would have ran through every test without a hiccup, but that wasn't always the case. Our benchmark...
0%
onlinenotebook.com
Updated:
2012-11-20 06:58:35
Asus G73JH-A1 is powered by Intel Core i7 I7-720QM / 1.6 GHz, quad core processor. Chipset type is Mobile Intel HM55 Express. Installed memory is 8 GB DDR3 SD RAM which is not expandable. For storing images, there are two 500 GB, 7200 rpm hard drives...
Good Superb performance, good value for moeny...
Bad Keyboard feels smallish, lacks discrete buttons for media controls, port assortment is basic, doesn’t come with bundled Bluray playback software...
Bottom line This is a desktop replacement laptop with high end hardware put inside. This notebook is recommended for gamers or for people who do high end tasks...
0%
notebookcheck.net
Updated:
2012-11-20 06:58:38
The G73 already let the hearts of the notebook gaming community beat faster in its first available alternative. Asus has now upgraded it and equips the machine with an i7 quad-core CPU, 8 GB RAM, a mass memory of 1TB and a FullHD display.Currently, ni...
Good Attractive design, Matt surfaces, Good workmanship, Low soundscape, Low temperature development, Excellent image contrast, Large touchpad, Keyboard light, Good application performance, Excellent gaming performance, Convincing sound...
Bad No eSATA, Firewire or ExpressCard, Reflective display with moderate brightness, Spongy keyboard...
Bottom line Both G73JH alternatives with an Intel Core i5-520M, respectively i7-720QM are very similar in the core competency that is the performance in current games. The single application or game ultimately decides if you can sooner benefit from the multi-core arc...
83%
Laptopmag.com
Updated:
2012-11-20 06:58:41
You might not know it, but ASUS has been making gaming notebooks for quite a while. What makes the G73Jh-A2 special? It’s the company’s first machine that really gives Alienware a run for its money in both the looks and performance department. Inspired...
Good Bright, crisp 1080p screen, Strong performance and smooth gameplay, Runs cool, Backlit keyboard and huge touchpad, Very good audio quality...
Bad Short battery life, No eSATA or USB 3.0 ports...
Bottom line This aggressively priced, stealth fighter-inspired rig will plow through any game you throw at it.
80%
techworld.com
Updated:
2012-11-20 06:58:44
Real gamers hate marketers' lures. Those suits ambush gamers with branded drinks, razors and PCs. Just create great products instead of selling extreme attitude and garish designs. The Asus ROG G73Jh will impress the authentic gaming crowd as a strong...
Bottom line The Asus ROG G73Jh laptop doesn't need any gimmicks to attract gamers; just its performance lends it real credibility. But you don't have to be a gamer to be enticed by the speedy processor and big screen...
0%
pcworld.com_techhive.com
Updated:
2012-11-20 06:58:46
Real gamers hate marketers' lures. Those suits ambush gamers with branded drinks, razors, and PCs. Just create great products instead of selling extreme attitude and garish designs. The ASUS ROG G73Jh-A2 will impress the authentic gaming crowd as a str...
Good Big screen delivers good color, Blazing specs push the latest apps...
Bad Battery life is slightly too short, Lacks Bluray drive.
Bottom line You don't have to be a gamer to enjoy the great speed and good-looking screen on the G73Jh...
80%
legitreviews.com
Updated:
2012-11-20 06:58:53
Today, we are looking at ASUS' G73Jh Gaming Notebook. Modeled after the legendary F-117 Nighthawk stealth figher, the G73Jh comes packed with an explosive payload! Featuring ATI's new flagship mobile processor, gamers can now get the desktop perfor...
Bottom line The ASUS G73Jh Gaming Notebook is perfect for the gamer that likes to travel to the local LAN party, but doesn't want to mess with the hassle of transporting and setting up a desktop gaming rig. The inclusion of the ATI Mobility Radeon HD 5870 GPU in...
0%
notebookreview.com
Updated:
2012-11-20 06:58:56
ASUS G73JH Review Article ContentsASUS G73JH Review The G73 is the latest gaming notebook in ASUS’ successful G-series product line. This 17.3-inch monster has a Core i7 processor, 8GB of RAM, and the most powerful mobile video card available, the...
0%
computershopper.com
Updated:
2012-11-20 06:58:57
It’s rare that gamers on the prowl for high-end gear get a price break. Most gamers are used to paying top dollar for bleeding-edge parts and systems—with the downside of sacrificing precious power for any money they try to save by settling...
Good Startlingly strong components, graphics prowess for the price; cool "stealth" design; beautiful LCD; roomy keyboard, touch pad; terabyte of storage...
Bad Short battery life; huge power brick; subpar speakers...
Bottom line Gamers, take heed: In this model, Asus delivers one of the top-powered, top-value notebooks in its price range...
94%
about.com
Updated:
2012-11-20 06:59:00
Extremely Fast Processor, High Performance Direct X 11 Compatible Graphics, Double The Memory Of Most 17inch Laptops, Very Large, Limited Battery Life, Lacking Some Peripheral Ports...
80%