ASUS logo

ASUS N90SC-UZ053V Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46344
Info modified on:
25 Jan 2025, 22:47:07
Short summary description ASUS N90SC-UZ053V Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium:

ASUS N90SC-UZ053V, Intel® Pentium® Dual-Core, 2.2 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS N90SC-UZ053V Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium:

ASUS N90SC-UZ053V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows 7 Home Premium. Weight: 4.21 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.