location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C202XA-GJ0010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NX02M1-M00110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017602198
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:29:27
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NX02M1-M00110 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - MediaTek MT8173C (1.3GHz)
  • - 29.5 cm (11.6") HD 1366 x 768
  • - 4GB (2133MHz) LPDDR3-SDRAM & 32GB eMMC
Long product name ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey :
The long product name of ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek MT8173C (1.3GHz), 4GB LPDDR3-SDRAM, 32GB eMMC, 29.5 cm (11.6") HD 1366 x 768, PowerVR GX6250, WLAN, Webcam, ChromeOS
More>>>
ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official description of ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Chromebook C202
CLASSROOM-RUGGED DESIGN:
LESS DOWNTIME. MORE LEARNING TIME.

The ASUS Chromebook C202 is the ideal education computer for every school IT manager, student, and teacher. With its classroom ruggedness, the ASUS Chromebook C202 is developed to meet the daily rigors and intense usage by students both inside and outside of the classroom. Beyond its rugged construction, the ASUS Chromebook C202 is also designed for easy maintenance to minimize downtime. The result is a Chromebook which is designed for maximum usage, creating more learning opportunities for students.

Designed for Classroom-Ruggedness
- Robust and reinforced rubber wrapped protective guard reduces the impact from any accidents.
- Surpassed durability testing ensuring lasting durability and better reliability.
- Easy grip design 2 strategically placed grips provide better holding traction and reduce any slipping incident.

Robust, reinforced rubber wrapped protective guard
Reduces the impact from any accidents.

All 4 exterior edges and corners of the C202 Chromebook are protected using reinforced nano-molding technology which ensure critical components are secured.

Surpassed durability testing
Ensuring lasting durability and better reliability

More stringent Drop Test1 from a drop height of 3.9ft ensures function without disruption. Extreme twist force and high-pressure testing ensure that it can withstand the physical stress when used frequently over long periods of time. Various shock trials, as well as multiple frequency vibration testing, ensure the solid and sturdy construction of the device.

Spill proof keyboard a must for the classroom
A classroom of students presents many possible scenarios for accidents. One of the most common is the accidental spilling of liquid on the notebook and keyboard. That's why the C202 Chromebook keyboard is spill proof2 and can repel up to 66cc of liquid giving you the additional peace of mind.

Easy grip design for better holding traction
Imagine a typical school day and it will be easy to understand the potential hazards in the accidental dropping of the notebook. From the lose of grip when carrying the notebook, from passing the notebook from one student to another or even an accidental push off from the table are very real scenarios. That's why the C202 Chromebook is designed with 2 special grips which are strategically located to minimize these hazards.

180-degree hinge allows a fully open Chromebook
Ideal for easy viewing, especially for group study or collaboration.

2mm travel distance
Better Keyboard control with 2.0mm Travel Distance for More Accurate Typing and Better Feel (compared to the standard 3mm travel distance).

15% larger character-printed keys
Provides superior legibility for easier typing.

Anti-glare display
Easy to view even in sunlight and less strenuous on the eyes.

360 degrees Wi-Fi antenna
Strong reception to minimize poor signal connection.

Up to 10 hours of battery life
A notebook's battery life which can last the full school day and without having to sacrifice on the brightness of the display are crucial for students. Not forgetting the field trips or projects outside of the classroom environment where there is no available power source makes the battery life even more critical. There is no worries with the C202 Chromebook as it has a battery life of up to 10 hours3 with normal brightness to last the full school day.

Designed for Easy On-site Maintenance
Tear down key components in minutes minimizing downtime and extending refresh cycles.
Minimized downtime means lowering total cost of ownership Downtime affects the running cost of a business. The goal is to minimize downtime which in turn leads to cost saving.
Key components can be dismantled in 4 steps within minutes Remove keyboard, thermal module, battery, and motherboard in 4 hassle-free steps. By easing the maintenance for IT professionals the C202 Chromebook can have longer refresh cycles, saving time and money.
Modular components design for simpler replacement of parts Reach what needs to be replaced without having to remove other parts.

Short summary description ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Chromebook C202XA-GJ0010, MediaTek, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of ASUS Chromebook C202XA-GJ0010 MediaTek MT8173C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

ASUS Chromebook C202XA-GJ0010. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8173C, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: PowerVR GX6250. Operating system installed: ChromeOS. Product colour: Grey

Design
Product type *
Chromebook
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Work
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
MT8173C
Processor cores
4
Processor boost frequency
2 GHz
Processor frequency *
1.3 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
PowerVR GX6250
Audio
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
47 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3 A
AC adapter output voltage
15 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
UL, CE Marking Compliance, FCC Compliance, CB, Energy Star, WEEE, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
294 mm
Depth
200.7 mm
Height
22.4 mm
Weight *
1.2 kg