location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX30-QX054X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NVSA3251632XLC407Y show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - Intel® GMA 4500M 1.39 GB
  • - Bluetooth 2.1+EDR
  • - 40 W
  • - Windows 7 Professional
Long product name ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional :
The long product name of ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UX30-QX054X - 13.3" (1366x768, WXGA, Glare, HD Ready, LED), Intel Core 2 Duo ULV SU 7300 (1.3 GHz), Intel GS45, 4 GB (2 GBx2) DDR2, 500 GB SATA 5400 rpm, Intel GMA 4500M, HDMI, Bluetooth 2.1, 3 cell, Windows® 7 Professional
More>>>
ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional:
The official description of ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive and Innovative Features with Users in Mind
Despite being slim and lightweight, the ASUS UX30 does not compromise on performance and user-centric features. It boasts an intuitive multi-touch touchpad that enables users to intuitively interact with their programs. Users can access a myriad of functions with motions such as sliding up and down, left and right, as well as up and down with two or three fingers simultaneously. It also features an chiclet keyboard, which provides users with wider gaps between keycaps to minimize errors. Finally, with ASUS IceCool Design provides a palm-rest that provides a lower-than-average temperature for prolonged computing hours in maximum comfort.

Slim and Contemporary Design
The ASUS UX30 is truly a thing of beauty and style, with an exterior that is not only shrouded in satin-brushed aluminum, but also cleverly conceals a wealth of connectivity ports in a slim and lightweight design that measures only 1.96cm in profile.

An Impressive Array of Multimedia Options
The ASUS UX30 features a 13.3-inch WXGA LCD display which merges seamlessly with the lid to form a flushed surface that reflects contemporary styling and grace. An Intel® GMA 4500MHD provides users with high definition visual enjoyment, while SRS Premium Sound™ brings surreal cinematic audio enjoyment to users wherever they go.

Short summary description ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional:
This short summary of the ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX30-QX054X, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional:
This is an auto-generated long summary of ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS Zenbook UX30-QX054X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Weight: 1.39 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card memory
1.39 GB
Discrete graphics card *
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100/1000 Mbits
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Software
Pre-installed software
Office Ready
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
3
Battery capacity
3250 mAh
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
328 mm
Depth
222 mm
Height (front)
6.8 mm
Height (rear)
1.96 cm
Weight *
1.39 kg
Other features
Wireless technology
802.11 bgn
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 04:47:35
Uk has collected 23 expert reviews for ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 04:47:35
Product Code: UX30-QX011C With an edge-to-edge glossy screen, dual-core chip and supermodel looks, the ultrathin Asus UX30-QX011C laptop is something of a tribute act to the Apple MacBook Air. And the Asus UX30-QX011C's upmarket appearance is matche...
Bottom line Good looking, lightweight and a decent performer, the Asus UX30-QX011C wins points for its solid spec at a sub-£1,000 price. We can't understand why it runs Vista, however, and there are enough gripes with the hardware to tempts us to look elsewh...
70%
techradar.com
Updated:
2011-08-17 04:47:35
The Asus UX30 is the second Consumer Ultra-Low Voltage (CULV) laptop we've seen but, unlike the Advent Altro, this machine is aimed at the top end of the market. Read TechRadar's Asus UX30 reviewIt's one of the thinnest machines we've seen to date – me...
Good Nice design, Good connectivity, LED backlit screen, Good battery life...
Bad Not super quick...
70%
pocket-lint.com
Updated:
2011-08-17 04:47:35
The Asus UX30 is a CULV laptop, using low powered components in order to keep the dimensions as small as possible. As such, the 13.3-inch machine measures a smidgen over 2cm at it’s thickest, and weighs in at 1.5kg, putting it broadly on par with Apple...
Good Desirable, highly portable, good quality, well-equipped...
Bad Price, low-powered components...
Bottom line A cross between a MacBook Air and an Advent Altro, with a price tag somewhere between the two, the UX30 is attractive but under-poweredKey specs3.5mm jack, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, Wi-Fi, Windows Vista...
70%
whatlaptop.techradar.com
Updated:
2011-08-17 04:47:35
The Asus UX30 is the second laptop we’ve seen to feature a CULV (Consumer Ultra Low Voltage) processor but, unlike the Advent Altro, this machine is aimed at the top end of the market.It’s one of the thinnest machines we’ve seen to date – measuring ju...
0%
v3.co.uk
Updated:
2011-08-17 04:47:35
The Asus UX30 is one of the first laptops to reach these shores to use one of Intels new Consumer Ultra Low Voltage (CULV) processors designed for thin and light ultra-portables like the MacBook Air, but without the high price tag - in theory.In fac...
Good Gorgeous slimline design; great screen and keyboard...
Bad Price; middling battery life...
Bottom line Wonderfully slim and lovely to look at, the Asus UX30 is an impressive feat of engineering, but it would be more compelling if the battery life was better or the price a little lower...
80%
mobilecomputermag.co.uk
Updated:
2011-08-17 04:47:35
We’ve been lusting after the new breed of thin and light CULV laptops ever since we saw the gorgeous MSI X320 at this year’s CES and now models are starting to arrive in earnest. We’ll have a review of the Advent Altro for you next week, but first up i...
Good Thin & light; good looks; good performance...
Bad Limp graphics; price too high...
Bottom line The ASUS UX30 is an impressive first entry into the CULV laptop market, but it’s a bit too expensive for what’s on offer and the specification doesn’t quite tally with the premium price...
75%
alphr.com
Updated:
2012-11-19 02:30:51
Ever since Apple released its MacBook Air, the competition has been desperately trying to come up with an equally desirable ultraportable. It's no easy task, however, and with the likes of MSI's svelte X-Slim X340 trying and failing, you might wonder i...
Bottom line Looks to be a genuine value challenger to the MacBook Air, but it all depends on the final price...
67%
tlbhd.com
Updated:
2013-02-20 01:23:19
The Asus UX30 is one of the best looking portable 13.3″ on the market at the moment, with a stylish aluminum front finish and very good overall build quality. Performance level is good but not great, as the netbook only houses a 1.3 GHz CULV pro...
0%
techworld.com
Updated:
2011-08-17 04:47:34
The Asus UX30-QX011C's upmarket appearance is matched by punchy performance, 4GB RAM helping it to a WorldBench 6 score of 72. Not bad for a PC this portable, and certainly fast enough to handle everyday tasks: even with Windows Vista on board. Batter...
Bottom line Good looking, lightweight and a decent performer, the Asus UX30-QX011C wins points for its solid spec at a sub-£1,000 price. We can't understand why it runs Vista, however, and there are enough gripes with the hardware to tempts us to look elsewhere...
0%
asiaone.com
Updated:
2011-08-17 04:47:35
WHEN you see a tagline like "Stunningly Slim and Sophisticated Grace" on Asus latest laptop, you are reminded of the Taiwanese electronics firms rather quirky marketing messages (its motherboards are described as "Rock Solid, Heart-Touching").This ti...
Bottom line Good-looker that comes with useful amounts of memory and storage space. But it would do better if its battery life could last more than two hours so one can watch an HD movie in full...
0%
hardwarezone.com.sg
Updated:
2011-08-17 04:47:35
ASUS has never been one to shy away from design innovations (bamboo notebook anyone?) so the new form factor of their U series notebooks shouldn't surprise anyone especially if they've seen the Eee PC Seashell series. This is mainly due to the shift to...
Bottom line The consumer ULV notebook platform is still in the early stages and ASUS has created an interesting entrant in the form of the UX30. Clearly, the UX30 goes right after the fashion folks with its good looks and light weight.What the UX30 is not however...
0%
techtree.com
Updated:
2012-11-19 02:30:51
Here goes the drill. Apple comes out with an innovative, never-before-seen concept product. Then, the rest of the world wants to cash in on the leftovers. Pertaining to this review, we're speaking particularly of the Macbook Air. After Apple's thinnest...
Good Thin and elegant design, Good build quality, large multi-touch trackpad, 500GB hard disk, HDMI and 3 USB ports...
Bad Expensive, No optical drive, slightly under-powered processor, only 3-cell battery...
Bottom line Here goes the drill. Apple comes out with an innovative, never-before-seen concept product. Then, the rest of the world wants to cash in on the leftovers. Pertaining to this review, we're speaking particularly of the Macbook Air. After Apple's thi...
70%