Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K50IJ-SX001C, BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NVKA11D1111CAC10N show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7673
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium :
The short editorial description of ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium

K50IJ-SX001C - Intel Core 2 Duo T6400, 4GB DDR2 RAM, 320GB SATA HDD, DVD Super Multi DL, 39.624 cm (15.6") HD LED, 1.3M Webcam, Windows Vista Home Premium
More>>>
ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
The official marketing text of ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium as supplied by the manufacturer

Enhanced Multimedia Entertainment On-the-go
The ASUS K50IJ notebook sports a 15.6” high definition LED backlit display with a 16:9 golden aspect ratio provides high contrast rate and color saturation, while an Intel® UMA 4500 provides crisp and clear visuals. Altec Lansing speakers complemented by SRS Premium Sound™ technology with virtual surround sound provides high definition audio enjoyment.

Enjoy All-day Computing with Extended Battery Life
The ASUS Super Hybrid Engine (SHE) consists of the Power4 Gear Hybrid application and the Energy Processing Unit (EPU). Power4 Gear Hybrid facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform, while the EPU accurately detects the users’ power requirements and makes the necessary power adjustments. By intelligently optimizing both system performance and power efficiency, and combining with a 6-cell battery, the ASUS K50IJ notebook provides up to 6* hours of mobile computing.

Comfortable Computing Experience with ASUS IceCool Design
Designed to provide users with a comfortable mobile computing experience, the ASUS K50IJ notebook features the IceCool design, which boasts cleverly designed and positioned heat vents which keeps the palm rest cool, lower than that of the average human body temperature. ASUS IceCool design keeps temperature at palm rest area low even after long computing hours.

Short summary description ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
This short summary of the ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K50IJ-SX001C, BE, Intel® Core™2 Duo, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
This is an auto-generated long summary of ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS K50IJ-SX001C, BE. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display surface
Gloss
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
T6400
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T6000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® GL40 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA X4500M
Audio
Audio system
System used to play music or speech.
Azalia
Speakers manufacturer
Altec Lansing
Audio system full duplex
Yes
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet, WLAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Drivers included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUS DVD 6-in-1 Adobe Acrobat Reader 8.0 ASUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLGJ4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40479
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
370 mm
Depth *
The distance from the front to the back of something.
256 mm
Height (front)
The height of the frontside of the product.
3.1 cm
Height (rear)
Height of the backside of the product.
3.55 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:38
Uk has collected 12 expert reviews for ASUS K50IJ-SX001C, BE 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:38
Nl heeft 12 proffesionele recensies verzameld voor ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 Pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:37
Fr a recueilli 12 avis d’experts pour ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™2 Duo 4 Go DDR2-SDRAM 320 Go Windows Vista Home Premium et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:37
De hat 12 Expertenmeinungen über ASUS K50IJ-SX001C, BE 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:37
Testseek ha raccolto 12 recensioni da parte di esperti per ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:37
Es ha coleccionado 12 opiniones de expertos para ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:38
Dk har samlet 12 ekspertanmeldelser for ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:55:37
Se har samlat in 12 experttester för ASUS K50IJ-SX001C, BE 39,6 cm (15.6") 1366 x 768 pixlar Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-01 01:55:37
Asus's K50IJ is a chunky laptop, but its bulk gives it a feeling of sturdiness that makes us confident that it will handle standard daily use and being carried around occasionally. It looks attractive, thanks to the glossy coating on the chassis. Th...
100%
techsmart.co.za
Updated:
2014-03-28 01:35:39
Speaking to people in the PC industry, it’s pretty obvious that standard desktop PC sales has stagnated. A lot of people are replacing their traditonal desktop with more portable notebooks, with entry-level models, like the Asus K50IJ, retailing at abo...
Bottom line In general we had a better-than-expected working experience on the machine. You will too as long as you don’t expect to be gaming, watching HD movies or multi-tasking like you don’t know where the close button is located. Available from Computer Corpor...
0%
retera.ru
Updated:
2014-04-06 01:14:00
Корпорация ASUSTeK очень многого ждет от своей новой линейки недорогих ноутбуков под общим названием K Series Domino Collection. Ни для кого не секрет, что тайваньская компания уже давно потеряла лидерство на рынке мобильных компьютеров. Новая серия Domin...
Good стильный дизайн, предустановленная Windows 7 (64bit), возможность выбора между 32битной или 64битной ОС, фирменные динамики Altec Lansing, корпус практически не греется...
Bad бедная комплектация, маркость блестящих поверхностей, неудобный тачпад...
Bottom line В целом, вся серия K Series Domino Collection получилась достаточно интересной. В первую очередь из-за хорошего соотношения цена/качество и широкого ассортимента различных моделей, который к тому же постоянно пополняется. За ту стоимость, которую просит п...
0%
notebookcheck.net
Updated:
2014-01-01 01:55:37
by Florian Wimmer 02/20/2010 At first glance, the Asus K50IJ is a stylish and inexpensive 15-inch office notebook intended for those who don't have high demands on performance. Find out in our extensive review to which degree this first impression ho...
Good Relatively strong dual-core processor, Beautiful and quality design, Good value for money ratio...
Bad Unfavorably positioned speakers, Highly reflective screen, No digital video output...
Bottom line Asus' K50IJ is a stylish entry-level notebook that has some clever details that make it worthy of a second look from performance-undemanding computer users First, the palm rest will always be cool and allow you to work comfortably. Second, the notebook is...
81%
pcworld.in
Updated:
2014-01-01 01:55:37
The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. To say the Asus K50IJ is covered in gloss is an understatement. Actually, not only the screen, but the entire laptop, right from...
Good Large 15inch screen, Keyboard numberpad, Good overall performance...
Bad Overloaded with gloss, Poor onboard audio...
Bottom line The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. But it has average build quality, lacks features and weighs quite heavy...
75%
pcmag.com
Updated:
2014-01-01 01:55:37
Odds are that youve already committed to a lightweight laptop for next semester, say, a netbook or an Apple MacBook Pro 13-inch. What you might miss, however, is the luxury of a big screen, which, among other things, can improve the cinematic exper...
Good Cheap desktop replacement. Numeric keypad included. Screens big and bright. Good distance out of the 46Wh battery.
Bad No HDMI-Out. Designs a little boring. Mouse buttons make clicking sounds.
Bottom line The ASUS K50IJ-C1 is as cheap as a desktop replacement laptop will get without sacrificing too many features or too much performance...
70%
notebookreview.com
Updated:
2014-01-01 01:55:37
ASUS K50IJ Review Article ContentsASUS K50IJ Review The ASUS K50IJ series is one of the latest budget notebooks designed to provide better performance than a netbook and a larger screen for only a modest price increase. Every laptop manufacturer on...
0%
computershopper.com
Updated:
2014-01-01 01:55:37
Long known for its high quality, but not always for its low prices, Asus is flexing its competitive muscle in the budget-laptop arena with its K50IJ-C1 mainstream notebook. Asus calls its K50IJ series its “most aggressively priced” laptops...
Good Attractive design; low price; laudable performance for a budget laptop...
Bad Keyboard feels cheap; sluggish 3D-graphics performance; weak speakers...
Bottom line With above-average performance at a competitive price, this laptop is a serious contender among budget notebooks...
81%
pcworld.in
Updated:
2016-12-14 04:28:27
The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. To say the Asus K50IJ is covered in gloss is an understatement. Actually, not only the screen, but the entire laptop, right from...
Good Large 15inch screen, Keyboard numberpad, Good overall performance...
Bad Overloaded with gloss, Poor onboard audio...
Bottom line The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. But it has average build quality, lacks features and weighs quite heavy...
75%
hinnavaatlus.ee
Updated:
2016-12-14 04:28:27
Elion Selle ülevaate peategelane pole seekord mitte mingi über-super tegija, vaid pigem selline tagasihoidlikum isend, kes jääb oma liigikaaslaste varju. Asuse sülearvutitega mul eelnevad kogemused puuduvad, kui netbookid välja arvata. Seega pä...
0%
Show all
Customer service details
X