location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S56CA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NSJT114X13635C13FY
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Stainless steel
  • - Intel® Core™ i7 i7-3537U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD+SSD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - 44 Wh 65 W
  • - Windows 8
Long product name ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel :
The long product name of ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3537U (2GHz, 4MB Cache), 4GB RAM, 500GB HDD, 24GB SSD, Intel HD Graphics 4000, Ethernet, WLAN 802.1, Web Camera, Windows 8
More>>>
ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel:
The official description of ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek aesthetic design
Beyond being extra thin and light, ASUS S56 ultrabooks pack a full feature set in just 21mm. The cool grey hairline design expresses a personal professional approach. One-piece molded top casing reinforces notebook strength and rigidity, and the entire style embodies subtlety that meets all your performance portability needs.

Amazing audio
ASUS SonicMaster Lite gives the ASUS S Series the ability to deliver more powerful sounds and richer bass to provide the best audio experience in the mainstream notebook class.

Smartphone-like responsiveness with instant on
Only ASUS notebooks offer you true 2-second instant on resume from sleep or hibernate, cutting out long reboot times and putting you back to work or enjoyment right where you left off. Thanks to ASUS Super Hybrid Engine II technology, you also get up to 13 days of standby, with auto data backup should battery charge drop to 5% or less.

User-centric innovations
The large Smart Gesture touchpad enables always fingertip-natural computing, and the back-assembled chiclet keyboard assures extra-solid typing for greater comfort.

Reliable Performance
Genuine Windows® 7 Ultimate or other editions available, the ASUS S56CA features up to 3rd generation Intel® Core™ i7 processors with Ivy Bridge technology, perfect for mobile work and entertainment.

Short summary description ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel:
This short summary of the ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS S56CA, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel:
This is an auto-generated long summary of ASUS S56CA Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS S56CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Design
Product type *
Laptop
Product colour *
Black, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3537U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
24 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
No
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XG
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
72054
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
4
Battery capacity
2950 mAh
Battery capacity *
44 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Weight & dimensions
Width
380 mm
Depth
266 mm
Height
21 mm
Weight *
2.3 kg