AMD Ryzen 7 5800H (16MB Cache, 3GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3060, LAN, WLAN, Webcam, Windows 10 Home 64-bit
OUTLAST THE COMPETITION
Geared for serious gaming and real-world durability, the TUF Gaming A15 is a fully-loaded Windows 10 Pro gaming laptop that can carry you to victory. Powered by the latest AMD Ryzen™ 9 CPU and GeForce RTX™ 2060 GPU, action-packed gameplay is fast, fluid, and fully saturates speedy IPS-level displays up to 144Hz. Even while boasting a smaller and more portable chassis than its predecessors, this gaming laptop also features a larger 90Wh battery for superior battery life. Efficient self-cleaning cooling combines with TUF's signature military-grade durability to make this battle-tested road warrior a reliable ally for gamers on the go.
FIREPOWER FOR ANY TASK
Armed with the strength to tackle any situation, the TUF Gaming A15 delivers dependable performance for gaming, streaming, and everything in between. Up to a nimble 8-core AMD Ryzen™ 9 CPU can activate as many as 16 threads to power through serious multitasking. Paired with up to a GeForce RTX™ 2060 discrete GPU, it can pump out reliably high frame rates in a wide range of popular games. Accelerate load times across a massive collection with an up to 1TB NVMe PCIe® SSD and space for a second SSD.
LIVE LONG AND TRAVEL FAR
Despite boasting a chassis that's smaller and lighter than its predecessors, the A15 houses a bigger battery for longer life. Its power-efficient Ryzen™ processor and formidable 90Wh battery offer up to 12.3 hours of video playback. Lighter and longer-lasting, this machine can work and travel as freely as you do.
STEALTHY AND STRIKING
Two sleek looks give gamers greater freedom to show off their personal style. Choose between a stealthy and sleek Fortress Gray chassis or an eye-catching Bonfire Black design accented with a crimson stripe. The subtle honeycomb patterning around the base adds grip and echoes hexagon reinforcements around the chassis, while hairline brushstrokes across the palm rest keep it sleek and clean.
HONEYCOMB GRIP
A textured honeycomb grip coats the bottom of the chassis with strategic cuts that double as cooling vents.
TUF DURABILITY
Military-grade durability makes every TUF gaming laptop a road warrior ready for all of life's extremes.
MILITARY-GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A15 is more than capable of withstanding the accidental bumps and knocks of everyday life.
REDUCED FALL DAMAGE
Drop tests ensure every TUF Gaming laptop can resist damage from unexpected falls, knocks, and bumps during shipment and daily use. To meet MIL-STD-810H standards, devices are tested to survive short falls. Slip the A15 into your backpack, sling it over your shoulder, and carry it with you everywhere with less stress and worry.
TRAVEL EASY
Any time you carry your device into planes, trains, or cars, it experiences varying levels of vibration that can dislodge or damage internal components. Extensive vibration testing ensures that every part of your TUF Gaming laptop can withstand the rigors of travel without shifting around or losing functionality.
COOL UNDER FIRE
Whether you're trekking out across the desert or sunning at the beach, scorching heat testing ensures that you can always keep your TUF Gaming laptop close at hand. Capable of operating in temperatures up to 49°C for several days at a time, these devices can definitely handle the heat.
SERIOUS CHILL
Even in biting cold temperatures as low as -32°C, TUF Gaming laptops keep running. This incredible resilience means they can be taken through some of the harshest, freezing environments on the planet and maintain their effectiveness throughout the journey.
HUMIDITY? NO SWEAT
TUF Gaming laptop chassis are built to withstand humidity of up to 95% for extended periods of time, and come out through the other side with full functionality. Even if you're traveling through tropical climates with harsh and wet conditions, TUF laptops can weather the storm.
EXPAND YOUR SIGHTS
Featuring a speedy IPS-level panel up to 144Hz, the TUF Gaming A15 is perfect for fast-paced gaming. With adaptive sync, the display's refresh rate synchronizes with the GPU's frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay. Connect an external monitor for master-level multitasking via USB 3.2 Gen 2 Type-C™ with G-SYNC® enabled DisplayPort™ 1.4, and play 4K Ultra HD movies, videos, and games on big-screen TVs with HDMI 2.0b.
OPTIMIZED FOR GAMING
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.
IMMERSIVE SURROUND SOUND
Two upgraded speakers with four cut-outs pump out 1.8x more sound with 2.7x deeper bass than previous generations for a richer audio experience. DTS:X™ Ultra technology delivers high-fidelity 7.1-channel virtual surround sound for theater-quality audio with stereo headsets. Get the drop on enemies with the enhanced spatial awareness that surround sound provides, or enjoy the nuances of layered musical performances. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, while a built-in equalizer lets you fine-tune your settings at will.
LASTING COOL
Comprehensive cooling ensures that every TUF Gaming laptop can sustain high performance and maintain effectiveness over a long life span. Multiple heatpipes and 3 heatsinks draw heat away from core components and dissipate it quickly even during intense gaming sessions. A self-cleaning cooling design ensures that each device's cooling system stays strong for the long run, while operating modes balance performance and noise levels for the specific task at hand.
UPGRADING MADE EASY
Upgrading your RAM and SSD is simplified with an easy-upgrade design that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your responsive SSD capacity by adding a second PCIe® drive.
COMPREHENSIVE CONNECTIVITY
Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 2.0 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming. Hop online with 802.11ac (2x2) Wi-Fi for fast and reliable connectivity wherever Wi-Fi is available.
UNIFIED SYSTEM TUNING AND PERSONALIZATION
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.
XBOX GAME PASS
Unlimited access to over 100 high-quality PC games on Windows 10. One month subscription to Game Pass that's included with the purchase of your device. With games added all the time, you'll always have something new to play.
GEAR UP AND GAME
The TUF Gaming A15 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the A15 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
ASUS TUF Gaming A15 FX506QM-HN052T, AMD Ryzen™ 7, 3.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS TUF Gaming A15 FX506QM-HN052T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black