location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N50VN-FP001C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NQYA171B339CAC30I
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels Gloss 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB
  • - NVIDIA® GeForce® 9650M GT
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
Long product name ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium :
The long product name of ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N50VN-FP001C - Intel Core 2 Duo P8600 2.4Ghz, 320GB SATA HDD, 4096MB DDR2, nVidia GeForce 9650M GS 1GB, Blu-Ray Reader/ DVD+/-RW (DL), 15.4'' WXGA TFT 1280 x 800, Webcam, Bluetooth 2.0, Gigabit Ethernet, IEEE 802.11a/b/g/n, Windows Vista Home Premium
More>>>
Short summary description ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:
This short summary of the ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N50VN-FP001C, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:
This is an auto-generated long summary of ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS N50VN-FP001C. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor frequency *
2.4 GHz
Processor threads
2
Processor cores
2
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9650M GT
Discrete graphics card *
Yes
Maximum graphics card memory
1.024 GB
Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4800 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
369 mm
Depth
276 mm
Height (front)
2.9 cm
Height (rear)
4.3 cm
Weight *
2.95 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:11:31
Uk has collected 7 expert reviews for ASUS N50VN-FP001C 39.1 cm (15.4") Intel® Core™2 Duo P8600 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
insidehw.com
Updated:
2014-01-01 02:11:31
Lot of attention of, above all, gamers attracted ASUS with N50Vn notebook. Good gaming performance levels and acceptable price are not that common occurrence in notebook market. Because of this, a lot of potential buyers doubted that there is some sort...
Bottom line Despite minor inconsistencies, ASUS N50Vn is an very good notebook. Good looking, good quality build, fast and with moderate price it presents good purchase opportunity. If you need notebook that can satisfy your gaming appetites for a reasonable price...
0%
techgage.com
Updated:
2014-01-01 02:11:31
Its been quite a while since we last took a look at an ASUS notebook, so when I was told that an N50Vn was en route for my perusal, I was looking quite forward to checking it out. The last few notebooks Ive taken a look at have been value-oriented m...
Good Great performer - both CPU and GPU are excellent for all-around use, Good amount of connectivity (HDMI and eSATA especially), Features one of the best keyboards Ive used on a notebook, ASUS software collection is robust and useful, Features Splashtop for...
Bad 32-bit version of Vista installed (wed like to see 64-bit), Large amount of pre-installed software, Displays viewing angle allowance leaves a bit to be desired, Battery-life is sub-par, but typical of similar notebooks (~3 hours reading, ~2 hours movie)...
Bottom line When all said and done, Im left impressed with ASUS N50Vn. I admit that Im not overly enthused by the aesthetics (the hood is great, but the color scheme isnt for me), but thats a matter of opinion. You can easily form your own with the help of t...
95%
pcmag.com
Updated:
2014-01-01 02:11:31
The ASUS N50Vn-B1B ($1,250 street) is an all-purpose desktop replacement laptop that could become your next family PC. Whether your spouse uses it to edit family photos and videos, for example, or you run various applications to manage the household...
Good Good price point. HDMI-out and eSATA ports. Very 3D-friendly Nvidia graphics card. Good choice for a processor. 4GB of memory. Numeric keypad included.
Bad Mouse buttons click loudly. An extended battery option is needed.
Bottom line Anyone who is shopping for a family laptop should consider the ASUS N50Vn-B1B...
80%