ASUS logo

ASUS X51RL-AG148E Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53088
Info modified on:
22 Jan 2025, 05:43:22
Short summary description ASUS X51RL-AG148E Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business:

ASUS X51RL-AG148E, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS X51RL-AG148E Intel Pentium Mobile T2330 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business:

ASUS X51RL-AG148E. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.