ASUS logo

ASUS F3SV-AP224C + Microsoft Office Proffesional 2007 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17156
Info modified on:
25 Jan 2025, 22:20:22
Short summary description ASUS F3SV-AP224C + Microsoft Office Proffesional 2007 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium Black, Silver:

ASUS F3SV-AP224C + Microsoft Office Proffesional 2007, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description ASUS F3SV-AP224C + Microsoft Office Proffesional 2007 Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium Black, Silver:

ASUS F3SV-AP224C + Microsoft Office Proffesional 2007. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8600M. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2.95 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.