ASUS logo

ASUS F8SA-4S017C Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22088
Info modified on:
23 Jan 2025, 19:11:12
Short summary description ASUS F8SA-4S017C Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:

ASUS F8SA-4S017C, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS F8SA-4S017C Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:

ASUS F8SA-4S017C. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.