ASUS F8SN-4S001G, DE, Intel® Core™2 Duo, 2.5 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 3 GB, 250 GB
ASUS F8SN-4S001G, DE. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Ultimate. Weight: 2.6 kg