ASUS logo

ASUS A7CC-7S008M, NL Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows XP Media Center Edition 2005

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17090
Info modified on:
29 Jan 2025, 19:03:40
Short summary description ASUS A7CC-7S008M, NL Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows XP Media Center Edition 2005:

ASUS A7CC-7S008M, NL, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description ASUS A7CC-7S008M, NL Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows XP Media Center Edition 2005:

ASUS A7CC-7S008M, NL. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1450. Operating system installed: Windows XP Media Center Edition 2005. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.