ASUS A7C-7S023C, BE, Intel® Core™2 Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB
ASUS A7C-7S023C, BE. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1450. Operating system installed: Windows Vista Home Premium. Weight: 4 kg