ASUS logo

ASUS F5N-AP098C, DE 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 7000M Windows Vista Home Premium

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19628
Info modified on:
30 Jan 2025, 19:42:16
Short summary description ASUS F5N-AP098C, DE 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 7000M Windows Vista Home Premium:

ASUS F5N-AP098C, DE, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description ASUS F5N-AP098C, DE 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 7000M Windows Vista Home Premium:

ASUS F5N-AP098C, DE. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7000M. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.