ASUS G1S-AS144J, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 250 GB
ASUS G1S-AS144J. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Ultimate. Weight: 3.1 kg