ASUS logo

ASUS 15.4"/ T7200/ 1024Mb/ 120 Gb/ Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1700 Windows XP Professional

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16252
Info modified on:
29 Jan 2025, 19:51:18
Short summary description ASUS 15.4"/ T7200/ 1024Mb/ 120 Gb/ Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1700 Windows XP Professional:

ASUS 15.4"/ T7200/ 1024Mb/ 120 Gb/ Win XP Pro, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS 15.4"/ T7200/ 1024Mb/ 120 Gb/ Win XP Pro Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1700 Windows XP Professional:

ASUS 15.4"/ T7200/ 1024Mb/ 120 Gb/ Win XP Pro. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows XP Professional. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.