Bullet Points ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Blue
- - Intel Atom® x5-Z8350 1.44 GHz
- - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
- - 2 GB DDR3L-SDRAM
- - 64 GB eMMC
- - Intel® HD Graphics 400
- - Bluetooth 4.1
- - Lithium Polymer (LiPo) 38 Wh 33 W
- - Windows 10
Long product name ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue
:
The long product name of ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Atom x5-Z8350, 11"HD, 2GB DRAM, 32GB EMMC + 32GB SD, Webcam, 802.11AC, Bluetooth 4.1, Card Reader, Wndows 10
More>>>
ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue:
The official description of ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Uncompromised Performance,
All Day Long
ASUS VivoBook E200 is designed to keep you productive all day long, even when you're on the move. This compact and affordable 11.6-inch notebook weighs less than 1kg and allows you to watch the video for up to 13 hours on a full charge. Windows 10 gives you full compatibility with software and peripherals when compared to other operating systems.
Short summary description ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue:
This short summary of the ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS VivoBook R209HA-FD0060T-BE, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB
Long summary description ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue:
This is an auto-generated long summary of ASUS VivoBook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue based on the first three specs of the first five spec groups.
ASUS VivoBook R209HA-FD0060T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Blue