ASUS logo

ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18799
Info modified on:
29 Jan 2025, 18:10:06
Short summary description ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB:

ASUS A8FM-4P006M, NL, Intel® Core™2 Duo, 1.66 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB:

ASUS A8FM-4P006M, NL. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Weight: 2.39 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.