location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MeMO Pad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME176CX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NK0133-M04070
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659775232
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Blue
  • - 17.8 cm (7") 1200 x 800 pixels IPS
  • - Intel Atom® Z3745 1.33 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 15 Wh 3910 mAh 9 h
  • - Android
Long product name ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue :
The long product name of ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Atom Z3745 (2M Cache, 1.33 GHz), 1GB DDR3, 16GB Flash, Intel HD Graphics, WLAN 802.11 b/g/n, Bluetooth 4.0, Webcam, Android 4.4
More>>>
ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:
The official description of ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the ASUS MeMO Pad 7
The ASUS MeMO Pad 7 was created for those looking for a value tablet. The 7-inch
ASUS MeMO Pad 7 punches well above its weight, boasting features and specifications more
commonly found on high-end tablets.

The next generation interface for ASUS smart devices
The ASUS ZenUI improves on your smart device experience, giving you a brand new user interface that features over 200 upgrades and enhancements over the standard Android operating system.

Performance
Smooth computing performance
ASUS MeMO Pad 7 powerful Intel quad-core processor can easily handle multiple tasks and deliver an immersive entertainment experience up to 9 hours of web surfing and video playback.

Design
Combining incredible design with ease of use
The ASUS MeMO Pad 7 combines a beautiful glossy cover with a vivid 1280 x 800 display, to create a device you’ll want to show off. The ASUS MeMO Pad 7 Pad punches well above its weight, boasting features and narrow bezel design that comes with great style. ASUS MeMO Pad 7 Pad is great for your daily usage. It also comes five colors: white, black blue, red and yellow.

Camera
A new way to capture memorable
moments
Excellent image quality comes from superb technology. ASUS MeMO Pad 7 includes comes with best technology that combines software and optical design to deliver incredible images. Best of all, it's with you all the time to capture every moment.

Accessory
Beautiful, protective
for Your ASUS MeMO Pad 7
Add a personal touch to your tablet with the stunning protections, including MagSmart Cover, Carry Me Cover and folio cover.
MagSmart Cover: Add a personal touch to your tablet with the stunning MagSmart Cover —this smart but tough case protects your tablet without hiding its great looks.

Short summary description ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:
This short summary of the ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MeMO Pad 7 ME176CX, 17.8 cm (7"), 1200 x 800 pixels, 16 GB, 1 GB, Android, Blue

Long summary description ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:
This is an auto-generated long summary of ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue based on the first three specs of the first five spec groups.

ASUS MeMO Pad 7 ME176CX. Display diagonal: 17.8 cm (7"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 295 g. Operating system installed: Android. Product colour: Blue

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1200 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3745
Processor cores
4
Processor threads
4
Processor boost frequency
1.86 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1SP
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
1 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SDXC
Maximum memory card size
64 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Blue
Performance
GLONASS
Yes
GPS (satellite)
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.4
Operating system installed *
Android
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3910 mAh
Battery capacity
15 Wh
Battery voltage
3.8 V
Battery life (max)
9 h
Weight & dimensions
Width
113.7 mm
Depth
189.3 mm
Height
9.6 mm
Weight
295 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Warranty card
Yes
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Processor ARK ID
80270
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 04:58:15
Uk has collected 144 expert reviews for ASUS MeMO Pad 7 ME176CX Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
apcmag.com
Updated:
2014-11-19 04:58:12
Given that ASUS actually made the Nexus 7 hardware it's a little surprising that, in some regards, the MeMO Pad 7 is arguably a bit of a step backwards — although that's not to say this isn't a reasonably attractive package for the price. With Android 4...
70%
techguide.com.au
Updated:
2014-11-19 04:58:12
If you're looking for a colourful and affordable Android tablet that offers impressive performance then take a look at the new ASUS Memo Pad 7.The device has a 7-inch IPS (in-plane switching) display with a resolution of 1200 x 800 that can be viewed clea...
80%
ausdroid.net
Updated:
2014-11-19 04:58:12
As a top 10 manufacturer of tablets, Asus has been a powerhouse when it comes to providing Android tablets. Asus has provided a full range of tablets in varying from factors, from Transformers to Fonepads, Padfones, and MeMO Pads, they know what they're d...
Good Sleek & sophisticated UI, Performance is fast, Hardware design is very sharp, not too budget looking, Audio sound quality is very good...
Bad Lack of camera sensor, Position of rear facing speakers, Screen display is low & hard to use in sunlight, Lack of additional flash memory can be an issue...
Bottom line Given the market that ASUS are aiming for with the MeMO Pad 7 , I can certainly say that is does provide some very decent specs on a budget. Not only are the specs good but so to is the sleek yet sophisticated UI with a good mix and selection of pre-loade...
0%
theregister.co.uk
Updated:
2014-11-19 04:58:13
What's the best affordable 7-inch tablet? Surely it's got to be either the Nexus 7 or the LG G Pad 8.3 or if the pair of them are too dear, the Hudl – right? Wrong. Asus's new £120 MeMO Pad 7 may not be better than the Google, LG and Tesco devices in al...
Bottom line At £120, what's not to like about the new MeMO Pad 7? It's powerful, well made, frugal with power and has a pretty good camera for a tablet. The only criticism you can really make is that the screen resolution could be higher but in everyday use, that wa...
0%
expertreviews.co.uk
Updated:
2014-11-19 04:58:13
The new processor gave us one of the most surprising performance scores we've seen in our SunSpider JavaScript benchmark. We were astounded that such a cheap tablet could complete the test in just 598.3ms. This is almost twice as fast as the Google Nexus...
100%
tlbhd.com
Updated:
2014-11-19 04:58:13
The Asus Memo Pad ME176CX is the proof you can actually get a good A-brand tablet for as little as $150 these days. Of course, this is not the first such slate to target this price-range. We've seen entries from Acer, Asus, Lenovo and all sorts of...
Good looks and feel nice, available in many lively colors, good IPS screen, capable hardware platform, runs Android 4.4 KitKat out of the box, decent battery life, excellent price...
Bad very slow WiFi, daily performance does not rise up to the powerful hardware right now, the back gets hot under load, mediocre cameras, the speaker is not very loud...
Bottom line If you only have $150 for your next tablet, the Asus Memo Pad ME176CX is the best A-brand device you can get right now for that kind of money. It's a nice looking slate with a good screen, decent battery life and fast hardware, but it's not without flaws...
70%
pocket-lint.com
Updated:
2014-11-19 04:58:13
There's been a surge in affordable phones and tablets of late, devices with fair feature sets in spite of their asking prices. The Asus MeMo Pad 7 is one such device; a 7-inch tablet that gives the likes of the Tesco Hudl a run for its money and is knocki...
Good Gives Tesco Hudl a run for its money, microSD expansion, multiple colour options...
Bad Reflective screen, resolution and brightness less impressive than competitors...
Bottom line Overall the Asus MeMo Pad 7 is an accomplished and affordable 7-inch Wi-Fi only tablet, even if it fails to truly excite and get the blood pumping. But with the Tesco Hudl its main nemesis, it does a good job of standing up against the supermarket g...
80%
trustedreviews.com
Updated:
2014-11-19 04:58:13
What is the Asus Memo Pad 7? The Asus Memo Pad 7 is an affordable and cheery Android tablet. At £129, it's still a fair bit cheaper than the Google Nexus 7, our normal go-to Android tab. However, it feels like the Asus budget tablet line has stalled in it...
Good Simple but effective design, New speedy Intel Bay Trail processor, Runs a mostly standard version of Android...
Bad Screen resolution is too low, Interface still a bit laggy despite fast processor, Cameras are very basic...
Bottom line The Asus Memo Pad 7 is a sturdy and reliable little tablet with good stamina, but at this point Asus needs to think about upgrading to a 1080p screen.Next, read our best tablets round-up...
70%
goodgearguide.com.au
Updated:
2014-11-19 04:58:13
Asus' introductory tablet looks great and has a solid set of features. A $229 price makes it accessible to the masses, but we do worry the Intel-powered tablet might not be for everyone. There's no denying the 7in MeMO Pad is a looker. The "good look...
Good Great design, Inexpensive, Nice 'ZenUI' Android overlay...
Bad Sluggish when multitasking, No flash...
Bottom line Asus' MeMO Pad 7 is best tablet for its $229 price. Asus has found ripe middle-ground with its Android overlay, the design is the kind you'll want to flaunt and there are a tonne of features. The Nexus 7 is the budget tablet we recommend, but many will ra...
70%
pcadvisor.co.uk
Updated:
2014-11-19 04:58:14
Asus has launched a new generation of Android tablet, taking another stab at the 7 inch market with the new Memo Pad 7. At just £120, this budget tablet takes on the likes of the similarly priced Tesco Hudl and Amazon Kindle Fire HD and the £199 Nexus 7...
0%
androidaustralia.com.au
Updated:
2014-11-19 04:58:14
In the thriving budget tablet sector you can really drive your dollar if you're looking for an affordable tablet capable of lasting far longer than what it's worth. ASUS and Google made this point evident with their release of the Nexus 7 in 2012 and agai...
Good Manageable form factor, Decent Intel chip for the price, ZenUI a refreshing take on Android, Storage options,  , THE...
Bad Screen resolution, Lack of AutoBrightness, Deciding whether you'd fork the extra coin for the Nexus...
Bottom line ASUS have pulled together some nice elements and thrown them into a tablet that's affordable for many. It's well designed, built and it'll no doubt satisfy most. The main problem lies in resisting its distant cousin and champion of Android tablets, the Ne...
0%
techadvisor.co.uk
Updated:
2014-11-19 04:58:14
Asus has launched a new generation of Android tablet, taking another stab at the 7in market with the new Memo Pad 7, which joins the Memo Pad 8 and new 10in Transformer Pad in the latest Asus tablet line-up. At just £120, this budget 7in tablet takes on t...
Bottom line For just £120, we're really impressed with the Asus Memo Pad 7. In addition to a good-looking design and sturdy build, it also boasts hardware that rivals tablets with much higher price tags. A higher-resolution screen and front-facing speakers would add...
80%
alphr.com
Updated:
2014-11-19 04:58:14
Once the preserve of knock-off no-namers, the ultra-budget tablet space has recently become a more respectable place to be for big-brand manufacturers. Amazon's older Kindle Fires, the Tesco Hudl , and the Barnes & Noble Nook HD tablet have all been on sa...
Bottom line The same price as a Tesco Hudl, but slimmer, lighter and much faster: it's an outright bargain...
83%
gadgetshow.channel5.com
Updated:
2014-11-19 04:58:14
Meet the Asus MeMO Pad 7. Like last year's MeMO Pad HD 7 , it's a seven-inch slate that packs one of Intel's latest chips, and it costs just £119. Can it hold its own against the likes of the Nexus 7 (which Asus also makes)? We put it to the test to find...
Good Like the Nexus 7, the MeMO Pad 7 has a softtouch grippy back, so you're unlikely to drop it. It weighs just 295 grams, so it's even lighter than Apple's iPad mini. Plus it's only 9.6mm thin, so it won't take up much space in your bag. And it comes in blac...
Bad While the MeMO Pad 7 runs the latest and greatest Android 4.4.2 KitKat, Asus has slapped its own skin on top, which frankly, looks rather jarring. The custom icons look simple, but they often clash with each other, while other skinned elements, such as th...
Bottom line Asus has crafted a simple, straight to the point tablet with top-notch build quality and a slim and light chassis. Its specs won't set the world on fire, but it handles everyday tasks well enough. And it's hard to argue with that £119 price tag. If you're...
80%
cybershack.com.au
Updated:
2014-11-19 04:58:14
The Asus MeMO Pad 7 (ME176) is the third iteration of Asus' miniature tablet. What makes this release notable it is one of the first Android tablets to boast an Intel Atom processor, rather than an ARM chip. While this... read more...
Bottom line It may not surprise you, and it may not be the most glamorous tablet on the market, but the Asus MeMO Pad 7 is well built, functional device, and it's very hard to argue with the asking price. If you're considering an Android tablet, the MeMO Pad 7 is a...
80%
telegraph.co.uk
Updated:
2015-01-14 03:28:59
1. Google Nexus 7From £199.99Carphone Warehouse trumps Tesco and Argos with £49 tabletLivescribe Smartpen 3 reviewSurface 2 and Surface Pro 2 tablets launched by MicrosoftKindle Fire HDX tablets arrive in the UKTesco Hudl tablet hands onTesco Hudl tablet...
0%
pocket-lint.com
Updated:
2015-06-11 03:27:10
If you're the type of person who likes to customise their tablet, or even look like you're not carrying a device at all then the Asus Zenpad 7 and Zenpad 8 should be right up your alley. The new mini tablets, launched at the company's press conference ah...
Good Super-sharp screen,Excellent value,Smart design for an affordable tablet,Super-customisable user interface...
Bad Build not quite as hot as looks suggest,Bursting at the seams with preinstalled guff...
Bottom line The Asus ZenPad S 8.0 is special because it crams a good, super-sharp screen into a very slim and handy body for a great price. Samsung's best at this level is the Samsung Tab 4 8.0, which isn't nearly as good by comparison.If you have a bit more to spend...
90%
futurefive.co.nz
Updated:
2016-02-20 03:29:00
There's definitely no shortage of affordable Android tablets. There's a heap of el-cheapo kamakuza-brand X models. So when asked to check out Asus' Memo Pad 7, I was a more than a little curious to see how Asus stacked up in the ultra crowded and competit...
Bottom line Considering its budget sticker price, I'm impressed. Where most cheapie Android tablets are dire, Asus have crafted a solid offering at an affordable price. It also has some pretty decent specs that rival more expensive tablets. I'd have liked a higher-re...
0%
thetechnoclast.com
Updated:
2016-11-26 02:57:15
Check out our review of the Quad-Core Intel Atom MeMO Pad 7!Facebook comments:You must be logged in to post a comment...
0%
hardwarezone.com.ph
Updated:
2016-11-26 02:57:15
Introduced at a pre-Computex event last June , the MeMO Pad 7 (ME176C) is one of the smart devices from ASUS that proudly carry an Intel Atom processor. While many of today's smartphones and tablets come with a MediaTek or a Qualcomm chip within, ASUS see...
Bottom line Certainly, the local market today is rife with several affordable tablet offerings and many of which belong to the 7-inch category. As consumers facing a multitude of choices, we minimize confusion and decrease our options by means of looking at the most...
0%
unbox.ph
Updated:
2016-11-26 02:57:15
Aside from the Zenfone 5, we also managed to snag ASUS' latest tablet, the MeMO Pad 7 ME176CX. The ME176CX is the latest model in ASUS' MeMO PAD 7 lineup, and sports Intel's latest Bay Trail-T 64-bit quad-core Atom processor. Much like the Zenfone 5, the...
0%
technoodling.net
Updated:
2016-11-26 02:57:16
Comfy grip. The ASUS Memo Pad on the left, the LG Optimus G on the right.Even back when it was launched, just this January, the ASUS Memo Pad , the cheaper version of the ASUS Nexus 7, seemed, to me at least, like an “old” model, the way refrigerators fro...
0%
au.pcmag.com
Updated:
2018-05-09 02:13:54
There's an absolute abundance of inexpensive small-screen Android tablets right now—tablets that lack pizazz, but get the job done and come in at well under $200. The Asus MeMO Pad 7 (ME176CX) enters this fiercely competitive market, armed with a thinner...
Good Compact and well-built, Affordable, Runs Android 4,4,2...
Bad No 5GHz Wi-Fi, Some bloatware...
Bottom line The Asus MeMO Pad 7 is a bit thinner and lighter than most budget-friendly Android tablets, but some competitors offer better overall value...
70%
computershopper.com
Updated:
2014-11-19 04:58:12
Like most compact (7- and 8-inch-class) tablets we've seen over the past year or so, the MeMO Pad HD 7 was primarily an entry-level slate. At first glance, you might wonder why it was an Editors' Choice at all, or even noteworthy. Compared to some competi...
Good Fair price for the feature set, Very good battery life, Decent performance, screen, and sound for the price, Supports 64GB MicroSD cards, Light and comfortable to grip...
Bad No HDMI port, Subpar cameras...
Bottom line Like its predecessor (the HD 7), the MeMO Pad 7 redefines what a budget tablet can be, in a snappy Atom-based 7-incher ideal for students, children, and tablet first-timers. Read More…...
80%
techspot.com
Updated:
2014-11-19 04:58:12
The small form factor tablet market is very crowded, with pretty much every manufacturer seeking to claim a slice of the pie through Android, Windows 8 and iOS offerings. Budget models are especially abundant, headed by the supremely popular and generally...
Good Entrylevel price for a generally quite capable tablet. Display quality is good, especially thanks to Splendid.
Bad Bland design and software. Infrequent stability issues mar otherwise decent performance. Terrible camera.
Bottom line The camera on a tablet, especially a budget tablet, isn’t a critical feature, and it’s clear that Asus has made compromises in this department to keep the costs as low as possible. This leaves the tablet with a disappointing array of cameras, which I will...
70%
tabletpcreview.com
Updated:
2014-11-19 04:58:12
The 2014 version of Asus' MeMO Pad 7 crams an Intel processor and 16GB of storage into a tiny package with a suggested retail price of $149. Is it as good as it looks? TabletPCReview investigates.Before we begin, though, a point of clarity: Asus has relea...
Good Insanely great performance, Excellent value, Nice design...
Bad Awkward interface changes, Poor camera, Display is weak in bright light...
85%
engadget.com
Updated:
2014-11-19 04:58:12
The MeMO Pad HD 7 was arguably the sleeper hit among small tablets in 2013. ASUS' device didn't have the speed of the Nexus 7 or the interface tricks of Samsung's Galaxy Tab 3 line, but it was superbly balanced. It ran smoothly, packed smart software and...
Bottom line The MeMO Pad 8 delivers a pretty big punch for a $200, 8-inch tablet -- just be aware that a few rivals offer sharper displays for similar cash...
73%
Techreport.com
Updated:
2014-11-19 04:58:13
Remember when people dismissed the iPad as a fad? It's just a big iPod Touch, they said. Who would want one of those?Quite a lot of folks, actually. The iPad touched off a revolution that has grown to truly epic proportions. 207 million tablets shipped la...
0%
notebookcheck.net
Updated:
2014-11-19 04:58:13
Asus offers an update of the Memo Pad HD 7 with the new Memo Pad HD 7 ME176C and follows its retail philosophy: The 7-inch tablet once again only costs around 200 Euros and uses a fast quad-core processor . However, the Memo Pad HD 7 ME176C is equipped wi...
Good Low price, Good display, 11 GB free storage, Android 4.4.2, Convenient on-screen keyboard, High performance, Low temperatures, Long battery runtimes...
Bad Non-removable battery, Poor camera modules, No 2G/3G/LTE, Only 1 GB RAM...
Bottom line The new version of the Asus Memo Pad HD 7 is once again a convenient package. Even though the Memo Pad HD 7 ME176C only costs around 200 Euros (~$269), it offers more than enough performance for current apps and games under Android 4.4.2 thanks to its pow...
85%
hothardware.com
Updated:
2014-11-19 04:58:13
ASUS recently refreshed its 7-inch MeMO Pad 7 tablet with Intel's new Atom Z3745 Bay Trail-based processor. Having overcome its rocky start, the latest generation of Atom processors is building a reputation for power efficiency and computational chops. De...
Good Solid Performance, Price, Battery Power...
Bad Some specs lag behind those of other tablets...
Bottom line The ASUS MeMO Pad 7 is a no-frills value tablet so it's bound to fall short of tablets with bigger price tags and beefier specs. Even so, the MeMO Pad 7 is a surprisingly good deal.For one thing, the tablet is remarkably sturdy, despite weighing only a li...
80%
legitreviews.com
Updated:
2014-11-19 04:58:13
Budget friendly Android tablets are a dime a dozen these days, but they all aren't created equally and there are some very bad tablets out there. When you get into the sub $150 tablet market you need to be very careful with what tablet you go with as comp...
Bottom line At the end of the day the ASUS MeMO Pad 7 ME176C is a pretty decent tablet for $149.00 shipped . The 7-inch IPS LCD Display was found to be crisp with excellent viewing angles. The ASUS ZenUI over Android 4.4 KitKat was slick and best of all the performan...
0%
chipchick.com
Updated:
2014-11-19 04:58:14
Budget Android tablets are a dime a dozen these days, so needless to say, it takes a lot to stand out. In general, sub $150 Android tablets have been poor contenders, that tend to offer subpar specs and subpar performance in exchange for being easy on you...
Good No real compromises yet priced for a budget, top notch performance, Competitively priced, great build quality, fun color choices, packs in both a front facing and rear facing cameras which are pretty good, nice selection of accessories are available for i...
Bad Wish the display was a bit brighter – but hard to complain at this price point...
Bottom line It's hard to believe that a sub $150 tablet can be this good – but it's true. This is a budget tablet that doesn't feel like it's cheap. Sure, it doesn't feel quite like a premium tablet – it can't compete with the likes of an iPad Mini, but it knocks...
95%
Laptopmag.com
Updated:
2014-11-19 04:58:14
ASUS' last MeMO Pad HD 7 was our favorite budget tablet of 2013, thanks to its bright display, strong battery life and helpful software. The new $149 7-inch MeMO Pad 7 ME176CX sports an updated design and swaps the lesser-known MediaTek processor inside l...
Good Thin and light, Available in multiple colors, Sharp screen, Slick ZenUI, Strong overall performance...
Bad Back can run warm, Low-quality front camera...
Bottom line The ASUS Memo Pad 7 Android tablet packs strong performance in a sleek design for an affordable $149...
80%
pcmag.com
Updated:
2014-11-19 04:58:14
There's an absolute abundance of inexpensive small-screen Android tablets right now—tablets that lack pizazz, but get the job done and come in at well under $200. The Asus MeMO Pad 7 (ME176CX) enters this fiercely competitive market, armed with a thi...
Good Compact and well-built. Affordable. Runs Android 4.4.2.
Bad No 5GHz Wi-Fi. Some bloatware...
Bottom line The Asus MeMO Pad 7 is a bit thinner and lighter than most budget-friendly Android tablets, but some competitors offer better overall value...
70%
recombu.com
Updated:
2014-11-19 04:58:14
We review the Asus MeMO Pad 7, a new value 7-inch Android KitKat tablet.That's right kiddies. Asus, the genius behind the Google Nexus 7 , is back with a brand new affordable 7-inch Android tablet, the MeMO Pad 7 (2014 edition). But what does it do to set...
Good Colourful design, Expandable memory, Nicely tweaked Android interface...
Bad Rivals sport better screens, Iffy camera results...
Bottom line The MeMO Pad 7 is a dependable 7-inch tab that performs well and does everything you'd expect, with a slick updated Android KitKat interface. It's a shame the screen wasn't more eye-catching, or we'd have little trouble recommending it. If you're a stickl...
60%
pcper.com
Updated:
2014-11-19 04:58:14
The MeMO Pad 7 is not a new product family, though. It has existed with Mediatek processors for quite some time with essentially the same form factor. This new ME176C model makes some decisions that help it break into a new level of performance while main...
Bottom line I definitely came away with a positive impression with the ASUS MeMO Pad 7 after my weekend with it. We are planning a more exhaustive story on it in the future; something along the lines of an "extended review" if you will. Gone is the Google Nexus 7 fro...
0%
zdnet.com
Updated:
2015-04-29 03:07:23
Asus doesn't do itself many favours by having a tablet naming system that the average punter might find confusing.Putting a number in the name to indicate screen size is no bad thing. It tells you immediately, for example, that the Asus MeMO Pad 7 (ME176C...
0%
tabletpcreview.com
Updated:
2015-06-20 03:17:33
The Asus MeMO Pad 7 is back, and this time it's sporting a 4G LTE connection. Although it sports nearly identical specs as its predecessor – the only other major change here is a processor upgrade — Asus made its changes count as it's taken a somewhat ped...
Good 4G LTE connectivity is convenient, Exceptional battery life, Solid performance...
Bad Display is just OK, Some unfortunate software choices...
Bottom line The Asus MeMO Pad 7 LTE is a more-than-capable tablet that is saved from plainness by its convenient 4G LTE connectivity...
79%