Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nexus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7 (2013)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEXUS7-1A012A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NK0091-M00200
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1919
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet :
The short editorial description of ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet

Qualcomm Snapdragon S4 Pro (1.5 GHz), 2GB, 32GB, 1.2/5MP, GPS, WLAN 802.11, Android 4.3
More>>>
ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet:
The official marketing text of ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet as supplied by the manufacturer

Grab-and-go greatness
Smart, thin and gorgeous
The clean, simple design features a slim body, a thin bezel and a soft-touch, matte back cover. It sits comfortably in the palm of your hand while the bright, beautiful 7-inch display brings entertainment to life.

Lighter than ever, lasts longer
At just 0.64lbs (290g), the all-new Nexus 7 is light enough to take anywhere and fits easily in bags, backpacks, and even back-pockets. With up to 9 hours of HD video playback and 10 hours of web browsing or e-reading, there's plenty of juice to get you through the day, and built-in wireless charging means you can charge, grab, and go.

Connect from anywhere
With dual-band Wi-Fi and optional 4G LTE, including support for hundreds of networks worldwide, you'll stay entertained – and connected – wherever you are.

Eye-popping performance
The sharpest ever 7-inch tablet screen
The world's highest-resolution 7-inch tablet puts over 2.3 million pixels in the palm of your hand. With 323 pixels packed into every inch, you can read text that’s sharper than a printed page, see images more vivid than the highest quality photo magazine, and watch movies come to life in vibrant full HD.

Fast and smooth
Nexus 7 is made by ASUS and packs a serious punch. With a quad-core Qualcomm® Snapdragon™ S4 Pro processor and 2GB of RAM, everything runs faster. Plus, high-performance rendering ensures 3D graphics are smooth and dynamic.

Sound that surrounds
Nexus 7 features stereo speakers and Surround Sound powered by Fraunhofer (creators of the MP3 format) so you get rich and immersive audio. Hear it all more clearly with finely tuned volume boost technology that makes dialog and sound crisp and easier on the ears.
*Fraunhofer Cingo™ mobile audio technology.

Capture every moment
Video conferencing and face-to-face chats with family and friends are more seamless than ever. 1.2MP front and 5MP auto-focus rear cameras and the f/2.4 aperture allows you to capture every moment with rich photos or crisp Full HD video.

All your stuff, your way
Best of Google
Nexus 7 comes loaded with your favorite Google apps – like Chrome, Gmail, YouTube, Hangouts and Google Now – so you can browse, watch, share and stay connected wherever you go. And because Google apps are designed for the cloud, everything is simple and works seamlessly across your phone, tablet and computer. Now you have all the stuff you need, when you need it.

Powered by Android
Nexus 7 is the first tablet to ship with Android 4.3, the latest version of the world's most popular mobile operating system so it's fast, fun and easy to make your own. Share your tablet with friends and family – each person has a separate customizable space, including personal homescreen, wallpaper, apps, storage, and more. You can also manage access to apps and content to create an experience that’s appropriate for each member of the family.

Ready to Play
Nexus 7 is great for gaming and with favorites like Prince of Persia, Asphalt 8, and Riptide GP 2, you can tilt, tap, and touch your way to the top. The brand new Play Games app also lets you track your achievements, play with (or against) friends and gamers around the world, and discover new exciting games. And with an ever-expanding number of tablet-optimized apps like Flipboard, Expedia, or The Fancy, you’ll find all the apps you love, and love the many new apps you find.

Kick back with the world's largest collection of eBooks, listen to millions of music tracks with All Access, and immerse yourself with thousands of movies and TV shows on Google Play.

Short summary description ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet:
This short summary of the ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Nexus 7 (2013) NEXUS7-1A012A, 17.8 cm (7"), 1920 x 1200 pixels, 32 GB, 3G, Android 4.3, Black

Long summary description ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet:
This is an auto-generated long summary of ASUS Nexus 7 (2013) NEXUS7-1A012A 32GB 3G 4G Black tablet based on the first three specs of the first five spec groups.

ASUS Nexus 7 (2013) NEXUS7-1A012A. Display diagonal: 17.8 cm (7"), Display resolution: 1920 x 1200 pixels, Display technology: IPS. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4 Pro. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: IEEE 802.11n, 3G, 4G. Operating system installed: Android 4.3. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display technology
The technology used in the display e.g. plasma, LED.
IPS
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Qualcomm Snapdragon
Processor model *
The model number for the processor in a computer.
S4 Pro
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
32 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric) *
5 MP
Front camera *
Camera at the front of the product.
Yes
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Front camera resolution (numeric)
1.2 MP
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11n
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Near Field Communication (NFC)
Yes
2G
Yes
3G standards
DC-HSPA+,WCDMA
Networking
4G standard
LTE
2G bands (primary SIM)
850,900,1800,1900 MHz
3G bands supported
850,1900,2100 MHz
4G bands supported
700,800,850,1700,1800,1900,2100,2600 MHz
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
No
Headphone out *
The socket for connecting headphones to the device.
No
Micro-USB 2.0 ports quantity
1
Combo headphone/mic port
Yes
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Device type *
Type or category of the device.
Mini tablet
Performance
Position location *
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android 4.3
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity (Watt hours)
15 Wh
Power
AC adapter power
7 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter output voltage
5.2 V
AC adapter output current
1.35 A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
114 mm
Depth *
The distance from the front to the back of something.
8.65 mm
Height *
The measurement of the product from head to foot or from base to top.
200 mm
Packaging content
Keyboard included
No
X