ASUS logo

ASUS F3M-AP034A-A AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22016
Info modified on:
29 Jan 2025, 18:36:02
Short summary description ASUS F3M-AP034A-A AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Basic:

ASUS F3M-AP034A-A, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS F3M-AP034A-A AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Basic:

ASUS F3M-AP034A-A. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Basic. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.