ASUS 15.4"/ DuoCoreT5600/ 2048Mb/ 120Gb/ XPH Az, Intel® Core™2 Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB
ASUS 15.4"/ DuoCoreT5600/ 2048Mb/ 120Gb/ XPH Az. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Home Edition. Weight: 2.95 kg