ASUS logo

ASUS 15.4"/ T2250/ 1Gb/ 120Gb/ DVDR/ XPH Intel® Core™ Duo 39.1 cm (15.4") DDR2-SDRAM Intel® GMA 950 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22170
Info modified on:
29 Jan 2025, 18:50:00
Short summary description ASUS 15.4"/ T2250/ 1Gb/ 120Gb/ DVDR/ XPH Intel® Core™ Duo 39.1 cm (15.4") DDR2-SDRAM Intel® GMA 950 Windows XP Home Edition:

ASUS 15.4"/ T2250/ 1Gb/ 120Gb/ DVDR/ XPH, Intel® Core™ Duo, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS 15.4"/ T2250/ 1Gb/ 120Gb/ DVDR/ XPH Intel® Core™ Duo 39.1 cm (15.4") DDR2-SDRAM Intel® GMA 950 Windows XP Home Edition:

ASUS 15.4"/ T2250/ 1Gb/ 120Gb/ DVDR/ XPH. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.