ASUS logo

ASUS F3F-AP067M Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40364
Info modified on:
25 Jan 2025, 22:02:27
Short summary description ASUS F3F-AP067M Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950:

ASUS F3F-AP067M, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS F3F-AP067M Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950:

ASUS F3F-AP067M. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Weight: 3.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.