ASUS logo

ASUS A7M Turion64 1024MB 100GB XPH Azerty TL-50 43.2 cm (17") 1 GB DDR2-SDRAM Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24790
Info modified on:
02 Feb 2025, 22:58:16
Short summary description ASUS A7M Turion64 1024MB 100GB XPH Azerty TL-50 43.2 cm (17") 1 GB DDR2-SDRAM Windows XP Home Edition:

ASUS A7M Turion64 1024MB 100GB XPH Azerty, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description ASUS A7M Turion64 1024MB 100GB XPH Azerty TL-50 43.2 cm (17") 1 GB DDR2-SDRAM Windows XP Home Edition:

ASUS A7M Turion64 1024MB 100GB XPH Azerty. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.