ASUS logo

ASUS W5F-G0084P Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13309
Info modified on:
29 Jan 2025, 18:34:59
Short summary description ASUS W5F-G0084P Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:

ASUS W5F-G0084P, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS W5F-G0084P Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:

ASUS W5F-G0084P. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.