Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5F-G054P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NHAA62124C261CAI show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13148
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 19 May 2020 08:44:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

W5F-G054P, Intel Duo Core T2500 2.0GHz, 12.1" WXGA, 1024 MB DDRII 533, 100GB, 4x DVD Super Multi, Lan, WLAN 802.11abg, Win XP Pro
More>>>
ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

It's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go.

Dual core, Double Power
Equipped with the latest dual core technology, the W5F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The W5F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Swivel 180∘for Total Image Capturing
The ASUS W5F's stylish design for modern sophistication is perfect for today's urban metropolitans who demand more than functionality in digital devices.

See and be seen with the ASUS W5F eye for style
No matter where you are, the W5F’s built-in 1.3 mega-pixel 180∘swivel webcam will bring your vision to wherever you wish to be. Built-in microphone and the exclusive LiveFrame software, especially developed for W5F, allow easy capturing, recording and playing of photos and videos.

Stylish Design for Modern Sophistication
As technology gradually integrates with daily life, we look for things beyond functionality in our devices. With black and white being the most enduring classics of fashion, make a statement with the W5F stylish design available in both colors.

Slim Build
Travel in style with the W5F that packs functions and special features in one sleek and 1.6kg lightweight design. Together with built-in wireless mouse receiver mobility is more limitless now than ever before!

Short summary description ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This short summary of the ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5F-G054P, Intel® Core™ Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W5F-G054P. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2500
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
Intel High Definition Audio
Number of built-in speakers
1
Camera
Front camera
Camera at the front of the product.
Yes
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
I/O ports
An interface on a device to which you can connect another device.
1 x Express card
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
220 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 220 x 31 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Uk has collected 13 expert reviews for ASUS W5F-G054P 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Nl heeft 13 proffesionele recensies verzameld voor ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Fr a recueilli 13 avis d’experts pour ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 100 Go Intel® GMA 950 Windows XP Professional et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
De hat 13 Expertenmeinungen über ASUS W5F-G054P 30,7 cm (12.1 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Es ha coleccionado 13 opiniones de expertos para ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Dk har samlet 13 ekspertanmeldelser for ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:14:03
Se har samlat in 13 experttester för ASUS W5F-G054P 30,7 cm (12.1") 1280 x 800 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 01:14:02
Few things grab the attention of the Shopper team like a small and beautifully designed notebook. Theres something special about a compact but fully featured PC, and Asuss W5F-G001P is the latest notebook to attract longing glances. It looks fanta...
100%
Zdnet.com.au
Updated:
2011-11-04 03:11:21
Besides the usual features, the ASUS W5F also nicely includes extras such as an integrated optical drive and Webcam. However, it is quite pricey considering alternatives from other vendors boast a similar feature set.
0%
stuff.tv
Updated:
2015-01-14 03:11:26
Asus knows how to keep it simple but while this compact laptop might lack fancy design flourishes, there’s something jolly appealing about its smooth matt black finish and integrated swivelly webcam.The Asus W5F has Intel to thank for the sheer amou...
Good Appealing, if simple, smooth matt black finish. Packs a decent processing punch.
Bad Lacks design flourishes. Feels a bit light and flimsy.
Bottom line Stylish, powerful and great value for money, the Asus W5F gets our vote with bells on...
100%
zdnet.fr
Updated:
2015-01-14 03:11:26
Asus renouvelle sa gamme progressivement en équipant ses PC portables du nouveau processeur Core 2 Duo. Le W5F profite ainsi dune puissance nettement accrue tout en conservant un encombrement minimum...
Good Dimensions et poids raisonnables, finition générale de qualité, webcam intégrée, clavier très ergonomique, performances réelles à la hauteur de la fiche technique, fourni avec deux pochettes et une souris Bluetooth, disponible en blanc ou en noir.
Bad Autonomie quelque peu limitée (suivant la batterie), carte graphique ne permettant pas dexploiter correctement les jeux récents.
Bottom line Malgré ses caractéristiques impressionnantes, le W5F ne pèse pas plus de 1,6kg pour un encombrement minimum. Il se positionne immédiatement comme un des ultra portables les plus performants du moment, mais aussi comme un des plus agréables à utiliser...
80%
notebookreview.com
Updated:
2015-01-14 03:11:26
The Asus W5F is somewhere between being an ultraportable and just "portable".
Good Good design, Solid Build quality, Good battery life, Very good performance levels, Well priced (outside of Croatia at least) $1,700 in the U.S, Quite small and portable...
Bad No fingerprint reader (not for me but for some people its a problem), No cute little light to shine on my keyboard when in the dark, No trackpoint pointing stick, No serial port (I need it to use JTAG interface), No Gigabit LAN, No Infrared port (but...
Bottom line Asus W5F is a definitive best buy for anybody looking for a small, slim, portable, durable and powerful notebook under $2,000!...
0%
Laptopmag.com
Updated:
2015-01-14 03:11:41
If you crave the multitasking power of a dual-core processor but want to travel light, Asus has your notebook. This 3.8-pound ultraportable delivers fast performance and looks good doing it with an attractive white-and-gray color scheme. Throw in multi...
Good Fast performance, Integrated 1.3-megapixel webcam and microphone, Excellent screen, Textured touchpad...
Bad No PC Card slot, Limited tech support hours...
80%
trustedreviews.com
Updated:
2015-01-14 03:11:41
The immediate comment our photographer made when he first saw the Asus W5F was, “is it for girls?” He has a point. The W5F is small, neatly formed and clad in iPod white, enhanced with some rather fetching blue lights. It's cool, but looks wise it's a wor...
80%
pcper.com
Updated:
2015-01-14 03:11:47
It doesnt take much research to come to the realization that the mobile PC market is hot. In the past few years we have seen a drastic trend where laptops transformed from a business or luxury item, to a commodity that nearly everyone can afford. Wh...
Bottom line As far as an ultra-portable laptop goes, the Asus W5F has everything and then some -- an integrated camera, a bonus Blue Tooth mouse, and even digital audio output. Sure it does not play games very well, but I challenge you to find a 12.1" laptop tha...
0%
smartson.se
Updated:
2015-01-14 03:11:41
Asus W5F erbjuder enligt testarna en slimmad, snabb och väl utrustad bärbar dator till ett rimligt pris.
0%
Show all
Customer service details
X