ASUS logo

ASUS A6M-Q052H - AMD Mobile Sempron 3400+, 1024MB, 80GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Home Edition

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59696
Info modified on:
23 Jan 2025, 19:10:01
Short summary description ASUS A6M-Q052H - AMD Mobile Sempron 3400+, 1024MB, 80GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Home Edition:

ASUS A6M-Q052H - AMD Mobile Sempron 3400+, 1024MB, 80GB, 15.4, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A6M-Q052H - AMD Mobile Sempron 3400+, 1024MB, 80GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM Windows XP Home Edition:

ASUS A6M-Q052H - AMD Mobile Sempron 3400+, 1024MB, 80GB, 15.4. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.