ASUS logo

ASUS A6M-Q078M - AMD Turion X2 TL-52, 1024MB, 100GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51363
Info modified on:
25 Jan 2025, 22:20:28
Short summary description ASUS A6M-Q078M - AMD Turion X2 TL-52, 1024MB, 100GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM:

ASUS A6M-Q078M - AMD Turion X2 TL-52, 1024MB, 100GB, 15.4, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS A6M-Q078M - AMD Turion X2 TL-52, 1024MB, 100GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM:

ASUS A6M-Q078M - AMD Turion X2 TL-52, 1024MB, 100GB, 15.4. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.